- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Voltage Rating (DC) | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Operating Supply Voltage | Test Current | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS15XDW0640DSQS Banner Engineering Corporation | 2881 |
| - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector | CE, cULus | - | - | Flat, Diffused | White | 700lm | - | - | - | - | 25.20" (640.0mm) | - | - | ||
![]() WLS28-2XW430DXPBQ Banner Engineering Corporation | 2202 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | High/Low/Off Switching | 16.93" (430.0mm) | 28 mm | - | ||
![]() WLS28-2CW145XPBQ Banner Engineering Corporation | 2913 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | Compliant | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | White | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Clear | White | 400lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 5.71" (145.0mm) | 28 mm | - | ||
![]() WLS15CWW0640DSQP Banner Engineering Corporation | 2530 |
| - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 680lm | 2 LED | - | LED Flexible Strips | Cascadable | 25.20" (640.0mm) | 30.6 mm | - | ||
![]() WLS15CDW0920DSQS Banner Engineering Corporation | 2991 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE, cULus | - | - | Flat, Diffused | White, Cool | 1050lm | 2 LED | - | LED Flexible Strips | Cascadable | 36.22" (920.0mm) | 30.6 mm | - | ||
![]() WLS15CWW0220DSQP Banner Engineering Corporation | 5 |
| - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 170lm | 2 LED | - | LED Flexible Strips | Cascadable | 8.66" (220.0mm) | 30.6 mm | - | ||
![]() WLS15XDW1200DSC2 Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | Flat, Diffused | White | 1400lm | 2 LED | - | LED Flexible Strips | - | 47.24" (1200.0mm) | 30.6 mm | - | ||
![]() WLS28-2XY285X Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Flat, Diffused | Yellow | 100lm | - | - | LED Lighting Bars | - | 11.22" (285.0mm) | - | - | ||
![]() WLS15CDW0920DSC2 Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | Flat, Diffused | White | 1050lm | 2 LED | - | LED Flexible Strips | Cascadable | 36.22" (920.0mm) | 30.6 mm | - | ||
![]() WLAW275X180Q Banner Engineering Corporation | In Stock | - | - | 4 | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Last Time Buy | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | -30 V | 30 V | - | -20°C ~ 50°C | WLA | 50 °C | -25 °C | White | 36 W | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | 12 V | 3 A | Flat, Clear | White, Cool | 1650lm | - | - | - | - | 10.83" (275.0mm) | 180 mm | IP69K | ||
![]() WLB92X550PWMQ Banner Engineering Corporation | 2487 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | - | - | - | 5000 K | -40°C ~ 70°C | WLB92 | - | - | - | - | 24VDC | IP40 | Connector (M12) | CE, cULus | - | - | Tubular, Diffused | White | 3510lm | - | - | LED Flexible Strips | Dimmable | 21.65" (550.0mm) | - | - | ||
![]() WLS28-2CW430XPWMQ Banner Engineering Corporation | 2697 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 16.93" (430.0mm) | 28 mm | - | ||
![]() WLS28-2XW145L25XQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 300lm | - | - | LED Lighting Bars | - | 5.71" (145.0mm) | 28 mm | - | ||
![]() WLS28-2XW145XPBQ Banner Engineering Corporation | 2852 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Clear | White | 400lm | - | - | LED Lighting Bars | High/Low/Off Switching | 5.71" (145.0mm) | 28 mm | - | ||
![]() WLS28-2CW285XPB Banner Engineering Corporation | 2066 |
| - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Flat, Clear | White | 800lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 11.22" (285.0mm) | 28 mm | - | ||
![]() WLS15CWW0360DSC2 Banner Engineering Corporation | 18 |
| - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | Flat, Diffused | White | 340lm | 2 LED | - | LED Flexible Strips | Cascadable | 14.17" (360.0mm) | 30.6 mm | - | ||
![]() WLS15CWW1200DSC2 Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | Flat, Diffused | White | 1360lm | 2 LED | - | LED Flexible Strips | Cascadable | 47.24" (1200.0mm) | 30.6 mm | - | ||
![]() WLAW275X180DL30Q Banner Engineering Corporation | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 1073lm | - | - | - | - | 7.09" (180.0mm) | - | - | ||
![]() WLB32ZC850PBQMG Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 33.46" (850.0mm) | 50.1 mm | - | ||
![]() WLS28-2XW430DX Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | - | 16.93" (430.0mm) | 28 mm | - |