- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Wavelength/Color Temperature | Operating Temperature | Series | Color | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XWR3-850XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 200lm Red, 1425lm White | - | - | LED Lighting Bars | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLS27CB285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 80lm | 1 LED | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | 27 mm | ||
![]() WLAWW275X180Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 1305lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLC90WGL15RQ Banner Engineering Corporation | 2359 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | Compliant | 6000 K – 7100 K | -40°C ~ 70°C | WLC90 | White | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 700lm | - | - | Heavy Duty LED Light | - | - | 28.2 mm | ||
![]() WLS28-2CW285XPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | -20°C ~ 60°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 800lm | - | - | - | Cascadable, Motion Detection | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWW570DSQ Banner Engineering Corporation | 2967 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 1600lm | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLB32ZC570QMB Banner Engineering Corporation | 2570 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | 5000 K | -25°C ~ 45°C | WLB32 | White | 90 ~ 264VAC | IP50 - Dust Protected | Connector | CE, cULus, UL | Tubular, Diffused | White, Cool | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 50.1 mm | ||
![]() WLS28-2CW570SPWMQ Banner Engineering Corporation | 2983 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 1600lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2XWW145DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 300lm | - | - | LED Lighting Bars | High/Low/Off Switching | 5.71" (145.0mm) | 28 mm | ||
![]() WLS27CW145DSQ Banner Engineering Corporation | 2373 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 400lm | 1 LED | - | LED Lighting Bars | Cascadable | 5.71" (145.0mm) | 27 mm | ||
![]() WL50SRSSL11Q Banner Engineering Corporation | 2729 |
| - | Stainless Steel | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | - | 5000 K to 8300 K | -20°C ~ 50°C | WL50S | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red | 105lm | - | - | WL50S Stainless Steel High-Intensity Work Spot Light | - | - | - | ||
![]() WLS28-2XW145L25XPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 300lm | - | - | - | High/Low/Off Switching | 5.71" (145.0mm) | - | ||
![]() WLS28-2XWW570DXQ Banner Engineering Corporation | 2808 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLAWW105X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 283lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLAR105X180Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red | 125lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLAW190X180DPWMQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 715lm | - | - | - | Dimmable | 7.09" (180.0mm) | - | ||
![]() WLS27CB570DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 160lm | 1 LED | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 27 mm | ||
![]() WLAW105X180D Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | - | -20°C ~ 50°C | WLA | White | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 358lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS27CR145DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 55lm | - | - | LED Flexible Strips | Cascadable, Dimmable | 5.71" (145.0mm) | - | ||
![]() WLS28-2CW285SPWMQ Banner Engineering Corporation | 2209 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 800lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 11.22" (285.0mm) | 28 mm |