- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Voltage Rating (DC) | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Color | Power Rating | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLC60XW340GAPWM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLC60 | White | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Clear | White, Cool | 1300lm | - | - | WLC60 Heavy Duty LED Light | Cascadable | 13.39" (340.0mm) | 60.9 mm | ||
![]() WLS28-2XR430DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 165lm | - | - | LED Lighting Bars | - | 16.93" (430.0mm) | - | ||
![]() WLAG105X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green | 211lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLC60CR340GAQ Banner Engineering Corporation | 2575 |
| - | Aluminum (Al), Nickel Plated | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | - | - | 625 nm | -40°C ~ 70°C | WLC60 | Red | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red | 525lm | - | - | WLC60 Heavy Duty LED Light | - | 13.39" (340.0mm) | 60.9 mm | ||
![]() WLAG105X180L11QSS Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green | 325lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XG145DXQ Banner Engineering Corporation | 2996 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green | 135lm | - | - | LED Lighting Bars | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CW145XPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 400lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XG570DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green | 540lm | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XW145SPWMQ Banner Engineering Corporation | 2043 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 400lm | - | - | LED Lighting Bars | Dimmable | 5.71" (145.0mm) | 28 mm | ||
![]() WL50SWL11PWM Banner Engineering Corporation | 2087 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | - | - | - | 5000 K to 8300 K | -20°C ~ 50°C | WL50S | White | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 285lm | - | - | High-Intensity Spot Light - PWM | Dimmable | - | - | ||
![]() WLS28-2CW1130SPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 3200lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 44.49" (1130.0mm) | 28 mm | ||
![]() WLAW105X180PWMQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | White | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE | Flat, Clear | White | 550lm | - | - | - | Dimmable | 7.09" (180.0mm) | - | ||
![]() WLC90WGL15 Banner Engineering Corporation | 2000 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | - | - | - | 6000 K – 7100 K | -40°C ~ 70°C | WLC90 | - | - | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 700lm | - | - | Heavy Duty LED Light | - | - | 28.2 mm | ||
![]() WLS28-2XW430DSPWMQ Banner Engineering Corporation | 2918 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | Dimmable | 16.93" (430.0mm) | 28 mm | ||
![]() WLS15CWW0500DSQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 60°C | WLS15 | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 510lm | 2 LED | - | LED Flexible Strips | Cascadable | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS27CR1130DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 440lm | - | - | LED Flexible Strips | Cascadable, Dimmable | 44.49" (1130.0mm) | - | ||
![]() WLAW275X180L11Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | -30 V | 30 V | - | -20°C ~ 50°C | WLA | Red | 28.8 W | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 1650lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLAR190X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 163lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2CW145SPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 400lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 5.71" (145.0mm) | 28 mm | ||
![]() WLB32C1130Q Banner Engineering Corporation | 2278 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | - | 5000 K | -40°C ~ 70°C | WLB32 | White | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | - |