- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Capacitance Tolerance | Illuminated | Mfr | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | Suppression Class | Tone | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Capacitance | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Function | Approval Agency | Actuator Type | Housing Color | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Illumination Type, Color | Cable Length | Input Type | Response Time | Lens Type | Product Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Number of Segments | Product | Connection Type | Lamp Type | Features | Number of Stacks | Light Color | Lens Diameter | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL70ZGYRQ Banner Engineering | 2737 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | Screw Thread 30 mm x 1.5 | Box | Active | - | - | - | - | 100 VAC to 240 VAC | - | -40°C ~ 50°C | TL70 | Complete Unit | - | Switch Accessories | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Multi-Color Light | - | - | Black | - | - | - | - | - | - | - | - | - | Tower Lights | Green, Yellow, Red | - | - | - | 3 Segment | - | - | LED | Dip Switch | 3 | Green, Red, Yellow | - | IP65 | - | - | - | - | ||
![]() TLF100P4KCQP Banner Engineering | 2051 |
| - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Flush | Box | Active | - | - | - | - | 18 VDC to 30 VDC | - | -40°C ~ 50°C | TLF100 | Complete Unit | - | LED Lighting | 18 ~ 30VDC | IP65/IP69K - Dust Tight, Water Resistant, Waterproof | 560 mA | Connector | - | - | - | Gray (Cool) | - | - | - | - | - | 150 mm | Bimodal (NPN/PNP) | - | - | Tower Lights | Blue, Green, Red, Yellow | - | - | - | 4 Segment | Programmable Tower Lights | 4 Pin M12 Connector | LED | Alarm | 4 | Blue, Green, Red | 100mm | IP65, IP69K | - | 190 mm | 100 mm | 42.2 mm | ||
![]() TL50BLZW1AOS3I Banner Engineering | 2811 |
| - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 20% | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | X1 | Omni-Directional Pulsed w/Intensity Adjust | 100 VAC to 240 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | 0.022 uF | Switch Accessories | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | 55 mA | Wire Leads | Pulse Tone, Rotating | - | - | Black | - | - | 10 mm | - | - | 2 m | - | - | - | Tower Lights | White rotate | - | - | - | 1 Segment | - | - | LED | Adjustable Volume, Alarm | 1 | White | - | IP67 | - | - | - | - | ||
![]() K30APTYGF2Q Banner Engineering | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | - | - | 12 VDC to 30 VDC | - | - | * | - | - | - | - | - | 55 mA | 4-pin M12 | - | - | - | Black | - | - | - | - | - | - | PNP | - | - | Beacons | Yellow, Green | - | - | - | 2 Segment | - | - | LED | Momentary | - | - | - | IP67, IP69K | 30 mm | 23.5 mm | - | - | ||
![]() K50PTAMRGB7A Banner Engineering Corporation | 2295 |
| - | Panel Mount, Front | - | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | - | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Cable with Connector (M12) | - | CE | Round, Button, Flush | Black | SPST-NO | Off-Mom | - | Circular - 50.00mm Dia | LED, Multicolor | 2 m | Bimodal | 300ms | - | Beacons | Multicolor | - | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | 50 mm | 49.6 mm | - | - | ||
![]() K50APFF100GYEQP Banner Engineering | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | - | - | 12 VDC to 30 VDC | - | - | * | - | - | LED Indication | - | - | 75 mA | 4-pin M12 Pigtail | - | - | - | Black | - | - | - | - | - | 150 mm | PNP | - | - | Beacons | Green, Yellow | - | - | - | 2 Segment | K50 Series Pick-to-Light | - | LED | - | - | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | ||
![]() HLS28XW285DXMQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | 5000 K | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | LED Flexible Strips | - | - | - | - | - | - | - | - | - | 392 mm | 28 mm | ||
![]() WLS27XWR-285HSQ Banner Engineering Corporation | 2451 |
| - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | Red, White | 160lm Red, 380lm White | 2 LED | - | - | LED Lighting Bars | - | - | - | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS27PXRGBW430DSKQ-812548 Banner Engineering Corporation | 2298 |
| - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 50°C | WLS27 | - | - | - | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Blue, Green, Red, White | - | - | - | - | - | - | - | Cascadable, IO-Link | - | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XB430L25XQ Banner Engineering Corporation | In Stock | - | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | - | - | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Domed, Clear | - | Blue | 120lm | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLB92ZCB550PBQM Banner Engineering Corporation | In Stock | - | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | - | - | - | 470 nm | -35°C ~ 50°C | WLB92 | - | - | - | 100 ~ 277VAC | IP40 | - | Wire Leads | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | Blue | 405lm | - | - | - | LED Lighting Bars | - | - | Cascadable, Dimmable, On/Off Switch | - | - | - | - | - | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2CWW710DSPWMQ Banner Engineering Corporation | In Stock | - | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White | 1500lm | - | - | - | LED Lighting Bars | - | - | Cascadable, Dimmable | - | - | - | - | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2XWG-285DXQ Banner Engineering Corporation | 2446 |
| - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | - | 525 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Green, White | 225lm Green, 180lm White | - | - | - | LED Lighting Bars | - | - | - | - | - | - | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15PXRGB0920DSSQP Banner Engineering Corporation | 2975 |
| - | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | - | -40°C ~ 50°C | WLS15 | - | - | - | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Blue, Green, Red | - | - | - | - | - | - | - | Cascadable | - | - | - | - | - | - | 36.22" (920.0mm) | - | ||
![]() WLAB275X180DQ Banner Engineering Corporation | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Banner Engineering Corporation | - | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | - | - | -20°C ~ 50°C | WLA | - | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Blue | 185lm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS27CWG-285HSQ Banner Engineering Corporation | In Stock | - | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Green, White | 240lm Green, 380lm White | - | - | - | - | - | - | Cascadable | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XGR-145DSQ Banner Engineering Corporation | In Stock | - | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Green, Red | 115lm Green, 75lm Red | - | - | - | LED Lighting Bars | - | - | - | - | - | - | - | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CWG-570L25SQ Banner Engineering Corporation | In Stock | - | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | - | 525 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Green, White | 600lm Green, 950lm White | - | - | - | LED Lighting Bars | - | - | Cascadable | - | - | - | - | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27XDW570HSQ Banner Engineering Corporation | 2329 |
| - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White | 2000lm | 1 LED | - | - | LED Lighting Bars | - | - | On/Off Switching | - | - | - | - | - | - | 22.44" (570.0mm) | 27 mm | ||
![]() WLB32ZCW850QMB Banner Engineering Corporation | 2228 |
| - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Connector | - | CE, cULus, UL | - | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White, Cool | 2250lm | 1 LED | - | - | LED Lighting Bars | - | - | Cascadable, Motion Detection | - | - | - | - | - | - | 33.46" (850.0mm) | 50.1 mm |