- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XGYR3S-0430DS24Q Banner Engineering Corporation | 2875 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 200lm | - | - | LED Flexible Strips | Cascadable | - | 16.93" (430.0mm) | - | ||
![]() WLS15XDW0220DSC4 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 175lm | 2 LED | - | LED Flexible Strips | - | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLS28-2XRY-570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm, 590 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, Yellow | 400lm | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS70XW1200DPWMQ Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | - | 5000 K | -40°C ~ 50°C | WLS | 10 ~ 30VDC | IP65 - Dust Tight, Water Resistant | Connector (M12) | CE, cULus | Flat, Diffused | White | 5400lm | - | - | LED Flexible Strips | Dimmable | - | 47.24" (1200.0mm) | - | ||
![]() WLC90WL30RQ-94811 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | -40°C ~ 70°C | WLC90 | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 700lm | - | - | - | - | - | - | - | ||
![]() WLB92ZCY1100PBQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 590 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Yellow | 1295lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLC60CW340GSSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | -40°C ~ 70°C | WLC60 | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 1300lm | - | - | - | Cascadable | - | 13.39" (340.0mm) | - | ||
![]() WLS28-2CUV365-285GSQ Banner Engineering Corporation | 2553 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS15XGY0220DSQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Yellow | 105lm | 2 LED | - | LED Flexible Strips | - | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLS28-2CB1130L25SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Domed, Clear | Blue | 320lm | - | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS15XRD0500DSQP Banner Engineering Corporation | 5 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE, cULus | Flat, Clear | Red | 165lm | - | - | - | Dimmable | - | 19.69" (500.0mm) | - | ||
![]() WLB32ZCWW285EPBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLS27CWR-430DSQ Banner Engineering Corporation | 2248 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 165lm Red, 975lm White | 2 LED | - | LED Lighting Bars | Cascadable | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2CWGRXX6-0850DS24Q Banner Engineering Corporation | 2792 |
| - | Aluminum (Al) | - | 1.2 A | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | 625 nm, 525 nm, 5000 K, | -40°C ~ 50°C | WLS28-2 | 24VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | 3 LEDs | - | - | Cascadable | 24 VDC | 33.46" (850.0mm) | 30 mm | ||
![]() WLB92ZCR1100ACT Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 625 nm | -40°C ~ 45°C | WLB72 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Red | 1545lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XUV395-570S Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XGR-430DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 450lm Green, 300lm Red | - | - | LED Lighting Bars | - | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS15XGR0500DSC2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Green, Red | 315lm Green, 165lm Red | 2 LED | - | LED Flexible Strips | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS27XWYRXX3-0570DS24Q Banner Engineering Corporation | 2792 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White, Yellow | 370lm Red, 1300lm White | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XWW285XQ Banner Engineering Corporation | 2328 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White, Warm | 800lm | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm |