- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Base Product Number | Mfr | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Wavelength/Color Temperature | Operating Temperature | Series | Color | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2CW710DXPWM2Q-93803 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | - | Cascadable, Dimmable | 27.95" (710.0mm) | - | ||
![]() WLAW275X180L30Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 1650lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS15XWW0920DSQS Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector | CE, cULus | Flat, Diffused | White | 1020lm | - | - | - | - | 36.22" (920.0mm) | - | ||
![]() WLAW105X180DL11Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | - | -20°C ~ 50°C | WLA | White | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 358lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLAW105X180L30Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 550lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLC90WL15RPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLC90 | White | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 700lm | 1 LED | - | Heavy Duty LED Light | Dimmable | - | - | ||
![]() WLAW190X180L22Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 1100lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XW570L25XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 1200lm | - | - | LED Lighting Bars | High/Low/Off Switching | 22.44" (570.0mm) | 28 mm | ||
![]() WLC90WGL8RPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLC90 | White | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 700lm | 1 LED | - | Heavy Duty LED Light | Dimmable | - | - | ||
![]() WLS28-2CW430DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 1200lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 16.93" (430.0mm) | 28 mm | ||
![]() WLAG105X180Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green | 325lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLC90WL15PWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLC90 | White | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 700lm | 1 LED | - | Heavy Duty LED Light | Dimmable | - | - | ||
![]() WLC90WGL15PWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLC90 | White | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 700lm | 1 LED | - | Heavy Duty LED Light | Dimmable | - | - | ||
![]() WLS28-2XWR-285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | WLS28 | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 200lm Red, 475lm White | - | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XW710L25XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 1500lm | - | - | LED Lighting Bars | High/Low/Off Switching | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2CW145DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 300lm | - | - | LED Lighting Bars | Cascadable | 5.71" (145.0mm) | 28 mm | ||
![]() WLAW360X180L22 Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 2200lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XY570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 200lm | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | - | ||
![]() WLAW275X180L22Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 1650lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2CW285L25SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Domed, Clear | White | 600lm | - | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | 28 mm |