- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLC60CW340SSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | -40°C ~ 70°C | WLC60 | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 1300lm | - | - | - | Cascadable | - | - | 13.39" (340.0mm) | - | ||
![]() WLS28-2CWR3-285DXQ Banner Engineering Corporation | 2997 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 50lm Red, 180lm White | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2CUV395-570XQ Banner Engineering Corporation | 2330 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | - | - | 22.44" (570.0mm) | - | ||
![]() WLB32C285EPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15PXRGB1200DSQP Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 30VDC | Cable with Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | 210lm Green, 200lm Blue, 110lm Red | - | - | LED Flexible Strips | - | - | IP66, IP67 | 47.24" (1200.0mm) | 30.6 mm | ||
![]() WLS27XWGRXX3-0285DS24Q Banner Engineering Corporation | 2616 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLS70XW600DPWM Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | - | 5000 K | -40°C ~ 50°C | WLS | - | 10 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | CE, cULus | Flat, Diffused | White | 2700lm | - | - | LED Flexible Strips | Dimmable | - | - | 23.62" (600.0mm) | - | ||
![]() WLS28-2XWW430DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS28-2XW1130DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 2400lm | - | - | LED Lighting Bars | Dimmable | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2XR710XQ Banner Engineering Corporation | 2954 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red | 275lm | - | - | LED Lighting Bars | - | - | - | 27.95" (710.0mm) | - | ||
![]() WLS28-2CRG2-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm, 525 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 115lm Green, 75lm Red | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15PXRGB0500DSQP Banner Engineering Corporation | 2098 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable | - | IP66, IP67 | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS27XWGRXX6-0850DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | - | - | - | Cascadable | - | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CWYRXX3-1130X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Red, White, Yellow | 740lm Red, 2600lm White | - | - | - | Cascadable | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWGRXX3-0285X24Q Banner Engineering Corporation | 2650 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | 24 VDC | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CWW285XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 800lm | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15XDW0640DSC5 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | White | 700lm | 2 LED | - | LED Flexible Strips | - | - | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WL50F-3TW Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | ||
![]() WLS27CY285DSQ-806367 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 100lm | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15CWB0500DSQP Banner Engineering Corporation | 2596 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 75lm Blue, 525lm White | 2 LED | - | LED Flexible Strips | Cascadable | - | - | 19.69" (500.0mm) | 30.6 mm |