- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Illuminated | Mfr | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Approval Agency | Housing Color | Cable Length | Input Type | Lens Type | Product Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Number of Segments | Product | Lamp Type | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XG3R3-570HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Clear | - | Green, Red | 600lm Green, 400lm Red | 2 LED | - | - | LED Lighting Bars | - | - | - | - | - | 22.44" (570.0mm) | - | ||
![]() HLS27DGR0285C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 525 nm, 625 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | Green, Red | - | 2 LED | - | - | LED Flexible Strips | - | - | - | - | - | - | - | ||
![]() K50APFF100YREQP Banner Engineering | 2664 |
| - | Polycarbonate (PC) | - | Illuminated | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | 12 VDC to 30 VDC | - | - | * | LED Indication | - | - | 75 mA | 4-pin M12 Pigtail | - | Black | 150 mm | PNP | - | Beacons | Yellow, Red | - | - | - | 2 Segment | K50 Series Pick-to-Light | LED | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | ||
![]() WLC60XB340GAQ Banner Engineering Corporation | 2074 |
| - | Aluminum (Al), Nickel Plated | - | - | Banner Engineering Corporation | - | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | 475 nm | -40°C ~ 70°C | WLC60 | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Clear | - | Blue | 340lm | - | - | - | WLC60 Heavy Duty LED Light | - | Cascadable | - | - | - | 13.39" (340.0mm) | - | ||
![]() WLS28-2CWGRXX3-1130X24Q Banner Engineering Corporation | 874 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | 5000 K, 525 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | Flat, Clear | - | Green, Red, White | 1600lm Green, 740lm Red, 2600lm White | 3 LEDs | - | - | - | - | Cascadable | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLB32ZC570EQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | - | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | - | - | - | Tubular, Diffused | - | White | 1500lm | - | - | - | - | - | Cascadable, Shield | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS27PXRGBW285DSKQ Banner Engineering Corporation | 2144 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | Blue, Green, Red, White | - | - | - | - | LED Flexible Strips | - | Cascadable, IO-Link | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWGRYB5-0285X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | Flat, Clear | - | Blue, Green, Red, White, Yellow | 80lm Blue, 360lm Green, 110lm Red, 800lm White, 100lm Yellow | - | - | - | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLB92XY550PBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | - | 590 nm | -40°C ~ 70°C | WLB92 | - | 24VDC | IP40 | - | Connector (M12) | CE, cULus | - | - | - | Tubular, Diffused | - | Yellow | 620lm | - | - | - | LED Flexible Strips | - | Dimmable, On/Off Switch | - | - | - | 21.65" (550.0mm) | - | ||
![]() WLS15CWR0220DSC2 Banner Engineering Corporation | 40 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | - | - | - | Flat, Diffused | - | Red, White | 55lm Red, 175lm White | 2 LED | - | - | LED Flexible Strips | - | Cascadable | - | - | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLS28-2CGYRXX3-1130X24Q Banner Engineering Corporation | 624 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | 525 nm, 580 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | Flat, Clear | - | Green, Red, Yellow | 1600lm | 3 LEDs | - | - | - | - | Cascadable | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLC90IGL30RQ Banner Engineering Corporation | 2461 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | - | -40°C ~ 70°C | WLC90 | - | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Clear | - | Infrared | - | - | - | - | - | - | Dimmable, High/Low/Off Switching | - | - | - | - | - | ||
![]() WLS27XW430DSQ-802531 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | White | 1200lm | - | - | - | - | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS27CWG-1130HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | Green, White | 960lm Green, 1520lm White | 2 LED | - | - | LED Lighting Bars | - | Cascadable | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS15CYB0360DSQP Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | Blue, Yellow | - | - | - | - | - | - | Cascadable | - | - | - | 14.17" (360.0mm) | - | ||
![]() WLS28-2XW570DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | White | 1200lm | - | - | - | LED Lighting Bars | - | Dimmable | - | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLB32ZC1130EPBQM-TSLOTS Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | - | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | - | - | - | Tubular, Diffused | - | White | 3000lm | - | - | - | - | - | Cascadable, High/Low/Off Switching, Shield | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS15PXRGB0920DSKQP Banner Engineering Corporation | 2263 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | -40°C ~ 50°C | WLS15 | - | 18 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | Blue, Green, Red | - | - | - | - | LED Flexible Strips | - | Cascadable, IO-Link | - | - | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS27CG2R2-570DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | Green, Red | 300lm Green, 200lm Red | - | - | - | - | - | Cascadable | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS27XGRX2S-0570DS24Q Banner Engineering Corporation | 2833 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | Flat, Diffused | - | Green, Red | 400lm Green, 185lm Red | - | - | - | LED Flexible Strips | - | Cascadable | - | - | - | 22.44" (570.0mm) | - |