- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Base Product Number | Illuminated | Mfr | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | Tone | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Type, Color | Cable Length | Input Type | Response Time | Lens Type | Product Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Number of Segments | Product | Lamp Type | Features | Vf - Forward Voltage | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XWG-1130DSQ Banner Engineering Corporation | 648 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Green, White | 1200lm Green, 1900lm White | 2 LED | - | - | LED Lighting Bars | - | - | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XWY-1130DXQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | 590 nm | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Yellow | 1425lm | - | - | - | LED Lighting Bars | - | - | - | - | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2CWY-850DXQ Banner Engineering Corporation | 2565 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | 590 nm | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Yellow | 1070lm | - | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLB32ZC570EPBQMB Banner Engineering Corporation | 2582 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 1500lm | 1 LED | - | - | LED Lighting Bars | - | Cascadable, High/Low/Off Switching, Shield | - | - | - | - | 22.44" (570.0mm) | 50.1 mm | ||
![]() K50PTCAMGRY3AQP Banner Engineering Corporation | 2292 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Connector (M12) | CE | Round, Button, Flush | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 150 mm | Bimodal | 300ms | - | Beacons | Green, Red, Yellow | - | - | - | 3 Segment | - | - | - | - | IP65, IP67 | 50 mm | 31.6 mm | - | - | ||
![]() K50PTCAMRGB7A Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Cable with Connector (M12) | CE | Round, Button, Flush | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 2 m | Bimodal | 300ms | - | Beacons | Multicolor | - | - | - | - | - | - | - | - | IP65, IP67 | 50 mm | 31.6 mm | - | - | ||
![]() K50PTCAMGRY3A Banner Engineering Corporation | 2865 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Cable with Connector (M12) | CE | Round, Button, Flush | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 2 m | Bimodal | 300ms | - | Beacons | Green, Red, Yellow | - | - | - | 3 Segment | - | - | - | - | IP65, IP67 | 50 mm | 31.6 mm | - | - | ||
![]() WLS28-2XGYRXX3-0285X24Q Banner Engineering Corporation | 2663 |
| - | - | Aluminum (Al) | - | WLS28 | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Green, Red, Yellow | 400lm Green, 400lm Red, 570lm Yellow | - | - | - | - | - | Cascadable | 24 VDC | - | - | - | 11.22" (285.0mm) | - | ||
![]() K50APTGROF2Q Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | Polycarbonate (PC) | - | K50APT | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | K50 Series Illuminated Multipurpose Button | LED Indication | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 75 mA | Connector (M12) | CE, cULus | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 30.00mm Dia | LED, Green/Red | - | PNP | 50ms | - | Beacons | Green, Red, Orange | - | - | - | 3 Segment | EZ-LIGHT Touch Specialty Pick to Light | LED | - | - | IP67, IP69K | 50 mm | 35 mm | - | - | ||
![]() WLB32ZC285EPBQM Banner Engineering Corporation | 34 |
| - | - | Aluminum (Al) | - | WLB32ZC285 | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.89" (32.0mm x 48.0mm) | 50,000 Hours | - | - | 5000 K | -40°C ~ 70°C | WLB32 | - | - | 90 ~ 264 VAC | IP50 - Dust Protected | - | Connector | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White, Cool | 750lm | 1 LED | - | - | LED Lighting Bars | - | Cascadable, High/Low/Off Switching, Shield | - | - | - | - | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLS28-2CWW1130DSQ Banner Engineering Corporation | 675 |
| - | - | Aluminum (Al) | - | WLS28 | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Warm | 2400lm | - | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() K50ABT2GGHQ Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | Polycarbonate (PC) | - | K50ABT | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Lighted Touch Button with Bipolar Outputs | LED Indication | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 75 mA | Connector (M12) | CE, cULus | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 30.00mm Dia | LED, Green/Green | - | Bipolar | 50ms | - | Beacons | Green, Green | - | - | - | 2 Segment | Illuminated Buttons | LED | - | - | IP67, IP69K | 50 mm | 35 mm | - | - | ||
![]() WLS28-2XR1130XQ Banner Engineering Corporation | 2048 |
| - | - | Aluminum (Al) | - | WLS28 | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Red | 440lm | - | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XGR-285SQ Banner Engineering Corporation | 2254 |
| - | - | Aluminum (Al) | - | WLS28 | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Green, Red | 300lm Green, 200lm Red | - | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27XWORXX3-0285DS24Q Banner Engineering Corporation | 2059 |
| - | - | Aluminum (Al) | - | WLS27XWORXX3 | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | Orange, Red, White | 185lm Red, 650lm White | - | - | - | - | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CGR-1130XQ Banner Engineering Corporation | 638 |
| - | - | Aluminum (Al) | - | WLS28 | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Green, Red | 1200lm Green, 800lm Red | - | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2XWW710L25XQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White | 1500lm | - | - | - | LED Lighting Bars | - | - | - | - | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS27PXRGBW1130DSKQ-812552 Banner Engineering Corporation | 998 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | -40°C ~ 50°C | WLS27 | - | - | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Blue, Green, Red, White | - | - | - | - | - | - | Cascadable, IO-Link | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLB32ZC285EMQM Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | - | - | - | -25°C ~ 45°C | WLB32 | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 750lm | - | - | - | - | - | Cascadable, Motion Detection, Shield | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWW990SQ Banner Engineering Corporation | 2731 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Cool | 2800lm | - | - | - | LED Lighting Bars | - | - | - | - | - | - | 38.98" (990.0mm) | 28 mm |