- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Base Product Number | If - Forward Current | Illuminated | Mfr | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | Tone | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Type, Color | Cable Length | Input Type | Response Time | Lens Type | Product Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Number of Segments | Product | Lamp Type | Features | Vf - Forward Voltage | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLB32ZC850QM Banner Engineering Corporation | 2092 |
| - | - | Aluminum (Al) | - | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 2250lm | 1 LED | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 33.46" (850.0mm) | 50.1 mm | ||
![]() WLS28-2CWGRYB5-0850X24Q Banner Engineering Corporation | 2305 |
| - | - | Aluminum (Al) | - | WLS28 | 1.2 A | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 625 nm, 580 nm, 525 nm, 470 nm, 5000 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Blue, Green, Red, White, Yellow | 375lm Blue, 1200lm Green, 555lm Red, 1950lm White, 1710lm Yellow | 5 LEDs | - | - | LED Flexible Strips | - | Cascadable | 24 VDC | - | - | - | 33.46" (850.0mm) | 30 mm | ||
![]() K30APT2FGXD Banner Engineering Corporation | 2419 |
| - | Panel Mount, Front | Copolyester | - | K30APT | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K30 | - | LED Indication | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 55 mA | Cable Leads | CE, cULus | Round, Button, Domed | Gray | SPST-NO | Off-Mom | Circular - 22.00mm Dia | LED, Green | - | PNP | 150ms | - | Beacons | Green | - | - | - | 1 Segment | - | LED | - | - | IP67, IP69K | 30 mm | 23.5 mm | - | - | ||
![]() WLB32ZC850EMQM Banner Engineering Corporation | 2545 |
| - | - | Aluminum (Al) | - | WLB32ZC850 | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.89" (32.0mm x 48.0mm) | 50,000 Hours | - | - | 5000 K | -40°C ~ 70°C | WLB32 | - | - | 90 ~ 264 VAC | IP50 - Dust Protected | - | Connector | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White, Cool | 2250lm | 1 LED | - | - | LED Lighting Bars | - | Cascadable, Motion Detection, Shield | - | - | - | - | 33.46" (850.0mm) | 50.1 mm | ||
![]() K30APT2GRYF2QP Banner Engineering Corporation | 2280 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | K30APT | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K30 | - | LED Indication | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 55 mA | Cable with Connector (M12) | CE, cULus | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 22.00mm Dia | LED, Green/Red/Yellow | 150 mm | PNP | 150ms | - | Beacons | Green, Red, Yellow | - | - | - | 3 Segment | - | LED | - | - | IP67, IP69K | 30 mm | 23.5 mm | - | - | ||
![]() WLB32C1130EMQ Banner Engineering Corporation | 2603 |
| - | - | Aluminum (Al) | - | WLB32C1130 | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.89" (32.0mm x 48.0mm) | 50,000 Hours | - | - | 5000 K | -40°C ~ 70°C | WLB32 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White, Cool | 3000lm | 1 LED | - | - | LED Lighting Bars | - | Motion Detection, Shield | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XGYRXX3-1130X24Q Banner Engineering Corporation | 956 |
| - | - | Aluminum (Al) | - | WLS28 | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Green, Red, Yellow | 1600lm Green, 740lm Red, 2280lm Yellow | - | - | - | - | - | Cascadable | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() K50APFF100RXDQ Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | Polycarbonate (PC) | - | K50AP | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | - | LED Indication | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 75 mA | Connector (M12) | CE, cULus | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 30.00mm Dia | LED, Red | - | PNP | 3ms | - | Beacons | Red | - | - | - | 1 Segment | K50 Series Pick-to-Light | LED | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | ||
![]() S22ALTSRGB7 Banner Engineering Corporation | 11 |
| - | Panel Mount, Front | - | - | S22ALTSR | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | -40°C ~ 50°C | S22 | - | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | Round, Button, Flush | - | SPST | Off-On | Circular - 22.00mm Dia | LED, Blue/Green/Red | - | - | 300ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLS28-2CGYRXX3-0285X24Q Banner Engineering Corporation | 2862 |
| - | - | Aluminum (Al) | - | WLS28 | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | - | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Green, Red, Yellow | 400lm Green, 400lm Red, 570lm Yellow | - | - | - | - | - | Cascadable | 24 VDC | - | - | - | 11.22" (285.0mm) | - | ||
![]() K50PTCD4SQ Banner Engineering Corporation | 2473 |
| - | Panel Mount, Front | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K50 | - | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector (M12) | CE, cULus | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | - | - | 300ms | - | - | - | - | - | - | - | - | - | LED Display | - | - | - | - | - | - | ||
![]() K50PTALRGB7AQP Banner Engineering Corporation | 2652 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Cable with Connector (M12) | CE | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 150 mm | Bimodal | 300ms | - | Beacons | Multicolor | - | - | - | - | - | - | - | - | IP65, IP67 | 50 mm | 49.6 mm | - | - | ||
![]() K50PTAMRGB7AQ Banner Engineering Corporation | 2615 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Connector (M12) | CE | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | - | Bimodal | 300ms | - | Beacons | Multicolor | - | - | - | - | - | - | - | - | IP65, IP67 | 50 mm | 49.6 mm | - | - | ||
![]() WL50F-3W Banner Engineering Corporation | 2476 |
| - | - | Polycarbonate (PC) | - | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | - | - | 5000 K | -40°C ~ 50°C | WL50-3 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | White | 300lm | 1 LED | - | - | LED Work Light | - | Dimmable, On/Off Switch | - | - | - | - | - | - | ||
![]() WLS28-2CUV365-570GS Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Ultraviolet | - | - | - | - | LED Lighting Bars | - | Cascadable | - | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2CW145XPBQ-94899 Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | - | - | - | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | White | 400lm | - | - | - | - | - | Cascadable, High/Low/Off Switching | - | - | - | - | 5.71" (145.0mm) | - | ||
![]() K70DXN9T2GRYBX-B NB Banner Engineering Corporation | 2220 |
| - | Panel Mount, Front | - | - | - | - | Illuminated | Banner Engineering Corporation | - | Box | Active | - | - | - | 3.6 VDC | - | -40°C ~ 50°C | K70 | - | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | CE, cULus | Round, Button, Domed | - | - | - | - | LED, Red/Green/Yellow | - | - | - | - | Beacons | Green, Red, Yellow, Blue | - | - | - | - | Wireless Battery-Powered Touch Button | LED | Momentary | - | IP65 | - | 49.7 mm | - | - | ||
![]() K50PTKAQP Banner Engineering Corporation | 2258 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 18 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | - | Switch Accessories | 18 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 120 mA | Cable with Connector (M12) | CE, cULus | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 150 mm | - | 300ms | - | Beacons | Multicolor | - | - | - | - | Pro Touch Audible Button with IO-Link | - | - | - | IP65, IP67 | 50 mm | 49.6 mm | - | - | ||
![]() K50PTCAMGRY3AQ Banner Engineering Corporation | 2721 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Connector (M12) | CE | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | - | Bimodal | 300ms | - | Beacons | Green, Red, Yellow | - | - | - | 3 Segment | - | - | - | - | IP65, IP67 | 50 mm | 31.6 mm | - | - | ||
![]() K50PTALGRY3AQ Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | Polycarbonate (PC) | - | - | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 135 mA | Cable with Connector (M12) | CE | Round, Button, Domed | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | - | Bimodal | 300ms | - | Beacons | Green, Red, Yellow | - | - | - | 3 Segment | - | - | - | - | IP65, IP67 | 50 mm | 49.6 mm | - | - |