- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Resistance | Subcategory | Power Rating | Technology | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Product Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Product Category | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XGYR3S-0850DS24Q Banner Engineering Corporation | 2724 |
| - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | - | - | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Green, Red, Yellow | 400lm | - | - | LED Flexible Strips | Cascadable | - | - | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CW570XPBQ-802918 Banner Engineering Corporation | 2816 |
| - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | - | White | 1600lm | - | - | - | Cascadable, High/Low/Off Switching | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLB92ZCWW1100PBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | - | -40°C ~ 45°C | WLB92 | - | - | - | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | - | White | 7150lm | - | - | - | Cascadable, Dimmable, On/Off Switch | - | - | - | 43.31" (1100.0mm) | - | ||
![]() WLC90WL30SSQ-87317 Banner Engineering Corporation | 670 |
| - | Stainless Steel | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | - | -40°C ~ 70°C | WLC90 | - | - | - | - | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | - | White | 700lm | - | - | - | - | - | - | - | - | - | ||
![]() WLS27PXRGBW145HSKQ Banner Engineering Corporation | 2532 |
| - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | - | - | - | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | - | Blue, Green, Red, White | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | - | IP66, IP67, IP69K | 5.71" (145.0mm) | - | ||
![]() WLS15XWA1200DSQP Banner Engineering Corporation | 2783 |
| - | Polycarbonate (PC) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | 5000 K, 590 nm | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Amber, White | 440lm Amber, 1400lm White | - | - | LED Flexible Strips | - | - | - | - | 47.24" (1200.0mm) | 30.6 mm | ||
![]() WLS28-2XWGRXX3-0285DS24Q Banner Engineering Corporation | 2999 |
| - | Aluminum (Al) | - | - | - | 400 mA | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm, 525 nm, 5000 K, | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Green, Red, White | 360lm Green, 110lm Red, 800lm White | 3 LEDs | - | - | - | 24 VDC | - | - | 11.22" (285.0mm) | 30 mm | ||
![]() WL50-3TWQP Banner Engineering Corporation | 2436 |
| - | Polycarbonate (PC) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector (M12) | CE, cULus | Flat, Clear | - | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | - | ||
![]() WLS28-2XBR-285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | - | Blue, Red | 80lm Blue, 110lm Red | - | - | LED Lighting Bars | - | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27XGRX2S-0570HS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | - | - | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Green, Red | 400lm Green, 185lm Red | - | - | LED Flexible Strips | Cascadable | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS15XBY0500DSQP Banner Engineering Corporation | 2324 |
| - | Polycarbonate (PC) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Blue, Yellow | 50lm | 2 LED | - | LED Flexible Strips | - | - | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS28-2XBR-285DXQ Banner Engineering Corporation | 2461 |
| - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Blue, Red | 40lm Blue, 150lm Red | - | - | LED Lighting Bars | - | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XW285X-85289 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Flat, Clear | - | White | 800lm | - | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() HLS28CW570XMQ Banner Engineering | In Stock | - | - | - | - | Measurement Specialties | 500 | - | TE Connectivity | Banner Engineering Corporation | Bulk | Active | - | - | 5000 K | - | * | 100 Ohms | Sensors | - | RTD | - | - | - | - | - | - | Temperature Sensors | White | - | - | - | Temperature Sensors | - | - | Industrial Temperature Sensors | - | 674 mm | 28 mm | ||
![]() WLS28-2XUV395-285X Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Flat, Diffused | - | Ultraviolet | - | - | - | LED Lighting Bars | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15XWR0360DSC2 Banner Engineering Corporation | 2297 |
| - | Polycarbonate (PC) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | - | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | - | Red, White | 110lm Red, 350lm White | 2 LED | - | LED Flexible Strips | - | - | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLB92ZCG1100ACT Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB72 | - | - | - | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | - | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | - | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XWR-570DXQ Banner Engineering Corporation | 2824 |
| - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | - | Red, White | 300lm Red, 715lm White | - | - | LED Lighting Bars | - | - | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLH60XW340GB W/30 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 36,000 Hours | - | -40°C ~ 100°C | WLH60 | - | - | - | - | 21 ~ 28VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Clear | - | White | 1150lm | - | - | - | On/Off Switching | - | - | - | 13.39" (340.0mm) | - | ||
![]() WLS28-2XW285L25SPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | - | White | 600lm | - | - | - | Dimmable | - | - | - | 11.22" (285.0mm) | - |