- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XWGRYB5-0570X24Q Banner Engineering Corporation | 2171 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 525 nm, 625 nm, 580 nm, 470 nm, 5000 K | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, Green, Red, White, Yellow | 250lm Blue, 800lm Green, 370lm Red, 1300lm White, 1140lm Yellow | 5 LEDs | - | LED Flexible Strips | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS15CWY0360DSQP Banner Engineering Corporation | 2093 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 350lm | - | - | LED Flexible Strips | Cascadable | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS28-2CWB-1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, White | 440lm Blue, 1900lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWG-1130DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, White | 960lm Green, 1520lm White | - | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLC60CR640GAQ Banner Engineering Corporation | 649 |
| - | Aluminum (Al), Nickel Plated | - | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.21" (60.9mm x 30.7mm) | 60,000 Hours | - | -40°C ~ 70°C | WLC60 | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red | 1050lm | - | - | - | - | - | 25.20" (640.0mm) | - | ||
![]() WLB32C850MQ Banner Engineering Corporation | 2669 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.98" (32.0mm x 50.3mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection | - | 33.46" (850.0mm) | - | ||
![]() WLS70XW1200DPWM Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | - | 5000 K | -40°C ~ 50°C | WLS | 10 ~ 30VDC | IP65 - Dust Tight, Water Resistant | Wire Leads | CE, cULus | Flat, Diffused | White | 5400lm | - | - | LED Flexible Strips | Dimmable | - | 47.24" (1200.0mm) | - | ||
![]() WL50SGL5PWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | - | -20°C ~ 50°C | WL50S | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green | 150lm | - | - | - | Dimmable | - | - | - | ||
![]() WLS28-2CWGRXX3-0285DX24Q Banner Engineering Corporation | 2258 |
| - | Aluminum (Al) | - | 400 mA | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 625 nm, 525 nm, 5000 K, | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 400lm Green, 185lm Red, 650lm White | 3 LEDs | - | - | Cascadable | 24 VDC | 11.22" (285.0mm) | 30 mm | ||
![]() WLS27CY850DSQ-93355 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 300lm | - | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CW285DXPWM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Diffused | White | 600lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 11.22" (285.0mm) | 28 mm | ||
![]() WL50-3WQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | ||
![]() WLS28-2XI285XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Infrared | - | - | - | LED Lighting Bars | Dimmable | - | 11.22" (285.0mm) | - | ||
![]() WLS15XWB0220DSQP Banner Engineering Corporation | 12 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | - | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE, cULus | Flat, Clear | Blue, White | - | - | - | - | - | - | 8.66" (220.0mm) | - | ||
![]() WLS28-2CW850DSQ-803705 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1800lm | - | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XWB2-1130DSQ Banner Engineering Corporation | 734 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 165lm Blue, 1425lm White | - | - | LED Lighting Bars | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2XR285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 110lm | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CGR-285XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red | 300lm Green, 200lm Red | - | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLAW275X180DL22PWMQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1073lm | - | - | - | Dimmable | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XWR-1130XQ-802759 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 800lm Red, 1900lm White | - | - | - | - | - | 44.49" (1130.0mm) | - |