- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLB32ZC285EMQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | - | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | - | - | - | Cascadable, Motion Detection, Shield | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWW990SQ Banner Engineering Corporation | 2731 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 2800lm | - | - | LED Lighting Bars | - | - | 38.98" (990.0mm) | 28 mm | ||
![]() WLS27CGYRXX3-0570DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 800lm | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XWR-285DS Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 150lm Red, 180lm White | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15XWB0360DSQP Banner Engineering Corporation | 2590 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 50lm Blue, 350lm White | - | - | - | - | - | 14.17" (360.0mm) | - | ||
![]() WLS70ZCW1200DAQM Banner Engineering Corporation | 674 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WLS | - | 100 ~ 277VAC | IP65 - Dust Tight, Water Resistant | - | Connector | CE, cULus | Flat, Diffused | White | 5400lm | - | - | LED Flexible Strips | Dimmable | - | 47.24" (1200.0mm) | - | ||
![]() WLS28-2CBR-285DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Red | 40lm Blue, 150lm Red | - | - | LED Lighting Bars | Cascadable, On/Off Switching | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLAY105X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 179lm | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLB32ZC850MQM Banner Engineering Corporation | 2502 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.98" (32.0mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection | - | 33.46" (850.0mm) | 50.1 mm | ||
![]() WLS27PXRGBW850HSQ Banner Engineering Corporation | 738 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | IP66, IP67, IP69K | 33.46" (850.0mm) | - | ||
![]() WLB32C285EPBQ Banner Engineering Corporation | 7 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus, UL | Tubular, Diffused | White, Cool | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XW145DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 300lm | - | - | LED Lighting Bars | Dimmable | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CI285L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Infrared | - | - | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS15HXDW0640LS24QP Banner Engineering Corporation | 2363 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 24VDC | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Flexible Strips | Cascadable | IP66, IP67 | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS27PXRGBW850HSKQ Banner Engineering Corporation | 896 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CWYRXX3-1130DX24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White, Yellow | 740lm Red, 2600lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XGY-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 590 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Yellow | 115lm | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2CWYRXX6-0570X24Q Banner Engineering Corporation | 2308 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 5000 K, 580 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Red, White, Yellow | 370lm Red, 1300lm White | 3 LEDs | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS15XWY0360DSC2 Banner Engineering Corporation | 2803 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | Flat, Diffused | White, Yellow | 350lm White, 330lm Yellow | 2 LED | - | LED Flexible Strips | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS28-2XWGRXX3-1130L25X24Q Banner Engineering Corporation | 587 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 1600lm Green, 740lm Red, 1900lm White | - | - | - | - | - | 44.49" (1130.0mm) | - |