- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2CWR-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 200lm Red, 475lm White | - | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15CWY0500DSQP Banner Engineering Corporation | 2721 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 525lm | 2 LED | - | LED Flexible Strips | Cascadable | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS28-2XWGRYB5-0285L25DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Domed, Diffused | Blue, Green, Red, White, Yellow | 80lm Blue, 360lm Green, 110lm Red, 800lm White, 100lm Yellow | - | - | - | - | 24 VDC | 11.22" (285.0mm) | - | ||
![]() WLB92XR1100PBQ Banner Engineering Corporation | 580 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.80" x 4.10" (96.5mm x 104.1mm) | 50,000 Hours | 625 nm | -40°C ~ 70°C | WLB92 | 24VDC | IP40 | Connector (M12) | CE, cULus | Tubular | Red | 1545lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLB92ZCR550PBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 625 nm | -35°C ~ 50°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Red | 745lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2XWGRXX3-0850X24Q Banner Engineering Corporation | 2456 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 5000 K, 525 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | 3 LEDs | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLB32ZC570MQMEF Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.98" (32.0mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection | - | 22.44" (570.0mm) | 50.1 mm | ||
![]() WLS28-2XUV395-285SQ Banner Engineering Corporation | 2464 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWGRXX6-0285X24Q Banner Engineering Corporation | 2430 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | - | - | - | Cascadable | 24 VDC | 11.22" (285.0mm) | - | ||
![]() WLAB105X180L11Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Blue | 95lm | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2CY710DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 250lm | - | - | LED Lighting Bars | Cascadable | - | 27.95" (710.0mm) | - | ||
![]() WLS27CGRX2S-0570HS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 400lm Green, 185lm Red | - | - | LED Flexible Strips | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XWR-850DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 330lm Red, 2400lm White | - | - | LED Lighting Bars | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLS15HCDW0640LS24C2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 1500lm | - | - | - | Cascadable | - | 25.20" (640.0mm) | - | ||
![]() WLS28-2CW145XM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 400lm | - | - | LED Lighting Bars | Cascadable, Motion Detection | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CR430SQ Banner Engineering Corporation | 2123 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red | 165lm | - | - | LED Lighting Bars | Cascadable | - | 16.93" (430.0mm) | - | ||
![]() WL50-3TW Banner Engineering Corporation | 2604 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | ||
![]() WLS28-2XWGRYB5-0570X24Q Banner Engineering Corporation | 2171 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 525 nm, 625 nm, 580 nm, 470 nm, 5000 K | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, Green, Red, White, Yellow | 250lm Blue, 800lm Green, 370lm Red, 1300lm White, 1140lm Yellow | 5 LEDs | - | LED Flexible Strips | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS15CWY0360DSQP Banner Engineering Corporation | 2093 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 350lm | - | - | LED Flexible Strips | Cascadable | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS28-2CWB-1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, White | 440lm Blue, 1900lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - |