- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Illuminated | Mfr | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | Tone | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Subcategory | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Current Rating | Termination Style | Approval Agency | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Type, Color | Cable Length | Input Type | Response Time | Lens Type | Product Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Number of Segments | Product | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XWG-1130DSQ Banner Engineering Corporation | 648 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | -40°C ~ 70°C | WLS27 | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Green, White | 1200lm Green, 1900lm White | 2 LED | - | - | LED Lighting Bars | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XWY-1130DXQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | 590 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Yellow | 1425lm | - | - | - | LED Lighting Bars | - | - | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2CWY-850DXQ Banner Engineering Corporation | 2565 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | 590 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Yellow | 1070lm | - | - | - | LED Lighting Bars | Cascadable | - | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLB32ZC570EPBQMB Banner Engineering Corporation | 2582 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 1500lm | 1 LED | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | - | - | 22.44" (570.0mm) | 50.1 mm | ||
![]() K50PTCAMRGB7A Banner Engineering Corporation | In Stock | - | - | Panel Mount, Front | Polycarbonate (PC) | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 135 mA | Cable with Connector (M12) | CE | Round, Button, Flush | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 2 m | Bimodal | 300ms | - | Beacons | Multicolor | - | - | - | - | - | - | IP65, IP67 | 50 mm | 31.6 mm | - | - | ||
![]() K50PTCAMGRY3A Banner Engineering Corporation | 2865 |
| - | Panel Mount, Front | Polycarbonate (PC) | - | Illuminated | Banner Engineering Corporation | Base Mount | Box | Active | - | - | Audible | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Pro Touch Audible Button | Switch Accessories | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 135 mA | Cable with Connector (M12) | CE | Round, Button, Flush | Black | SPST-NO | Off-Mom | Circular - 50.00mm Dia | LED, Multicolor | 2 m | Bimodal | 300ms | - | Beacons | Green, Red, Yellow | - | - | - | 3 Segment | - | - | IP65, IP67 | 50 mm | 31.6 mm | - | - | ||
![]() WLB32ZC1130EMQMB Banner Engineering Corporation | 2628 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 3000lm | 1 LED | - | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | - | - | - | 44.49" (1130.0mm) | 50.1 mm | ||
![]() WLS28-2XUV395-1130XPBQ Banner Engineering Corporation | 726 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Ultraviolet | - | - | - | - | LED Lighting Bars | High/Low/Off Switching | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS15HXDW0360LS24QP Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | -40°C ~ 50°C | WLS15 | - | - | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White | 750lm | - | - | - | LED Flexible Strips | Cascadable | - | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS27XWGRXX3-0285HS24Q Banner Engineering Corporation | 2625 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | - | -40°C ~ 50°C | WLS27 | - | - | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | - | Cascadable | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLB32C285PBQ-94777 Banner Engineering Corporation | 2683 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | - | -40°C ~ 70°C | WLB32 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 750lm | - | - | - | - | High/Low/Off Switching | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWW430DSQ Banner Engineering Corporation | 2077 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White, Cool | 1200lm | - | - | - | LED Lighting Bars | - | - | - | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLB32ZC850EPBQM-TSLOTS Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | - | -25°C ~ 45°C | WLB32 | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White, Cool | 2250lm | - | - | - | - | Cascadable, Dimmable, High/Low/Off Switching | - | - | - | 33.46" (850.0mm) | - | ||
![]() WLS15HCDW0360LS24QP Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | - | -40°C ~ 50°C | WLS15 | - | - | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 24VDC | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Diffused | - | White | 750lm | - | - | - | LED Flexible Strips | Cascadable | IP66, IP67 | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS28-2CWY-570SQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | 590 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | White, Yellow | 900lm | - | - | - | LED Lighting Bars | Cascadable | - | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLC60XR340AQ Banner Engineering Corporation | 2174 |
| - | - | Aluminum (Al), Nickel Plated | - | - | Banner Engineering Corporation | - | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | - | 625 nm | -40°C ~ 70°C | WLC60 | - | - | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Red | 525lm | - | - | - | WLC60 Heavy Duty LED Light | Cascadable | - | - | - | 13.39" (340.0mm) | 60.9 mm | ||
![]() WLS28-2XWR-710SQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | Red, White | 500lm Red, 1625lm White | - | - | - | LED Lighting Bars | - | - | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2CW850XM Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | - | - | 6500 K | -20°C ~ 60°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | - | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | White | 2400lm | - | - | - | LED Lighting Bars | Cascadable, Motion Detection | - | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLB32ZC285EQM Banner Engineering Corporation | 2366 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | - | - | Wire Leads | CE, cULus | - | - | - | - | - | - | - | - | - | Tubular, Diffused | - | White | 750lm | 1 LED | - | - | LED Lighting Bars | Cascadable, Shield | - | - | - | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLS28-2CW145GSQ-802557 Banner Engineering Corporation | 2643 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | - | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector (M12) | CE, cULus | - | - | - | - | - | - | - | - | - | Flat, Clear | - | White | 400lm | - | - | - | - | Cascadable | - | - | - | 5.71" (145.0mm) | - |