- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Base Product Number | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Actuator Type | Illumination Type, Color | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLAW360X180L11PWMQ Banner Engineering Corporation | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | WLAW360 | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | Flat, Clear | White, Cool | 2200lm | - | - | - | Dimmable | - | - | 14.17" (360.0mm) | - | ||
![]() WLS28-2XWG-285DX Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | - | - | Flat, Diffused | Green, White | 225lm Green, 180lm White | - | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15PXRGB1200DSKQP Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 18 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Blue, Green, Red | - | - | - | - | Cascadable, IO-Link | - | IP66, IP67 | 47.24" (1200.0mm) | - | ||
![]() WLS27XGYRXX3-0570HS24Q Banner Engineering Corporation | 2482 |
| - | - | Aluminum (Al) | - | - | 800 mA | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus, UL | - | - | Flat, Diffused | Green, Red, Yellow | 640lm Green, 296lm Red, 912lm Yellow | 3 LED | - | LED Lighting Bars | - | 24 VDC | - | 22.44" (570.0mm) | - | ||
![]() WLS15CGR0360DSC2 Banner Engineering Corporation | 2398 |
| - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | - | - | Flat, Diffused | Green, Red | 210lm Green, 110lm Red | 2 LED | - | LED Flexible Strips | Cascadable | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS15CWA0220DSQP Banner Engineering Corporation | 45 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector (M12) | CE, cULus | - | - | Flat, Diffused | Amber, White | 55lm Amber, 175lm White | 2 LED | - | LED Flexible Strips | Cascadable | - | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() K70DXN2T2GRYBX-B NB Banner Engineering Corporation | 2088 |
| - | Panel Mount, Front | - | - | - | - | Banner Engineering Corporation | Box | Active | - | - | - | -40°C ~ 50°C | K70 | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | CE, cULus | Round, Button, Domed | LED, Red/Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLS15XDW0640DSC30 Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | - | - | Flat, Diffused | White | 700lm | 2 LED | - | LED Flexible Strips | - | - | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS27PXRGBW1130DSQ Banner Engineering Corporation | 509 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XGR-430DXQ Banner Engineering Corporation | 2107 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red | 340lm Green, 225lm Red | - | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS15XRD1200DSQP Banner Engineering Corporation | 2852 |
| - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Red | 440lm | 1 LED | - | LED Flexible Strips | - | - | - | 47.24" (1200.0mm) | 30.6 mm | ||
![]() WLS28-2CG2R2-570DXQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red | 360lm Green, 110lm Red | - | - | LED Lighting Bars | Cascadable | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2CGR-285L25XQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red | 115lm Green, 150lm Red | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27XGY-285DSQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Yellow | 300lm | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS27PXRGBW850DSQ Banner Engineering Corporation | 777 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Blue, Green, Red, White | - | - | - | - | - | - | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CB570XQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Blue | 160lm | - | - | LED Lighting Bars | Cascadable | - | - | 22.44" (570.0mm) | - | ||
![]() WL50-3WT Banner Engineering Corporation | 2310 |
| - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector | CE, cULus | - | - | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | ||
![]() WLS28-2XWW710DXMQ Banner Engineering Corporation | 2847 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White, Cool | 2000lm | - | - | LED Lighting Bars | Motion Detection | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WL50F-2QP Banner Engineering Corporation | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | - | -40°C ~ 50°C | WL50-2 | - | 12 ~ 30VDC | IP69K - Water Resistant, Waterproof | - | Cable with Connector | CE, cULus | - | - | Flat, Clear | White | 185lm | - | - | - | - | - | - | - | - | ||
![]() WLS27XGYRXX3-0570DS24Q Banner Engineering Corporation | 2842 |
| - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red, Yellow | 800lm | - | - | - | Cascadable | - | - | 22.44" (570.0mm) | - |