- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2CWB-1130DSQ Banner Engineering Corporation | 595 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 320lm Blue, 2600lm White | - | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2CW430DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS28-2XWGRXX3-0285DX24Q Banner Engineering Corporation | 2257 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | 5000 K, 525 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | 3 LEDs | - | - | Cascadable | 24 VDC | 11.22" (285.0mm) | - | ||
![]() WLS28-2CWG-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, White | 225lm Green, 180lm White | - | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27CWY-1130DSQ Banner Engineering Corporation | 759 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 1900lm | 2 LED | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLC90WL8Q-802544 Banner Engineering Corporation | 2473 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | - | -40°C ~ 70°C | WLC90 | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 625lm | - | - | - | - | - | - | - | ||
![]() WLB92XWW1100PBQ Banner Engineering Corporation | 506 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.80" x 4.10" (96.5mm x 104.1mm) | 50,000 Hours | - | -40°C ~ 70°C | WLB92 | 24VDC | IP40 | Connector (M12) | CE, cULus | Tubular | White, Warm | 7150lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLS15HXWW0360LS24C2 Banner Engineering Corporation | 2304 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 700lm | - | - | - | Cascadable | - | 14.17" (360.0mm) | - | ||
![]() WLS28-2XWR-145XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 55lm Red, 325lm White | - | - | LED Lighting Bars | On/Off Switching | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CWW1130DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2400lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2XWB-145DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 40lm Blue, 180lm White | - | - | - | On/Off Switching | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2CWGRYB5-0285L25S24Q Banner Engineering Corporation | 2941 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 24VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 125lm Blue, 400lm Green, 185lm Red, 650lm White, 570lm Yellow | - | - | - | Cascadable | 24 VDC | 11.22" (285.0mm) | - | ||
![]() WLS28-2XI285L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Domed, Clear | Infrared | - | - | - | LED Lighting Bars | Dimmable | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XB430DXPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Diffused | Blue | 90lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XB2R2-285XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, Red | 55lm Blue, 100lm Red | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15HXDW1200LS24C2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 3000lm | - | - | - | Cascadable | - | 47.24" (1200.0mm) | - | ||
![]() WL50F-3WQP Banner Engineering Corporation | 2605 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | ||
![]() WLS28-2XWG-145DXQ Banner Engineering Corporation | 2763 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, White | 180lm Green, 325lm White | - | - | LED Lighting Bars | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS15CWR0360DSC2 Banner Engineering Corporation | 2219 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Diffused | Red, White | 110lm Red, 350lm White | 2 LED | - | LED Flexible Strips | Cascadable | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WL50-3W Banner Engineering Corporation | 2495 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - |