- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLB32ZCR285PBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | Red | - | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLS28-2XWG-570GSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green, White | 800lm Green, 950lm White | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2CW570DSQ-803499 Banner Engineering Corporation | 2378 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | - | Cascadable | 22.44" (570.0mm) | - | ||
![]() WLS28-2XW430X-85347 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 1200lm | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XWR-570DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 300lm Red, 715lm White | - | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLB32C850Q Banner Engineering Corporation | 2091 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable | 33.46" (850.0mm) | - | ||
![]() WLS28-2XWW1130DSQ Banner Engineering Corporation | 2856 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2400lm | - | - | LED Lighting Bars | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS15PXRGB0640DSQP Banner Engineering Corporation | 2838 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS28-2XB145DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 30lm | - | - | - | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2XGR-1130DXQ Banner Engineering Corporation | 664 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 900lm Green, 600lm Red | - | - | LED Lighting Bars | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2CWW570DSQ Banner Engineering Corporation | 2499 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 28 mm | ||
![]() WLS15HCWW0360LS24QP Banner Engineering Corporation | 2143 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector (M12) | CE, cULus | Flat, Clear | White, Warm | 700lm | - | - | LED Flexible Strips | Cascadable, Dimmable, High/Low/Off Switching | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLB92XWW550PBQ Banner Engineering Corporation | 2568 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 3000 K | -40°C ~ 70°C | WLB92 | 24VDC | IP40 | Connector (M12) | CE, cULus | Tubular, Diffused | White | 3510lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | 21.65" (550.0mm) | - | ||
![]() WLS28-2XW285XQ-25908 Banner Engineering Corporation | 2062 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 800lm | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLB92ZCG1100PBQMB Banner Engineering Corporation | 763 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | 43.31" (1100.0mm) | - | ||
![]() WLS15XWR0220DSC2 Banner Engineering Corporation | 12 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 55lm Red, 175lm White | 2 LED | - | LED Flexible Strips | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLS15HCWW1200LS24QP Banner Engineering Corporation | 2460 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2800lm | - | - | - | Cascadable | 47.24" (1200.0mm) | - | ||
![]() WLS28-2CWB-570X Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | Blue, White | 160lm Blue, 950lm White | - | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2XW145XMQ Banner Engineering Corporation | 2209 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | - | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 400lm | - | - | - | Motion Detection | 5.71" (145.0mm) | - | ||
![]() WLS28-2XUV395-850XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | - | 33.46" (850.0mm) | - |