- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Type, Color | Response Time | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XWGRXX3-0570DS24Q Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | - | - | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS27PXRGBW1130DSKQ Banner Engineering Corporation | 511 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | 44.49" (1130.0mm) | - | ||
![]() WLS15XDW0500DSC5 Banner Engineering Corporation | 12 |
| - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 525lm | 2 LED | - | LED Flexible Strips | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS28-2XW990DXMQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 2100lm | - | - | LED Lighting Bars | Motion Detection | - | 38.98" (990.0mm) | 28 mm | ||
![]() WLS28-2CWGRYB5-1130DX24Q Banner Engineering Corporation | 853 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, Green, Red, White, Yellow | 500lm Blue, 1600lm Green, 740lm Red, 2600lm White, 2280lm Yellow | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS27XGR-285HSQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red | 240lm Green, 160lm Red | 2 LED | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLB92ZC1100ACT-803872 Banner Engineering Corporation | 647 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | - | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Cable with Connector | CE, cULus | - | - | - | - | - | - | Tubular, Diffused | White | 7150lm | - | - | - | Cascadable, Dimmable | - | 43.31" (1100.0mm) | - | ||
![]() WLS27CGYRXX3-1130DS24Q Banner Engineering Corporation | 769 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red, Yellow | 1600lm | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CW990XMQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Clear | White | 2800lm | - | - | LED Lighting Bars | Cascadable, Motion Detection | - | 38.98" (990.0mm) | 28 mm | ||
![]() WLS28-2XW1130DXMQ Banner Engineering Corporation | 844 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 2400lm | - | - | LED Lighting Bars | Motion Detection | - | 44.49" (1130.0mm) | 28 mm | ||
![]() SOLUTIONSKIT-PTL Banner Engineering Corporation | 836 |
| - | Chassis Mount | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | 0°C ~ 50°C | - | 24VDC | - | Connector (M12) | - | - | - | Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLH60XW340GB Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 36,000 Hours | - | -40°C ~ 100°C | WLH60 | 21 ~ 28VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | - | - | - | - | Flat, Clear | White | 1150lm | - | - | LED Flexible Strips | On/Off Switching | - | 13.39" (340.0mm) | - | ||
![]() WLB92XR550PBQ Banner Engineering Corporation | 2162 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 625 nm | -40°C ~ 70°C | WLB92 | 24VDC | IP40 | Connector (M12) | CE, cULus | - | - | - | - | - | - | Tubular, Diffused | Red | 745lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | - | 21.65" (550.0mm) | - | ||
![]() WL50SBL5Q Banner Engineering Corporation | 2509 |
| - | - | Aluminum (Al) | - | + 50 C | Banner Engineering Corporation | - 20 C | Thread | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | - | -20°C ~ 50°C | WL50S | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Clear | Blue | - | - | - | - | - | IP67, IP69K | - | - | ||
![]() WLS15HCDW0360LS24C2 Banner Engineering Corporation | 2912 |
| - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 750lm | - | - | LED Flexible Strips | Cascadable | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS28-2CWYRXX3-0850X24Q Banner Engineering Corporation | 2101 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 5000 K, 580 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Clear | Red, White, Yellow | 555lm Red, 1950lm White | 3 LEDs | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS27CWGRXX3-0285DS24Q Banner Engineering Corporation | 2874 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWW430DXQ Banner Engineering Corporation | 2306 |
| - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | - | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS28-2XWG-285DXPBQ Banner Engineering Corporation | In Stock | - | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Green, White | 225lm Green, 180lm White | - | - | LED Lighting Bars | High/Low/Off Switching | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15PXRGB0640DSKQP Banner Engineering Corporation | 2976 |
| - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 18 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | - | - | - | - | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | 25.20" (640.0mm) | 30.6 mm |