- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XGYRXX6-1130DS24Q Banner Engineering Corporation | 995 |
| - | Aluminum (Al) | - | - | 1.6 A | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 1600lm | 3 LED | - | LED Lighting Bars | Cascadable | 24 VDC | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWGRXX3-0570DX24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLB32C850EPB Banner Engineering Corporation | 2718 |
| - | Aluminum (Al) | - | Box | - | Banner Engineering Corporation | - | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XR145L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 55lm | - | - | LED Lighting Bars | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XBR-570DXQ Banner Engineering Corporation | 2030 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Red | 160lm Blue, 220lm Red | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLB32CWW1130PWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, Dimmable | - | 44.49" (1130.0mm) | - | ||
![]() WL50SWWL20 Banner Engineering Corporation | 2618 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | - | -20°C ~ 50°C | WL50S | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 270lm | - | - | - | - | - | - | - | ||
![]() WLS28-2XWW710DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Lighting Bars | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS15HCDW1200LS24QP Banner Engineering Corporation | 2816 |
| - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 3000lm | - | - | LED Flexible Strips | Cascadable | - | 47.24" (1200.0mm) | 30.6 mm | ||
![]() WLS27CGR-570HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 480lm Green, 320lm Red | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLB92ZCG1100PBQM Banner Engineering Corporation | 739 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2CWW570DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLB32C570EM Banner Engineering Corporation | 2309 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | - | 22.44" (570.0mm) | - | ||
![]() WLS27PXRGBW570HSQ Banner Engineering Corporation | 2796 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XWW570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 1600lm | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2XW430XPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 1200lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS15XWR0640DSC2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 220lm Red, 700lm White | 2 LED | - | LED Flexible Strips | - | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS15HCWW0640LS24C2 Banner Engineering Corporation | 2178 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Clear | White, Warm | 1400lm | - | - | LED Flexible Strips | Cascadable, Dimmable, High/Low/Off Switching | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS28-2XWWG-285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 360lm Green, 800lm White | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLC90WGL30Q-801189 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | -40°C ~ 70°C | WLC90 | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 700lm | - | - | - | Dimmable, High/Low/Off Switching | - | - | - |