- Approval Agency
- Ingress Protection
- Mfr
- Operating Temperature
- Product Status
- Termination Style
- Voltage - Supply
- Illumination Color
- Features
- Housing Material
- Package
- Series
Attribute column
Manufacturer
Banner Engineering Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLC60XB640GAQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | - | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.21" (60.9mm x 30.7mm) | 60,000 Hours | - | -40°C ~ 70°C | WLC60 | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Blue | 680lm | - | - | - | Cascadable | - | 25.20" (640.0mm) | - | ||
![]() WLS27XWYRXX3-1130DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White, Yellow | 740lm Red, 2600lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XUV395-285XPBQ Banner Engineering Corporation | 2877 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | High/Low/Off Switching | - | 11.22" (285.0mm) | - | ||
![]() WLS27XWGRXX6-0285DS24Q Banner Engineering Corporation | 2646 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS15HXDW1200LS24QP Banner Engineering Corporation | 2233 |
| - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | 5000 K | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 3000lm | - | - | LED Flexible Strips | Cascadable | - | 47.24" (1200.0mm) | 30.6 mm | ||
![]() WLS28-2XWW570L25XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 1200lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2CR285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red | 110lm | - | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WL50SISSL14Q Banner Engineering Corporation | In Stock | - | - | Stainless Steel | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | 5000 K to 8300 K | -20°C ~ 50°C | WL50S | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Infrared | - | - | - | WL50S Stainless Steel High-Intensity Work Spot Light | - | - | - | - | ||
![]() WLB92ZCG550PBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -35°C ~ 50°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 1430lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2CW850DXMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | 75,000 Hours | - | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1800lm | - | - | - | Cascadable, Motion Detection | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CWW850DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1800lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLB92ZC1100PBQMEF Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 5000 K | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | White | 7150lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XW145XM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 400lm | - | - | LED Lighting Bars | Motion Detection | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS27XGYRXX6-1130DS24Q Banner Engineering Corporation | 995 |
| - | Aluminum (Al) | - | - | 1.6 A | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 1600lm | 3 LED | - | LED Lighting Bars | Cascadable | 24 VDC | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWGRXX3-0570DX24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLB32C850EPB Banner Engineering Corporation | 2718 |
| - | Aluminum (Al) | - | Box | - | Banner Engineering Corporation | - | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XR145L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 55lm | - | - | LED Lighting Bars | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XBR-570DXQ Banner Engineering Corporation | 2030 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Red | 160lm Blue, 220lm Red | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLB32CWW1130PWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, Dimmable | - | 44.49" (1130.0mm) | - | ||
![]() WL50SWWL20 Banner Engineering Corporation | 2618 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | - | -20°C ~ 50°C | WL50S | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 270lm | - | - | - | - | - | - | - |