- Series
- Type
- Mfr
- Package
- Product Status
- Resolution
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Features
- Image Type
- Ingress Protection
Attribute column
Manufacturer
Banner Engineering Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Color Sensing | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Image Size | Insulation Materials | Interface Type | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of frames per second | Package | Pixel Size - W x H | Product Status | RoHS | Voltage, Rating | With front ring | Operating Temperature | Series | Type | Color | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Contact Resistance | Resolution | Sensor Type | Light Source | Product | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IVU2PTGB25 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | - | - | - | - | * | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTCW16 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | - | - | - | - | * | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTGW12K Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE202G2A Banner Engineering Corporation | In Stock | - | - | Chassis Mount | - | VE202G | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | 0°C ~ 50°C | VE | Imaging Camera | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | 2MP, 1600 x 1200 (1,920,000 Pixels) | CMOS | External | - | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | - | - | - | ||
![]() VE201G1B Banner Engineering Corporation | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | 0°C ~ 50°C | VE | Imaging Camera | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | 1.3MP, 1280 x 1024 (1,310,720 Pixels) | CMOS | External | - | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | - | - | - | ||
![]() ABR71L9-WPE2 Banner Engineering | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | 0°C ~ 45°C | * | Bar Code Reader | White | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | 1.3MP, 1280 x 1024 (1,310,720 Pixels) | CMOS | Integrated (White) | Barcode Reader | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PTGI12 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | - | - | - | - | * | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABR72L16RDE2 Banner Engineering | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | 0°C ~ 45°C | * | Bar Code Reader | Red | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | 2MP, 1600 x 1200 (1,920,000 Pixels) | CMOS | Integrated (Red) | Barcode Reader | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PTGW08 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | Non-Compliant | - | - | - | * | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCD-M12DM-M12DM-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCD-M12DM-M12DM-10M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTCW04 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | - | - | - | - | * | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5B65PUW30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Nickel | - | - | - | Polyamide | - | - | - | Banner Engineering Corporation | - | - | Box | - | Obsolete | Compliant | 300 V | - | - | * | - | Violet | - | - | - | - | 5 mΩ | - | - | - | - | - | - | - | - | - | - | 23 mm | 44 mm | 17 mm | ||
![]() IVU2PRGB25 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | - | 0 C | 60 fps | - | 752 x 480 pixels | - | - | - | - | - | - | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PRGB12 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | - | 0 C | 60 fps | - | 752 x 480 pixels | - | - | - | - | - | - | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTGW04 Banner Engineering | In Stock | - | - | - | - | - | RGB | - | - | - | - | - | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | - | - | - | - | * | CMOS Image Sensor | - | - | - | - | 12 VDC to 30 VDC | - | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTBR25 Banner Engineering | In Stock | - | - | - | - | 120467 | Monochrome | - | - | - | - | - | 752 H x 480 V | - | - | - | + 40 C | Molex | 0 C | 60 fps | Bulk | - | Active | - | - | - | - | * | Image Sensor | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTG908 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5A65PI W/30 Banner Engineering | In Stock | - | - | - | - | 121539 | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTCX12 Banner Engineering | In Stock | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | 13 | - | - | - | Metal | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | Yes | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |