- Mfr
- Package
- Product Status
- Series
- Illumination Color
- Wavelength/Color Temperature
- Width
- Product
- Length
- Color
- Base Product Number
- Type
Attribute column
Manufacturer
Banner Engineering Machine Vision - Lighting
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Base Product Number | If - Forward Current | Inner Diameter | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Wavelength/Color Temperature | Series | Type | Color | Illumination Color | Wavelength | Outer Diameter | Product | Vf - Forward Voltage | Outer Diameter - Emitting Surface | Height | Length | Width | Length - Emitting Surface | Width - Emitting Surface |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEDRA80X80W Banner Engineering Corporation | In Stock | - | - | - | - | LEDRA | - | - | Banner Engineering Corporation | Box | Active | - | - | - | LED | Backlight | Red | - | - | - | - | - | - | 1.000" (25.40mm) | 4.346" (110.40mm) | 3.646" (92.60mm) | - | - | ||
![]() LEDWB225X150PW2-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDWB | 1.65 A | - | Banner Engineering Corporation | Box | Active | - | - | 6500 K | LED | Backlight | White | White | - | - | - | 24 VDC | - | 1.002" (25.45mm) | 10.738" (272.75mm) | 7.091" (180.11mm) | 8.858" (225.00mm) | 5.906" (150.00mm) | ||
![]() LEDWLB290XW6-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDWL | 1 A | - | Banner Engineering Corporation | Box | Active | - | - | 290 mm | LED | Backlight | White | White | - | - | - | 24 VDC | - | 1.280" (32.51mm) | 12.461" (316.50mm) | 2.340" (59.44mm) | 12.090" (307.09mm) | 1.380" (35.05mm) | ||
![]() LEDWLA580AD6-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDWL | - | - | Banner Engineering Corporation | Box | Obsolete | - | - | - | LED | Bar | White | - | - | - | - | - | - | 1.374" (34.90mm) | 24.449" (621.00mm) | 2.340" (59.44mm) | 22.835" (580.00mm) | - | ||
![]() LEDGS50L11-XQ Banner Engineering Corporation | In Stock | - | - | Anodized Aluminum | - | LEDGS | - | - | Banner Engineering Corporation | Box | Active | Compliant | - | 520 nm to 535 nm | LED | Spotlight | Green | Green | - | 1.970" (50.04mm) Dia | - | - | - | - | - | - | - | - | ||
![]() LEDRR62X62W Banner Engineering Corporation | In Stock | - | - | - | - | LEDRR | - | 1.539" (39.10mm) | Banner Engineering Corporation | Box | Active | - | - | - | LED | Square | Red | - | - | - | - | - | - | - | 2.626" (66.70mm) | 2.626" (66.70mm) | - | - | ||
![]() LEDRB225X150PW2-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDRB | 1.65 A | - | Banner Engineering Corporation | Box | Active | Compliant | - | 145 mm | LED | Backlight | Red | Red | - | - | - | 24 VDC | - | 1.002" (25.45mm) | 7.091" (180.11mm) | 10.738" (272.75mm) | 5.906" (150.00mm) | 8.858" (225.00mm) | ||
![]() LEDWLA290XD6-PHQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDWLA | - | - | Banner Engineering Corporation | Box | Active | - | - | 5000 K to 8300 K | LED | Bar | White | White | - | - | LED Light Arrays | - | - | 1.283" (32.60mm) | 13.094" (332.60mm) | 2.340" (59.44mm) | 11.417" (290.00mm) | - | ||
![]() LEDILA580XD6-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDILA | 2 A | - | Banner Engineering Corporation | Box | Active | Compliant | - | 850 nm | LED | Bar | Infrared | Infrared | 850 nm | - | LED Light Arrays | - | - | 1.283" (32.60mm) | 23.917" (607.50mm) | 2.339" (59.40mm) | 22.835" (580.00mm) | - | ||
![]() LEDRLB145XW6-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDRLB | - | - | Banner Engineering Corporation | Box | Active | - | - | 620 nm to 630 nm | LED | Bar | Red | Red | - | - | - | - | - | 1.283" (32.60mm) | 6.730" (171.00mm) | 2.339" (59.40mm) | 5.709" (145.00mm) | 1.378" (35.00mm) | ||
![]() LEDRA62X62W Banner Engineering Corporation | In Stock | - | - | - | - | LEDRA | - | - | Banner Engineering Corporation | Box | Active | - | - | 630 nm | LED | Square | Red | Visible Red | - | - | LED..A62X62W Series Area Lights | - | - | 0.579" (14.70mm) | 2.528" (64.20mm) | 2.528" (64.20mm) | - | - | ||
![]() LEDBR70XD5-PQ Banner Engineering Corporation | In Stock | - | - | Anodized Aluminum | - | LEDBR | - | - | Banner Engineering Corporation | Box | Active | - | - | 465 nm to 485 nm | LED | Square | Blue | Blue | - | 1.510" (38.35mm) Dia | LED High-Intensity Ring Light | - | - | 1.150" (29.21mm) | 3.000" (76.20mm) | 3.000" (76.20mm) | - | - | ||
![]() LEDWA62X62W Banner Engineering Corporation | In Stock | - | - | - | - | LEDWA | - | - | Banner Engineering Corporation | Box | Active | - | - | - | LED | Square | White | - | - | - | - | - | - | 0.580" (14.73mm) | 2.630" (66.80mm) | 2.630" (66.80mm) | 2.200" (55.88mm) | 2.200" (55.88mm) | ||
![]() LEDWA62X62M Banner Engineering Corporation | In Stock | - | - | - | - | LEDWA | - | - | Banner Engineering Corporation | Box | Active | - | - | - | LED | Square | White | White | - | - | LED..A62X62M Series Area Lights | - | - | 0.580" (14.73mm) | 2.630" (66.80mm) | 2.630" (66.80mm) | 2.200" (55.88mm) | 2.200" (55.88mm) | ||
![]() LEDIB300X150PW2-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDIB | - | - | Banner Engineering Corporation | Box | Active | - | - | - | LED | Backlight | Infrared | - | - | - | - | - | - | 1.002" (25.45mm) | 7.091" (180.11mm) | 14.037" (356.54mm) | 5.906" (150.00mm) | 11.811" (300.00mm) | ||
![]() LEDBB75X150PW2-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDBB | 550 mA | - | Banner Engineering Corporation | Box | Active | Compliant | 24 V | 469 nm | LED | Backlight | Blue | Blue | - | - | - | 24 VDC | - | 1.002" (25.45mm) | 7.091" (180.11mm) | 4.138" (105.11mm) | 5.906" (150.00mm) | 2.953" (75.00mm) | ||
![]() LEDBB225X150PW2-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDBB | 1.65 A | - | Banner Engineering Corporation | Box | Active | - | - | 469 nm | LED | Backlight | Blue | Blue | - | - | - | 24 VDC | - | 1.002" (25.45mm) | 7.091" (180.11mm) | 10.738" (272.75mm) | 5.906" (150.00mm) | 8.858" (225.00mm) | ||
![]() LEDIB225X150PW2-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDIB | 1.65 A | - | Banner Engineering Corporation | Box | Active | - | - | 850 nm | LED | Backlight | Infrared | Infrared | - | - | - | 24 VDC | - | 1.002" (25.45mm) | 7.091" (180.11mm) | 10.738" (272.75mm) | 5.906" (150.00mm) | 8.858" (225.00mm) | ||
![]() LEDRLB290XW6-XQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDRLB | 1 A | - | Banner Engineering Corporation | Box | Active | - | - | 145 mm | LED | Bar | Red | Red | - | - | - | 24 VDC | - | 1.283" (32.60mm) | 12.461" (316.50mm) | 2.339" (59.40mm) | 11.417" (290.00mm) | 1.378" (35.00mm) | ||
![]() LEDBLA290XP6-PHQ Banner Engineering Corporation | In Stock | - | - | - | - | LEDBL | - | - | Banner Engineering Corporation | Box | Active | - | - | 465 nm to 485 nm | LED | Bar | Blue | Blue | - | - | LED Light Arrays | - | - | 1.283" (32.60mm) | 12.461" (316.50mm) | 2.335" (59.30mm) | 11.417" (290.00mm) | - |