- Series
- Mfr
- Product Status
- Package
- Termination Style
- Type
- Features
- Lamp Type
- Operating Temperature
- Voltage - Supply
- Ingress Protection
- Light Color
Attribute column
Manufacturer
Banner Engineering Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Weight | Base Product Number | If - Forward Current | Illuminated | Lens Shape | Mfr | Mounting Styles | Package | Product Status | RoHS | Tone | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Function | Housing Color | Cable Length | Input Type | Product Type | Operating Temperature Range | Illumination Color | Number of Segments | Product | Lamp Type | Features | Number of Stacks | Light Color | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K50BCLS1XBXPQP Banner Engineering | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Non-Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | - | 12 VDC to 30 VDC | - | * | - | - | - | LED Indication | - | - | 160 mA | 5-pin M12 Pigtail | - | Black | 150 mm | PNP | Beacons | - | Blue | 1 Segment | - | LED | - | - | - | IP67, IP69K | 50 mm | 29 mm | ||
![]() K50BCLGYXPQ Banner Engineering | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Non-Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | - | 12 VDC to 30 VDC | - | * | - | - | - | Switch Accessories | - | - | 95 mA | 4-pin M12 | - | Black | - | PNP | Beacons | - | Green, Yellow | 2 Segment | - | LED | - | - | - | IP67, IP69K | 50 mm | - | ||
![]() CL50ZRAOS3 Banner Engineering | In Stock | - | - | - | - | - | CL50ZR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | CL50 | Complete Unit | - | - | - | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | Alarm | 1 | Red | - | - | - | ||
![]() TL50BLR2G2 Banner Engineering | 2397 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 125 mA | Wire Leads | Steady | Black | 2 m | Bimodal | Tower Lights | - | Red, Green | 2 Segment | - | LED | - | 2 | Green, Red | IP67 | 50 mm | 72 mm | ||
![]() TL50HGYRAOSQP Banner Engineering | 2141 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | - | - | - | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL50HRYGAQ Banner Engineering | 2696 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | - | 18 VDC to 30 VDC | -20°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 24VAC, 18 ~ 30VDC | IP50 - Dust Protected | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Red, Yellow, Green | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP50 | - | - | ||
![]() TL50YGRQ Banner Engineering | 2861 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | TL50 | Complete Unit | - | - | - | 18 ~ 24VAC, 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady | - | - | - | - | - | - | - | - | LED | - | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL50GYBRCQ Banner Engineering | 2365 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 18 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady | Gray | - | Bimodal | Tower Lights | - | Green, Yellow, Blue, Red | 4 Segment | - | LED | - | 4 | Blue, Green, Red, Yellow | IP67 | - | - | ||
![]() TL50HZRAOS4CQP Banner Engineering | 2189 |
| - | - | - | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | - | Box | Active | - | Staccato | - | 100 VAC to 240 VAC | -20°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | 45 mA | Cable with Connector | Steady Lighting, Multiple Tone | Gray | 150 mm | - | Tower Lights | - | Red | 1 Segment | - | LED | Alarm | 1 | Red | IP67 | 50 mm | 198.1 mm | ||
![]() TL70DXN9GYRALQ Banner Engineering | 2406 |
| - | - | - | - | TL70DXN9 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | TL70 | Complete Unit | - | - | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | ||
![]() K80FLGRBPQ Banner Engineering | 2250 |
| - | - | - | - | K80FLGRB | 140 mA | - | Flat Disc | Banner Engineering Corporation | Thread | Box | Active | - | - | - | - | -40°C ~ 50°C | K80 | Complete Unit | - | - | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red, Blue | - | - | LED | - | 3 | Blue, Green, Red | - | - | - | ||
![]() K90TLGRNQ Banner Engineering | In Stock | - | - | 5 | - | - | K90TLG | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | - | -30 V | - | -40°C ~ 50°C | K90 | Complete Unit | 50 °C | -40 °C | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | - | 2 | Green, Red | - | - | - | ||
![]() TL50BGRAQ Banner Engineering | 2890 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | - | 18 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 18 ~ 30VDC | IP50 - Dust Protected | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Blue, Green, Red | 3 Segment | - | LED | Alarm | 3 | Blue, Green, Red | IP50 | - | - | ||
![]() TL50BLGYRBQ Banner Engineering | 2906 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Yellow, Red, Blue | 4 Segment | - | LED | - | 4 | Blue, Green, Red, Yellow | IP67 | 50 mm | 123.6 mm | ||
![]() SP150GRYPQ Banner Engineering | 2119 |
| - | - | - | - | SP150G | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | SP | Complete Unit | - | - | - | 15 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady | - | - | - | - | - | - | - | LED Traffic Signal Modules | LED | - | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL50HGRALSQ Banner Engineering | 2495 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | - | 18 VDC to 30 VDC | -20°C ~ 50°C | TL50 | Complete Unit | - | - | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP67 | - | 155.8 mm | ||
![]() TL70DXN9RAQ Banner Engineering | In Stock | - | - | - | - | - | TL70DXN9 | - | - | - | Banner Engineering Corporation | - | Box | Obsolete | - | - | - | - | -40°C ~ 50°C | TL70 | Complete Unit | - | - | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | Alarm | 1 | Red | - | - | - | ||
![]() K50BCLGRXP Banner Engineering | 2701 |
| - | - | Polycarbonate (PC) | - | K50BCL | - | Non-Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | -40°C ~ 50°C | K50 | Complete Unit | - | - | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 95 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | PNP | Beacons | - | Green, Red | 2 Segment | - | LED | - | 2 | Green, Red | IP67, IP69K | 50 mm | - | ||
![]() K50PFF100ALGRY3 Banner Engineering | 2689 |
| - | - | Polycarbonate (PC) | - | - | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | - | 12 VDC to 30 VDC | - | * | - | - | - | Switch Accessories | - | - | 150 mA | Wire | - | Black | - | Bimodal | Beacons | - | Green, Red, Yellow | 3 Segment | - | - | Latching | - | - | IP67, IP69K | 50 mm | 36.3 mm | ||
![]() K50PFF100ALGRY3QP Banner Engineering | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | - | 12 VDC to 30 VDC | - | * | - | - | - | Switch Accessories | - | - | 150 mA | 5-pin M12 Pigtail | - | Black | 150 mm | Bimodal | Beacons | - | Green, Red, Yellow | 3 Segment | - | - | Latching | - | - | IP67, IP69K | 50 mm | 36.3 mm |