- Series
- Mfr
- Product Status
- Package
- Termination Style
- Type
- Features
- Lamp Type
- Operating Temperature
- Voltage - Supply
- Ingress Protection
- Light Color
Attribute column
Manufacturer
Banner Engineering Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Base Product Number | If - Forward Current | Illuminated | Lens Shape | Mfr | Mounting Styles | Package | Product Status | Tone | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Function | Housing Color | Cable Length | Input Type | Product Type | Operating Temperature Range | Illumination Color | Number of Segments | Product | Lamp Type | Features | Number of Stacks | Light Color | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL50RAOSQ Banner Engineering | 2233 |
| - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | Continuous | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | 25 mA, 35 mA, 45 mA | Connector | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Red | 1 Segment | - | LED | Alarm | 1 | Red | IP50, IP67 | 50 mm | - | ||
![]() CL50YXXAOS3PQ Banner Engineering | In Stock | - | - | Polycarbonate | - | CL50YX | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | 590 nm | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | Yellow | - | CL50 Column Light | LED | Alarm | 1 | Yellow | - | - | - | ||
![]() K30LGRXPQP Banner Engineering | 47 |
| - | - | - | K30LGR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | K30 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | - | 2 | Green, Red | - | - | - | ||
![]() CL50GRYPCQ Banner Engineering | 2920 |
| - | Polycarbonate | - | CL50GR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady | - | - | - | - | - | Green, Red, Yellow | - | CL50 Column Light | LED | - | 3 | Green, Red, Yellow | - | - | - | ||
![]() K50BCLXRXP Banner Engineering | 2688 |
| - | Polycarbonate (PC) | - | K50BCL | - | Non-Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 160 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | PNP | Beacons | - | Red | 1 Segment | - | LED | - | 1 | Red | IP67, IP69K | 50 mm | - | ||
![]() K70LGYRNQ Banner Engineering | In Stock | - | - | - | - | K70LGY | 200 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | 525 nm, 590 nm, 625 nm | -40°C ~ 50°C | K70 | Complete Unit | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Yellow, Red | - | Medium Sized One to Five Color Indicator | LED | - | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL70ZGYRAL Banner Engineering | 2197 |
| - | Polycarbonate (PC) | - | TL70ZGY | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Continuous | 100 VAC to 240 VAC | - | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | 70 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP65 | 70 mm | 311.7 mm | ||
![]() TL50GYRALSKQ Banner Engineering | 2177 |
| - | Polycarbonate (PC) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Continuous | 12 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 60 mA | Connector | Steady Lighting, Multiple Tone | Black | - | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP67 | 50 mm | 173.4 mm | ||
![]() TL50BLR2ALSQ Banner Engineering | 2024 |
| - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Continuous | 12 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 35 mA | Connector | Steady Lighting, Multiple Tone | Black | - | Bimodal | Tower Lights | - | Red | 1 Segment | - | LED | Alarm | 1 | Red | IP67 | 50 mm | 100.2 mm | ||
![]() CL50RXXALSPQ Banner Engineering | 2610 |
| - | Polycarbonate | - | CL50RX | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | 625 nm | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | Red | - | CL50 Column Light | LED | Alarm | 1 | Red | - | - | - | ||
![]() SG-TL70-O-L Banner Engineering | 31 |
| - | - | - | SG-TL70 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | TL70 | Optical Element | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Flashing, Steady | - | - | - | - | - | - | - | - | LED | - | 1 | Orange | - | - | - | ||
![]() K50LNGXXPQ Banner Engineering | 2049 |
| - | - | - | K50L | 25 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | -40°C ~ 50°C | K50 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green | - | - | LED | - | 1 | Green | - | - | - | ||
![]() TL50GRBALSQ Banner Engineering | 2960 |
| - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | Continuous | 18 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Green, Red, Blue | 3 Segment | - | LED | Alarm | 3 | Blue, Green, Red | IP67 | - | - | ||
![]() TL50BLR2AOS3Q Banner Engineering | 2214 |
| - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Pulse | 12 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 45 mA | Connector | Steady Lighting, Multiple Tone | Black | - | Bimodal | Tower Lights | - | Red | 1 Segment | - | LED | Alarm | 1 | Red | IP67 | 50 mm | 114.2 mm | ||
![]() K70LRPQ Banner Engineering | 2302 |
| - | - | - | - | 200 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | 625 nm | -40°C ~ 50°C | K70 | Complete Unit | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Red | - | Medium Sized One to Five Color Indicator | LED | - | 1 | Red | - | - | - | ||
![]() TL70RYGALQ Banner Engineering | 2759 |
| - | - | - | TL70RYG | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | TL70 | Complete Unit | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL50GRBAQ Banner Engineering | 2296 |
| - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | Continuous | 18 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP50 - Dust Protected | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Green, Red, Blue | 3 Segment | - | LED | Alarm | 3 | Blue, Green, Red | IP50 | - | - | ||
![]() TL50HBGYRALSQ Banner Engineering | 2308 |
| - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | Continuous | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Blue, Green, Yellow, Red | 4 Segment | - | LED | Alarm | 4 | Blue, Green, Red, Yellow | IP67 | - | 237.2 mm | ||
![]() SI-K30LRXX7P Banner Engineering | 17 |
| - | - | - | SI-K30LR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | K30 | Complete Unit | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady | - | - | - | - | - | - | - | - | LED | - | 1 | Red | - | - | - | ||
![]() TL70GYRACQ Banner Engineering | 2451 |
| - | Polycarbonate (PC) | - | TL70GY | - | Illuminated | - | Banner Engineering Corporation | Thread | Box | Active | Continuous | 12 VDC to 30 VDC | - | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | 420 mA | Connector | Steady Lighting, Multiple Tone | Gray | - | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP65 | 70 mm | 243.7 mm |