- Series
- Mfr
- Product Status
- Package
- Termination Style
- Type
- Features
- Lamp Type
- Operating Temperature
- Voltage - Supply
- Ingress Protection
- Light Color
Attribute column
Manufacturer
Banner Engineering Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Base Product Number | If - Forward Current | Illuminated | Lens Shape | Maximum Temperature | Mfr | Minimum Temperature | Mounting Styles | Package | Product Status | RoHS | Tone | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Supply Voltage | Current Rating | Termination Style | Function | Housing Color | Cable Length | Input Type | Product Type | Operating Temperature Range | Illumination Color | Number of Segments | Product | Connection Type | Lamp Type | Features | Number of Stacks | Light Color | IP Rating | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K50BCLYA120 Banner Engineering | 2543 |
| - | - | Polycarbonate (PC) | - | K50BCL | - | Non-Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | 85 VAC to 130 VAC | - | -40°C ~ 50°C | K50 | Complete Unit | Switch Accessories | 85 ~ 130VAC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 60 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | - | Beacons | - | Yellow | 1 Segment | - | - | LED | - | 1 | Yellow | IP67, IP69K | 50 mm | - | - | ||
![]() TL50BLGR1Q Banner Engineering | 2736 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | 12 VDC to 30 VDC or 24 VAC | - | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | - | LED | - | 2 | Green, Red | IP67 | 50 mm | 72 mm | - | ||
![]() TL50BLYALS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | - | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | Continuous Tone | - | - | - | - | - | - | - | - | - | LED | Alarm | 1 | Yellow | - | - | - | - | ||
![]() TL50BLGRALSQ Banner Engineering | 2742 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | +50°C | Banner Engineering Corporation | -20°C | Versatile Mount | Box | Active | - | Continuous | 12 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50BL | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 12 → 30 V dc | 35 mA | Connector | Steady Lighting, Multiple Tone | Black | - | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | Integral Quick Disconnect | LED | Alarm | 2 | Green, Red | IP67 | 50 mm | 126mm | - | ||
![]() TL50HGYRAOS3IQ Banner Engineering | 2173 |
| - | - | - | - | TL50 | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | Omni-Directional Pulsed w/Intensity Adjust | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | - | LED | Alarm | 3 | Green, Red, Yellow | IP67 | - | - | - | ||
![]() TL50BLGQ Banner Engineering | 2378 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | 12 VDC to 30 VDC or 24 VAC | - | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green | 1 Segment | - | - | LED | - | 1 | Green | IP67 | 50 mm | 46.2 mm | - | ||
![]() TL50GRAOS4Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | - | 18 ~ 24VAC, 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Multi-Color Light | - | - | - | - | - | - | - | - | - | LED | Alarm | 2 | Green, Red | - | - | - | - | ||
![]() K70LRPQ Banner Engineering | 2302 |
| - | - | - | - | - | 200 mA | - | Dome | - | Banner Engineering Corporation | - | Thread | Box | Active | - | - | - | 625 nm | -40°C ~ 50°C | K70 | Complete Unit | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Red | - | Medium Sized One to Five Color Indicator | - | LED | - | 1 | Red | - | - | - | - | ||
![]() TL70RYGALQ Banner Engineering | 2759 |
| - | - | - | - | TL70RYG | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 50°C | TL70 | Complete Unit | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | - | ||
![]() TL50GRBAQ Banner Engineering | 2296 |
| - | - | - | - | TL50 | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | Continuous | 18 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP50 - Dust Protected | - | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Green, Red, Blue | 3 Segment | - | - | LED | Alarm | 3 | Blue, Green, Red | IP50 | - | - | - | ||
![]() TL70GYRACQ Banner Engineering | 2451 |
| - | - | Polycarbonate (PC) | - | TL70GY | - | Illuminated | - | - | Banner Engineering Corporation | - | Thread | Box | Active | - | Continuous | 12 VDC to 30 VDC | - | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | 420 mA | Connector | Steady Lighting, Multiple Tone | Gray | - | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | - | LED | Alarm | 3 | Green, Red, Yellow | IP65 | 70 mm | 243.7 mm | - | ||
![]() TL50GRBAOSKQ Banner Engineering | 2578 |
| - | - | Polycarbonate (PC) | - | TL50 | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | Continuous | 12 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 70 mA | Connector | Steady Lighting, Multiple Tone | Black | - | - | Tower Lights | - | Green, Red, Blue | 3 Segment | - | - | LED | Alarm | 3 | Blue, Green, Red | IP67 | 50 mm | 210.5 mm | - | ||
![]() TL50HRAOSQ Banner Engineering | 2216 |
| - | - | - | - | TL50 | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | Omni-Directional Continuous | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady Lighting, Multiple Tone | - | - | Bimodal | Tower Lights | - | Red | 1 Segment | - | - | LED | Alarm | 1 | Red | IP67 | - | - | - | ||
![]() TL50ZRA Banner Engineering | 2378 |
| - | Polycarbonate Diffused | Polycarbonate Diffused | - | TL50 | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | Non-Compliant | Continuous | 100 VAC to 240 VAC | - | -20°C ~ 50°C | TL50Z | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | - | 35 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | - | Tower Lights | - | Red | 1 Segment | TL50Z Universal AC Voltage Tower Light | - | LED | Alarm | 1 | Red | IP67 | - | 161 mm | 45 mm | ||
![]() TL50BLY3ALSQ Banner Engineering | 2952 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | Continuous | 12 VDC to 30 VDC or 24 VAC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 35 mA | Connector | Steady Lighting, Multiple Tone | Black | - | Bimodal | Tower Lights | - | Yellow | 1 Segment | - | - | LED | Alarm | 1 | Yellow | IP67 | 50 mm | 100.2 mm | - | ||
![]() TL50RAOSQ Banner Engineering | 2233 |
| - | - | - | - | TL50 | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | Continuous | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 25 mA, 35 mA, 45 mA | Connector | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Red | 1 Segment | - | - | LED | Alarm | 1 | Red | IP50, IP67 | 50 mm | - | - | ||
![]() CL50YXXAOS3PQ Banner Engineering | In Stock | - | - | - | Polycarbonate | - | CL50YX | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | 590 nm | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | Yellow | - | CL50 Column Light | - | LED | Alarm | 1 | Yellow | - | - | - | - | ||
![]() K50PFF100ALGRY3QP Banner Engineering | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Bulk | Active | - | - | 12 VDC to 30 VDC | - | - | * | - | Switch Accessories | - | - | - | 150 mA | 5-pin M12 Pigtail | - | Black | 150 mm | Bimodal | Beacons | - | Green, Red, Yellow | 3 Segment | - | - | - | Latching | - | - | IP67, IP69K | 50 mm | 36.3 mm | - | ||
![]() TL70ZGYRAL Banner Engineering | 2197 |
| - | - | Polycarbonate (PC) | - | TL70ZGY | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | Continuous | 100 VAC to 240 VAC | - | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP65 - Dust Tight, Water Resistant | - | 70 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | - | LED | Alarm | 3 | Green, Red, Yellow | IP65 | 70 mm | 311.7 mm | - | ||
![]() TL50GYRALSKQ Banner Engineering | 2177 |
| - | - | Polycarbonate (PC) | - | TL50 | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | Continuous | 12 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 60 mA | Connector | Steady Lighting, Multiple Tone | Black | - | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | - | LED | Alarm | 3 | Green, Red, Yellow | IP67 | 50 mm | 173.4 mm | - |