- RoHS
- IP Rating
- Length
- NEMA Rating
- Product
- Product Type
- Subcategory
- Width
- Flammability Rating
- Composition
- Cover Color
- Failure Rate
Attribute column
Manufacturer
Banner Engineering Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Cover Color | NEMA Rating | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Failure Rate | Product Type | Product | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWA-AH1816SPK Banner Engineering | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4RE67-P Banner Engineering | In Stock | - | - | Axial | Axial | Stainless Steel | Clear | 6 | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±25ppm/°C | Heavy-Duty Enclosure Kit | 549 Ohms | Metal Film | 0.5W, 1/2W | Enclosures, Racks and Boxes | -- | Enclosures, Boxes, & Cases | Enclosure Kits | Flame Retardant Coating, Military, Moisture Resistant, Safety | IP67 | 254 mm | -- | 127 mm | 115.3 mm | - | ||
![]() PPE4-G Banner Engineering | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWA-AH66SPK Banner Engineering | In Stock | - | - | - | - | - | - | 3R, 4, 4X, 12 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | Swing Panel Kit | - | IP68 | - | - | 6 in | 6 in | UL 94 V-0 | ||
![]() BWA-AH1412SPK Banner Engineering | In Stock | - | - | - | - | - | - | 3R, 4, 4X, 12 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | Enclosures, Boxes, & Cases | Swing Panel Kit | - | IP68 | - | - | 14 in | 12 in | UL 94 V-0 |