- Connector End A
- Connector End A Pin Count
- Connector End B
- Gender
- Jacket Color
- Cable Length
- Connector End B Pin Count
- Coding
- RoHS
- Product
- Series
- Manufacturer
Attribute column
Manufacturer
Banner Engineering Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Body Material | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mfr | Package | Product Status | RoHS | Shipping Restrictions | Tab Size | Tip Type | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Wire Size | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Plating | Cable Length | Wire/Cable Gauge | Jacket Color | Size | Tool Type | Product Type | Input Current | Product | Wire Gauge - AWG | Features | Product Category | Product Length | IP Rating | Diameter | Length | Width | Length - Overall | Length - Blade | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MQDEC-WDSS-406SS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | A Coded | M12 | 5 Position | M12 | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | 1.83 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPC23HF Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Hirose | 12 Position | Standard D-Sub | 15 Position | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | 7 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDEC-512SS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | A Coded | M12 | 5 Position | M12 | 5 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | 3.66 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDEC-WDSS-430SS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee Communications | - | Obsolete | - | - | - | Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm x 3.5mm | Screwdriver | - | - | - | - | Insulated to 1000V | - | - | - | - | - | - | - | 3.94 (100.0mm) | - | ||
![]() MQDEC-WDSS-4005SS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | A Coded | M12 | 5 Position | M12 | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | 0.15 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBCCL-512SS Banner Engineering | In Stock | - | - | - | - | - | - | Brass | - | - | 7/8 in Circular | 5 Position | 7/8 in Circular | 5 Position | - | - | - | - | - | - | - | - | 2.2 mm² | - | - | - | - | 15.5, 20 AWG | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Tin | 4 m | - | Black | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | ||
![]() PPC32SHF Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKW4M-2 Banner Engineering | In Stock | - | - | - | Cable | 4 | - | - | - | - | M8 | 4 Position | Wire | - | - | PVC | - | PEI-Genesis | Bulk | Active | Compliant | - | - | - | 125 V | 125 V | - | - | - | * | - | - | - | - | - | - | - | Female | - | - | - | 2 A | - | - | 2 m | 26 AWG | Black | - | - | - | 2 A | - | - | - | - | - | - | 4.4 mm | 1.999488 m | - | - | - | - | ||
![]() MAQDC-875 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | A Coded | M12 | 8 Position | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | 22 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSB-M12425M1241 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | M12 | 4 Position | M12, M12 | 4 Position, 4 Position | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | 300 mm | - | Black | - | - | - | - | Splitter Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDEC3-503SS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | A Coded | M12 | 1 Position | M12 | 5 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | 910 mm | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDEC-WDSS-403SS Banner Engineering | In Stock | - | - | - | - | - | - | - | - | A Coded | M12 | 5 Position | M12 | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | 0.91 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDEC2-406RA Banner Engineering | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | A Coded | M12, Right Angle | 4 Position | No Connector | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | - | Bulk | - | 0.5 % | 2 | 50 ppm/°C | 1.87 kΩ | 175 °C | -65 °C | Metal Film | Female | - | 125 mW | 125 mW | 4 A | MIL-R-10509 | - | 2 m | - | Black | - | - | - | - | - | 22 AWG | Flame Retardant Coating, Military, Moisture Resistant | - | - | IP66, IP67, IP68 | 2.29 mm | 6.096 mm | 2.29 mm | - | - | Contains Lead | ||
![]() MQDCRK-506 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDEC-WDSS-412SS Banner Engineering | In Stock | - | - | - | - | - | - | - | TE Connectivity / Raychem | A Coded | M12 | 5 Position | M12 | 4 Position | 1 | - | TE Connectivity | - | - | - | N | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | Relays | - | - | - | - | - | 3.66 m | - | Black | - | - | SSR - Solid State Relays | - | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | - | ||
![]() CSE-M124M1241 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LQMAC-310 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQDC-460 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSM3DO-M12121FM12121M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LQMAC-310I Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Molex | 3 Position | AC Plug | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | 3.1 m | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |