- Product
- Illumination Color
- Housing Material
- Series
- Product Status
- Mfr
- Package
- Wavelength/Color Temperature
- Length
- Width
- Number of LEDs
- RoHS
Attribute column
Manufacturer
Banner Engineering LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CCT(K) | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Voltage - Rated DC | Configuration | Voltage - Forward (Vf) (Typ) | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Wavelength | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS15CDW0640DSQP Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLS15 | 640.00mm Lx30.60mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | - | - | - | 960mA | Flat | 700lm | 566.40mm L x 24.20mm W | - | IP66, IP67 | 15.50mm | ROHS3 Compliant | ||
![]() WLS28-2CW285XQ Banner Engineering Corporation | In Stock | - | Datasheet | 6500K | - | 2016 | WLS28-2 | 335.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 300mA | 111 lm/W | 85 (Typ) | 800mA | Flat | 800lm | - | - | IP50 | 20.90mm | ROHS3 Compliant | ||
![]() WLS28-2XGR-285XQ Banner Engineering Corporation | In Stock | - | - | - | - | - | WLS28-2 | 327.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | Green, Red | - | Linear Light Strip | 24V | 300mA | 42 lm/W Green 28 lm/W Red | 83 (Typ) | 800mA | Flat | 300lm Green 200lm Red | - | 525nm Green 625nm Red | IP50 | 20.90mm | ROHS3 Compliant | ||
![]() WLS27CW430DSQ Banner Engineering Corporation | In Stock | - | - | - | - | 2015 | WLS27 | 27.00mm Dia | Active | 1 (Unlimited) | LED Module | White, Cool | 30V | Linear Light Strip | 24V | 460mA | 109 lm/W | - | 1.2A | Flat | 1200lm | - | - | IP66, IP67, IP69K | 501.00mm | ROHS3 Compliant | ||
![]() WLS28-2XW145XQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 186.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 150mA | 111 lm/W | 85 (Typ) | 400mA | Flat | 400lm | - | - | IP50 | 20.90mm | ROHS3 Compliant | ||
![]() WLS15XDW0360DSC2 Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLS15 | 360.00mm Lx30.60mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | - | - | - | 480mA | Flat | 350lm | 286.40mm L x 24.20mm W | - | IP66, IP67 | 15.50mm | ROHS3 Compliant | ||
![]() WLS27CW570DSQ Banner Engineering Corporation | In Stock | - | - | - | - | 2015 | WLS27 | 27.00mm Dia | Active | 1 (Unlimited) | LED Module | White, Cool | 30V | Linear Light Strip | 24V | 640mA | 104 lm/W | - | 1.6A | Flat | 1600lm | - | - | IP66, IP67, IP69K | 642.50mm | ROHS3 Compliant | ||
![]() WLS15CDW0920DSQP Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLS15 | 920.00mm Lx30.60mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | - | - | - | 1.44A | Flat | 1050lm | 846.40mm L x 24.20mm W | - | IP66, IP67 | 15.50mm | ROHS3 Compliant | ||
![]() WLB32C850PBQ Banner Engineering Corporation | In Stock | - | - | 5000K | 30V | 2014 | WLB32 | 884.00mm Lx31.90mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 930mA | 101 lm/W | 85 (Typ) | 2.4A | Flat | 2250lm | - | - | IP50 | 46.00mm | ROHS3 Compliant | ||
![]() WLS15XDW0220DSQP Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLS15 | 220.00mm Lx30.60mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | - | - | - | 240mA | Flat | 175lm | 46.40mm L x 24.20mm W | - | IP66, IP67 | 15.50mm | ROHS3 Compliant | ||
![]() WLS28-2XW285XPBQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 357.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 300mA | 111 lm/W | 85 (Typ) | 800mA | Flat | 800lm | - | - | IP50 | 25.00mm | ROHS3 Compliant | ||
![]() WLS15XDW0500DSQP Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLS15 | 500.00mm Lx30.60mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | - | - | - | 720mA | Flat | 525lm | 426.40mm L x 24.20mm W | - | IP66, IP67 | 15.50mm | ROHS3 Compliant | ||
![]() WLS28-2XW850DXQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 891.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 920mA | 109 lm/W | 85 (Typ) | 2.4A | Flat | 2400lm | - | - | IP50 | 20.90mm | ROHS3 Compliant | ||
![]() WLS15XDW0640DSC2 Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLS15 | 640.00mm Lx30.60mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | - | - | - | 960mA | Flat | 700lm | 566.40mm L x 24.20mm W | - | IP66, IP67 | 15.50mm | ROHS3 Compliant | ||
![]() WLS28-2CW1130DXPBQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 1211.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 1.24A | 108 lm/W | 85 (Typ) | 3.2A | Flat | 3200lm | - | - | IP50 | 25.00mm | ROHS3 Compliant | ||
![]() WLS28-2CW145SQ Banner Engineering Corporation | In Stock | - | Datasheet | 6500K | - | 2016 | WLS28-2 | 193.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 150mA | 111 lm/W | 85 (Typ) | 400mA | Flat | 400lm | - | - | IP65, IP67, IP69K | 20.90mm | ROHS3 Compliant | ||
![]() WLS28-2XW430DSQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 467.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 460mA | 109 lm/W | 85 (Typ) | 1.2A | Flat | 1200lm | - | - | IP65, IP67, IP69K | 20.90mm | ROHS3 Compliant | ||
![]() WLB32ZC285PBQM Banner Engineering Corporation | In Stock | - | - | 5000K | - | - | WLB32 | 298.00mm Lx32.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 230V | 45mA | 72 lm/W | 85 (Typ) | 125mA | Flat | 750lm | - | - | IP50 | 46.00mm | ROHS3 Compliant | ||
![]() WLS28-2XW990XQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 1032.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 1.08A | 108 lm/W | 85 (Typ) | 2.8A | Flat | 2800lm | - | - | IP50 | 20.90mm | ROHS3 Compliant | ||
![]() WLS28-2XW710DXQ Banner Engineering Corporation | In Stock | - | - | 6500K | - | - | WLS28-2 | 750.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | White, Cool | - | Linear Light Strip | 24V | 770mA | 108 lm/W | 85 (Typ) | 2A | Flat | 2000lm | - | - | IP50 | 20.90mm | ROHS3 Compliant |