- Product
- Illumination Color
- Housing Material
- Series
- Product Status
- Mfr
- Package
- Wavelength/Color Temperature
- Length
- Width
- Number of LEDs
- RoHS
Attribute column
Manufacturer
Banner Engineering LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | CCT(K) | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Configuration | Cable Length | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Features | Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLC60XW640GAQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | 30V | 2014 | WLC60 | 659.40mm Lx60.90mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | 30V | - | Linear Light Strip | - | 24V | - | 620mA | 87 lm/W | 80 | 380mA | Flat | 1300lm | 254.60mm L x 24.50mm W | IP67, IP68, IP68g, IP69K | 31.30mm | - | ROHS3 Compliant | IP68 | ||
![]() WLB32C570PBQ Banner Engineering Corporation | In Stock | - | - | - | - | 5000K | 30V | 2014 | WLB32 | 602.00mm Lx31.90mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 620mA | 101 lm/W | 85 (Typ) | 1.6A | Flat | 1500lm | - | IP50 | 46.00mm | - | ROHS3 Compliant | - | ||
![]() WLC60XW340GAQ Banner Engineering Corporation | In Stock | - | - | - | 4 | 6500K | 30V | 2014 | WLC60 | 360.40mm Lx60.90mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | 30V | - | Linear Light Strip | - | 24V | - | 620mA | 87 lm/W | 80 | 380mA | Flat | 1300lm | 254.60mm L x 24.50mm W | IP67, IP68, IP68g, IP69K | 31.30mm | - | ROHS3 Compliant | IP68 | ||
![]() WLS27XW990DSQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | WLS27 | 27.00mm Dia | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 1.08A | 108 lm/W | - | 2.8A | Flat | 2800lm | - | IP66, IP67, IP69K | 1.06mm | - | ROHS3 Compliant | - | ||
![]() WLS27XW145DSQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | WLS27 | 27.00mm Dia | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 150mA | 111 lm/W | - | 400mA | Flat | 400lm | - | IP66, IP67, IP69K | 210.50mm | - | ROHS3 Compliant | - | ||
![]() WLS28-2XW1130DSQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 1172.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 1.24A | 108 lm/W | 85 (Typ) | 3.2A | Flat | 3200lm | - | IP65, IP67, IP69K | 20.90mm | - | ROHS3 Compliant | - | ||
![]() WLS28-2XW430XQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 468.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 460mA | 109 lm/W | 85 (Typ) | 1.2A | Flat | 1200lm | - | IP50 | 20.90mm | - | ROHS3 Compliant | - | ||
![]() WLS28-2XW710SQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 749.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 770mA | 108 lm/W | 85 (Typ) | 2A | Flat | 2000lm | - | IP65, IP67, IP69K | 20.90mm | - | ROHS3 Compliant | - | ||
![]() WLB32ZC570PBQMB Banner Engineering Corporation | In Stock | - | - | - | - | 5000K | 264V | 2014 | WLB32 | 580.00mm Lx32.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 230V | - | 80mA | 82 lm/W | 85 (Typ) | 250mA | Flat | 1500lm | - | IP50 | 46.00mm | - | ROHS3 Compliant | - | ||
![]() WL50SWL11Q Banner Engineering Corporation | In Stock | - | - | - | 4 | 6500K | 30V | 2013 | WL50S | 50.00mm Dia | Active | 1 (Unlimited) | LED Module | 50°C | -20°C | White, Cool | -30V | 26.3mm | Round | - | 21V | 11° | - | - | - | 400mA | Flat | 285lm | - | IP67, IP69K | 65.80mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() WLS28-2XW990SQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 1031.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 1.08A | 108 lm/W | 85 (Typ) | 2.8A | Flat | 2800lm | - | IP65, IP67, IP69K | 20.90mm | - | ROHS3 Compliant | - | ||
![]() WL50SWL20Q Banner Engineering Corporation | In Stock | - | - | - | 4 | 6500K | 30V | 2013 | WL50S | 50.00mm Dia | Active | 1 (Unlimited) | LED Module | 50°C | -20°C | White, Cool | -30V | 26.3mm | Round | - | 21V | 20° | - | - | - | 400mA | Flat | 270lm | - | IP67, IP69K | 65.80mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() WLS27XW710DSQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | WLS27 | 27.00mm Dia | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 770mA | 108 lm/W | - | 2A | Flat | 2000lm | - | IP66, IP67, IP69K | 773.50mm | - | ROHS3 Compliant | - | ||
![]() WLB92X1100PBQ Banner Engineering Corporation | In Stock | - | - | - | - | 5000K | - | - | WLA | 1226.00mm Lx97.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 2.65A | 112 lm/W | 82 (Typ) | 3.5A | Flat | 7150lm | 1097.00mm L x 97.00mm W | Dimming, IP40 | 104.00mm | - | ROHS3 Compliant | - | ||
![]() WLS28-2CW710DXQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 758.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 770mA | 108 lm/W | 85 (Typ) | 2A | Flat | 2000lm | - | IP50 | 20.90mm | - | ROHS3 Compliant | - | ||
![]() WL50-2 Banner Engineering Corporation | In Stock | - | - | Cable | - | 6500K | 30V | 2014 | WL50-2 | 50.00mm Dia | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | -30V | - | Round | 2m | 24V | - | - | 72 lm/W | - | 110mA | Flat | 185lm | - | IP67, IP69K | 36.50mm | - | ROHS3 Compliant | - | ||
![]() WLS28-2XW570XM Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 636.50mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 610mA | 109 lm/W | 85 (Typ) | 1.6A | Flat | 1600lm | - | IP50 | 35.90mm | - | ROHS3 Compliant | - | ||
![]() WLB32ZC1130PBQM Banner Engineering Corporation | In Stock | - | - | - | - | 5000K | - | - | WLB32 | 1144.00mm Lx32.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 230V | - | 150mA | 87 lm/W | 85 (Typ) | 500mA | Flat | 3000lm | - | IP50 | 46.00mm | - | ROHS3 Compliant | - | ||
![]() WLS27XW430DSQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | WLS27 | 27.00mm Dia | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 460mA | 109 lm/W | - | 1.2A | Flat | 1200lm | - | IP66, IP67, IP69K | 492.50mm | - | ROHS3 Compliant | - | ||
![]() WLS28-2XW145SQ Banner Engineering Corporation | In Stock | - | - | - | - | 6500K | - | - | WLS28-2 | 334.00mm Lx28.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | - | 24V | - | 150mA | 111 lm/W | 85 (Typ) | 400mA | Flat | 400lm | - | IP65, IP67, IP69K | 20.90mm | - | ROHS3 Compliant | - |