- Applications
- Form
- Input Connector
- Input Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Region Utilized
- RoHS Status
- Voltage - Output
- Cord Length
- Efficiency
- Output Connector
Attribute column
Manufacturer
Banner Engineering AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | DC Output Connector | DC Output Cord Length | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Standard | Input Voltage | Region | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD-24-4-811990 Banner Engineering | In Stock | - | - | 8-Pin M12 | 13.7 m | + 40 C | 0 C | Desktop | - | - | - | - | - | - | Circular Connector | - | - | 1 Output | - | 85 % | - | 96 W | - | - | - | - | - | - | CISPR22 Class B, FCC Class B, UL1310 Class 2, VCCI Class B | 90 VAC to 264 VAC | Universal | 34 mm | 140 mm | 60 mm | - | ||
![]() PS24W Banner Engineering Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | ITE (Commercial) | - | - | - | - | Fixed Blade | - | 24V | Wall Mount (Class II) | North America | - | NEMA 1-15P | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PSD-24-4 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | 0°C~40°C | 2002 | PSD | 5.50Lx2.36W x 1.34 H 139.7mmx59.9mmx34.0mm | Active | 1 (Unlimited) | - | ITE (Commercial) | 94W | - | CE, cULus | 85% | Cord | 96W | 24V | Desktop (Class I) | International | 78 1.98m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PSW-24-1 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | ITE (Commercial) | - | - | - | - | Fixed Blade | - | 24V | Wall Mount (Class II) | North America | 78 1.98m | NEMA 1-15P | M12 Socket | - | - | - | - | - | - | ROHS3 Compliant |