- Features
- Operating Temperature
- Series
- Coil Voltage
- Mounting Type
- Operate Time
- Switching Voltage
- Termination Style
- Contact Form
- Contact Rating (Current)
- Packaging
- Part Status
Attribute column
Manufacturer
Banner Engineering Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Coil Voltage AC | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power Rating | Depth | Termination Style | Number of Outputs | Approval Agency | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Throw Configuration | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Contact Rating (Current) | Coil Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMD-TA-12B Banner Engineering Corporation | In Stock | - | - | DIN Rail | DIN Rail | Module | - | - | 0°C~50°C | Bulk | 2007 | MMD | Active | 1 (Unlimited) | Terminal Block | - | 118mm | Screw Terminal | - | - | 24V | 2 | - | - | - | 10ms | 24VDC | 120VAC 120VDC -Max | 6A | - | Lighted Indicator | 86mm | 67.5mm | 86mm | - | ROHS3 Compliant | - | ||
![]() ES-FA-11AA Banner Engineering Corporation | In Stock | - | - | - | DIN Rail | - | 24V | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | 2013 | ES | Active | 1 (Unlimited) | Plug | 1.75kW | 2.9972mm | Screw Terminal | - | CE, EN, IEC, UL | - | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VAC/DC | 250VAC 250VDC -Max | 7A | 24V | Lighted Indicator | - | 83.9978mm | 22.5044mm | No SVHC | ROHS3 Compliant | IP20 | ||
![]() UM-FA-9A Banner Engineering Corporation | In Stock | - | Datasheet | - | DIN Rail | Module | - | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | - | UM | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | 25ms | 24VAC/DC | 250VAC 250VDC -Max | 6A | - | Lighted Indicator | - | - | 22.5mm | - | ROHS3 Compliant | - | ||
![]() IM-T-9A Banner Engineering Corporation | In Stock | - | - | - | DIN Rail | Module | - | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | 2009 | IM-T | Active | 1 (Unlimited) | Plug | 1.5kW | 2.9972mm | Screw Terminal | 6 | CE, EN, IEC, cUL | - | - | 24V | - | 3PST-NO (3 Form A) | 20ms | 24VDC | 250VAC 24VDC -Max | 6A | - | Lighted Indicator | - | 83.9978mm | 22.5044mm | No SVHC | ROHS3 Compliant | IP20 | ||
![]() MMD-TA-11B Banner Engineering Corporation | In Stock | - | - | - | DIN Rail | Module | - | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | 2014 | MMD | Active | 1 (Unlimited) | - | - | 118mm | Screw Terminal | - | - | 24V | 2 | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 20ms | 24VDC | 120VAC 120VDC -Max | 6A | - | Lighted Indicator | - | 67.5mm | 86mm | - | ROHS3 Compliant | - | ||
![]() ES-FA-6G Banner Engineering Corporation | In Stock | - | - | - | DIN Rail | - | 24V | Silver Tin Oxide (AgSnO) | 0°C~50°C | Bulk | 1999 | ES | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | - | - | - | 3PST | 4PST-3NO/1NC (3 Form A, 1 Form B) | 35ms | 24VAC/DC | 250VAC 250VDC -Max | 6A | 24V | Lighted Indicator | 82mm | - | 22.5mm | No SVHC | ROHS3 Compliant | IP20 | ||
![]() SR-IM-11A Banner Engineering Corporation | In Stock | - | - | - | DIN Rail | - | - | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | - | SR | Active | 1 (Unlimited) | - | - | - | Spring Terminal | - | - | - | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 20ms | 24VDC | 250VAC 24VDC -Max | 6A | - | Lighted Indicator | - | - | - | - | ROHS3 Compliant | - | ||
![]() SR-IM-9A Banner Engineering Corporation | In Stock | - | - | - | DIN Rail | - | - | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | - | SR | Active | 1 (Unlimited) | - | - | - | Spring Terminal | - | - | - | - | - | - | 3PST-NO (3 Form A) | 20ms | 24VDC | 250VAC 24VDC -Max | 6A | - | Lighted Indicator | - | - | - | - | ROHS3 Compliant | - |