- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Termination Style | Function | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Resolution | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensor Type | Sensing Method | Connection Method | Light Source | Must Operate | Lamp Type | Features | Installation Distance | Number of Stacks | Light Color | Visual Field (Max) | Must Release | Visual Field (Min) | Image Type | Scan Rate | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS30LDW/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | QS30L | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | Active | -10°C ~ 50°C | QS30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | 500µs | Laser | - | Adjustable | - | - | 15.748 (400mm) | - | Diffuse | Cable with Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLM80N6Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | Thread | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | 80 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M12PD Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | -20°C ~ 60°C | M12 | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | - | - | 10 VDC to 30 VDC | PNP | 78.74 (2m) | - | 500µs | Photoelectric | - | Adjustable, 1-Turn Potentiometer | - | - | 15.748 (400mm) | - | Diffuse | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6CV45 Banner Engineering | In Stock | - | - | - | - | ABS | - | - | - | - | - | +70°C | Banner Engineering Corporation | -20°C | - | Bulk | Active | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | - | - | - | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 5.906 (150.00mm) | - | 600µs | Photoelectric | - | Adjustable, Potentiometer | - | - | - | - | Convergent | Connector, M12 | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | Cable | IP67 | ||
![]() S18SN6LQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 2 m | - | Retroreflective, Non-Polarized | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q25SN6FF50QP-71107 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K30LRGX7PQPMA Banner Engineering | In Stock | - | - | - | - | - | - | - | K30LRGX | 25 mA | Dome | - | Banner Engineering Corporation | - | Base Mount | Box | Active | -40°C ~ 50°C | K30 | Complete Unit | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | - | - 40 C to + 50 C | Red, Green | - | - | - | - | - | - | LED | - | - | 2 | Green, Red | - | - | - | - | - | - | - | ||
![]() SLM180P6Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | Thread | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | 180 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5A65NUQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18SN6LQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | -40°C ~ 70°C | T18 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | 3ms | - | - | - | - | - | 78.740 (2m) | - | Retroreflective, NonPolarized | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M12PFF75Q8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | 100mA | - | Photoelectric | - | - | - | - | 75 mm | - | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18SP6FF50Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | - | - | - | 50 mm | - | Fixed-Field | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR3624 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5A65NI Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5A65PIQ Banner Engineering | In Stock | - | - | - | - | - | - | - | LG5A65 | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | -10°C ~ 50°C | LG5 | 2D Laser Displacement Sensor | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.7mm ~ 61.0mm | - | - | 0.4mm x 0.6mm | - | - | - | - | - | - | ||
![]() LG5B65NUQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5A65PI Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18MBW/200 Banner Engineering | In Stock | - | - | - | Cylinder, Threaded - M12 | - | - | Magnet | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | -40°C ~ 70°C | S18 | Switch | 10V ~ 30V | - | Cable Leads | - | NPN, PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VNRL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 25 m | - | Opposed Receiver | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30SP6LP Banner Engineering | In Stock | - | - | - | - | PBT, Plastic | - | - | T30SP6 | - | - | +70°C | Banner Engineering Corporation | -40°C | - | Box | Active | -40°C ~ 70°C | T30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | PNP | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | 3ms | - | - | - | - | - | 236.220 (6m) | - | Retroreflective, Polarized | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | Cable | IP69K |