- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Frequency | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Beam Angle | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T30UHNA Banner Engineering | 2800 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30U | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UHNBQ-CRFV Banner Engineering | 619 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30U | - | - | - | 128kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UUPAQ-CRFV Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | 15 V ~ 24 V | -20°C ~ 70°C | T30U | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UINA W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | 228kHz | 12 VDC to 24 VDC | - | NPN | - | - | - | - | - | - | - | Cable | - | - | - | - | ||
![]() T30UDPA W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Barrel | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30 | 45 mm | - | - | 228kHz | 12 VDC to 24 VDC | 90 mA | - | - | - | - | - | - | 150 mm to 1 m | - | - | - | - | IP67 | - | ||
![]() QS30VR3RE-26983 Banner Engineering | 2950 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIT46UM3 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIT16U Banner Engineering | 24 |
| - | Threaded Mount | Polyethylene | +70°C | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | M2.5 | - | - | - | - | - | - | 2.01m | ||
![]() QS18EP6DBQ Banner Engineering | 38 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | * | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 500 mm | Diffused | 4-Pin Pigtail Connector | Infrared | - | - | - | ||
![]() Q45BW22R W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | * | - | - | - | - | 90 VAC to 250 VAC | - | SPST Solid-State Relay | - | - | Photoelectric | - | - | 60 m | Opposed Receiver | Cable | Infrared | - | - | - | ||
![]() D12SP6FVH Banner Engineering | 2307 |
| - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 70°C | D12 | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | - | PNP | 78.74 (2m) | 500µs | - | Adjustable, 15-Turn Potentiometer | - | - | Through-Beam | Cable | Red (680nm) | - | - | - | ||
![]() T30UIPA-75482 Banner Engineering | 2531 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UHPA W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30U | - | - | - | 228kHz | 12 VDC to 24 VDC | - | PNP | - | - | - | - | - | 150 mm to 1 m | - | Cable | - | - | - | - | ||
![]() PIT46UMFM6 Banner Engineering | 32 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10BFPQ5 Banner Engineering | In Stock | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | Plastic Fiber Optic | - | - | - | - | - | ||
![]() EA5-ADR-1 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DQ12RB6FF15 Banner Engineering | In Stock | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Bipolar DO | - | - | Photoelectric | - | - | 15 mm | Fixed Field | Cable | Visible Red LED | - | - | - | ||
![]() SLM20B6N Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50ABTGGHQP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UIPB W/30 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | 128kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |