- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Base Product Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Sensing Distance | Sensor Type | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Product | Electrical Connection | IP Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INTUSB485-LH Banner | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS2AP5R Banner | 24 |
| - | - | - | 3 | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 55°C | VS2 | - | 55 °C | -20 °C | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 2 m | - | 100 ms | 500µs, 1ms | Photoelectric | - | - | 118.110 (3m) | - | Through-Beam | - | Cable | Red (940nm) | - | - | - | - | IP67 | ||
![]() Q40SP6FF200Q Banner | 2868 |
| - | - | - | - | PBT Polyester | - | 35 mA | +70°C | - | -40°C | - | - | - | - | - | Q40 | - | - | - | - | - | PNP | 10 VDC to 30 VDC | PNP | - | - | - | 3 ms | Photoelectric | - | - | 200 mm | - | Fixed-Field | - | 4-Pin Euro-Style Connector | LED | - | 4 Pin Connector | IP67, IP69K | - | - | ||
![]() VS2AP5CV30Q Banner | 2283 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | 1ms | - | - | - | 1.181 (30mm) | - | Convergent | - | Connector | Red (660nm) | - | - | - | - | - | ||
![]() RSBLVAG Banner | 2578 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | -40°C ~ 70°C | MAXI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 12, 13 | - | - | Dark-ON/Light-ON | - | - | - | - | - | Adjustable, 15-Turn Potentiometer | - | 177.165 (4.5m) | - | Retroreflective | - | Wire | Red (650nm) | - | - | - | - | - | ||
![]() QS30ELVCQPMA Banner | 2068 |
| - | - | - | - | - | QS30E | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | - | -10°C ~ 55°C | QS30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500µs | Photoelectric | Adjustable | - | 78.740 (2m) | - | Retroreflective, NonPolarized | - | Connector | Red (660nm) | - | - | - | - | - | ||
![]() SM2A31RQD Banner | 2962 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | SPST - Dark-ON/Light-ON | - | - | - | 2ms | - | Adjustable, Potentiometer | - | 118.110 (3m) | - | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() SM91RANQD Banner | 2690 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | Compliant | -20°C ~ 70°C | VALU-BEAM | - | 70 °C | 0 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 150 mA | - | 12ms, 20ms | - | - | - | 98.43 (30m) | - | Infrared (IR) | - | Connector | Infrared (880nm) | - | - | - | - | IP67 | ||
![]() QS18EN6LPQ-72240 Banner | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18AW3DQ1 Banner | 30 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | 300mA | - | 16ms | Photoelectric | Adjustable, Potentiometer | - | 11.811 (300mm) | - | Diffuse | - | Connector | Infrared LED | - | - | - | - | - | ||
![]() SMA30SEL Banner | 2343 | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74 (2m) | - | - | - | Photoelectric | - | - | 492.13 (150m) | - | Through-Beam | - | Cable | Infrared LED | - | - | - | - | - | ||
![]() Q60BB6LAF1400 Banner | 2737 |
| - | - | - | - | - | Q60BB6 | - | + 50 C | Banner Engineering Corporation | - 10 C | Box | Active | - | - | -10°C ~ 50°C | Q60 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 2ms | - | Adjustable | - | 55.118 (1.4m) | - | Background Suppression | - | Cable | LED | - | - | - | - | - | ||
![]() S18UUARQ Banner | In Stock | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | S18U | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | 30 mm to 300 mm | - | Time-of-Flight | - | Cable | - | - | - | - | - | - | ||
![]() OTBVP6QDH Banner | 2336 |
| - | - | Panel Mount | - | - | - | - | +50°C | - | -20°C | - | - | - | - | - | OTB | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | - | - 20 → +50°C | - | - | - | - | 4-Pin M12 | - | - | - | IP66 | - | - | ||
![]() LX12R Banner | In Stock | - | - | Brackets | - | - | - | - | - | - | - | - | - | - | 150 mm to 2 m | Compliant | - | - | Cable | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | Receiver | - | - | No SVHC | IP65 | ||
![]() M18SN6D Banner | 2727 |
| - | - | - | - | - | M18SN6 | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | M18 | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | - | 10 VDC to 30 VDC | NPN | 78.74 (2m) | - | - | 3ms | Photoelectric | - | - | 3.937 (100mm) | - | Diffuse | - | Cable with Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() SM2A31RLQD Banner | 2272 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | SPST - Dark-ON/Light-ON | - | - | - | 1ms, 2ms | - | Adjustable, Potentiometer | - | 98.43 (30m) | - | Through-Beam | - | Connector | Infrared (880nm) | - | - | - | - | - | ||
![]() Q45ULIU64BCRQ Banner | 920 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | Compliant | - | * | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultrasonic | - | - | - | - | - | - | - | IP67 | ||
![]() Q26NXLPQ7 Banner | 2727 |
| - | Screw | - | 4 | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -10°C ~ 55°C | Q26 | - | 55 °C | -10 °C | 12V ~ 30V | NEMA 6P, IEC IP67 | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 250 µs | - | Adjustable, Potentiometer | - | 31.496 (800mm) | - | Retroreflective, Polarized | - | Connector | Red (660nm) | - | - | - | - | IP67 | ||
![]() Q120RA-US-AF2Q Banner | 643 |
| - | - | - | - | - | Q120RA | - | + 65 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 65°C | - | - | - | - | - | - | NPN/PNP - NC/NO | 12 VDC to 30 VDC | NPN, PNP | - | - | - | - | Photoelectric | - | - | 1 m to 40 m | Radar Based Sensors | Time-of-Flight | - | M12 | LED | - | - | - | - | - |