- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Housing Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Base Product Number | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Number of Conductors | Number of Contacts | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Jacket Color | Usage | Response Time | Amplifier Type | Thread Size | Adjustment Type | Terminal Type | Operating Temperature Range | Sensing Distance | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | Sensing Method | 2nd Connector Gender | Connection Method | Light Source | Switching Current | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Body Style | Electrical Connection | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A312W Banner | 2380 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 24VAC ~ 240VAC | - | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | 24 VAC to 250 VAC | - | SPST - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | 8ms | Photoelectric | - | Adjustable, Potentiometer | - | - | 5.118 (130mm) | - | - | - | - | - | - | - | - | Divergent | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA912DQD Banner | 2425 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | - | - | 24VAC ~ 130VAC | - | - | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | - | - | - | - | - | 24 VAC to 130 VAC | - | Solid State - Dark-ON/Light-ON - Selectable | - | - | - | - | 4ms | - | - | Adjustable, Potentiometer | - | - | 30.0 (762mm) | - | - | - | - | - | - | - | - | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q40SP6FF400Q Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | Photoelectric | - | - | - | - | 400 mm | - | - | - | - | - | - | - | - | Fixed-Field | - | 4-Pin Euro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA912F Banner | In Stock | - | - | - | - | - | - | - | - | - | SMA912 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | SM912 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC to 130 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTBVP6QD Banner | 2211 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | -20°C | - | - | - | - | OTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | - | - | - | - | - 20 → +50°C | - | - | - | - | - | - | - | - | - | - | - | 4-Pin Mini-Style | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() SM912LVQD Banner | 2400 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | - | - | 10V ~ 30V | - | - | Adjustable | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP | - | - | - | - | 4ms | Photoelectric | - | Adjustable | - | - | 5.91 ~ 354.33 (150mm ~ 9m) | - | - | - | - | - | - | - | - | Retroreflective, NonPolarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30SN6FF200Q Banner | 2892 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 6P, IEC IP69 | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN - Dark-ON/Light-ON | - | - | - | - | 3ms | - | - | - | - | - | 7.874 (200mm) | - | - | - | - | - | - | - | - | Background Suppression | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL10VB6V Banner | 34 | - | - | Chassis Mount | Module, Connector, Slot Type | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | -40°C ~ 70°C | SL10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | 30 mA | PNP/NPN | - | 150mA | - | - | 1ms | - | - | - | - | - | 0.394 (10mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45ULIU64ACR Banner | 753 | - | - | - | - | - | Thermoplastic Polyester | - | - | - | - | - | - | - | - | - | +70°C | Banner Engineering Corporation | -25°C | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | 15 → 24 V dc | 87.6mm | - | - | Analogue | 15 VDC to 24 VDC | - | - | - | - | - | - | - | - | - | - | Cable | - | 100 mm to 1400 mm | - | - | - | - | - | - | - | - | Time of Flight | - | Cable | Ultrasonic | 100 mA | - | - | - | - | Block | - | IP67 | 44.5mm | 60.5mm | - | ||
![]() SME312LPC Banner | 2567 |
| - | - | - | - | Reinforced Thermoplastic PET | - | - | - | - | - | - | - | - | 150 mA | +70°C | Banner Engineering Corporation | -20°C | Box | Active | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | PNP | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | <500 μs | Photoelectric | - | Teaching Method | - | - | 3.28 (1m) | - | - | - | - | - | - | - | - | Retroreflective, Polarized | - | Cable | LED | - | - | - | - | - | - | Cable | IP67 | - | - | - | ||
![]() PIF46U Banner | 719 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG3M-9 Banner | 20 |
| - | - | - | 3 | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | - | Round | M8 | 3 Position | Wire | - | - | Banner Engineering Corporation | - | Bulk | Active | Compliant | - | Q2X | - | - | - | - | Female | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 3 | 3 | - | - | - | - | 9 m | - | Black | Industrial Environments | - | - | - | - | - | - | - | Female Sockets | All | Plug | 3 | Standard | Wire Leads | - | M8 | - | - | - | - | - | - | - | - | - | - | - | - | 9.144 m | - | - | ||
![]() D12SP6FVYQ Banner | 2870 |
| - | - | - | - | ABS | - | - | - | D12SP6 | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | D12 | - | 70 °C | -20 °C | - | - | 10V ~ 30V | - | - | NEMA 2 IEC IP11 | - | 35.5 mm | - | - | - | 30 V | - | PNP | - | - | - | - | 500µs | - | - | Adjustable, Potentiometer | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | Connector, M12 | - | - | - | - | - | - | - | - | - | 70 mm | 12 mm | IP11 | ||
![]() SLO30VB6YQ-65385 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q25SN6FF100Q Banner | 2400 | - | - | - | - | 4 | PBT | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | - | * | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | 3 ms | - | - | - | - | - | 100 m | - | - | - | - | - | - | - | - | Infrared (IR) | - | 4-Pin Euro-style QD | Infrared | - | - | - | - | - | - | - | - | - | - | IP69K | ||
![]() M18SP6DQ Banner | 759 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | Photoelectric | - | - | - | - | 100 mm | - | - | - | - | - | - | - | - | Diffused | - | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BB6LPQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | - | - | - | Photoelectric | - | - | - | - | 0.15 m to 6 m | - | - | - | - | - | - | - | - | Polarized Retroreflective | - | 4-Pin Mini-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45ULIU64ACRQ6 Banner | 754 | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | +70°C | Banner Engineering Corporation | -25°C | Bulk | Active | Compliant | - | * | Connector | 70 °C | -25 °C | - | - | - | - | - | - | 15 → 24 V dc | 102.6 mm | - | - | Analogue | 24 V | - | PNP | - | - | - | - | - | Photoelectric | M12 | - | 5-Pin M12 Connector | - | - | - | - | - | - | - | - | - | - | Time-of-Flight | - | 5-Pin M12 Quick Disconnect Connector | Ultrasonic | 100 mA | - | - | - | - | Block | - | IP67 | 44.5 mm | 60.5 mm | IP67 | ||
![]() SBAR1GHF Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18SN6DLQ Banner | 519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | - | Photoelectric | - | - | - | - | 300 mm | - | - | - | - | - | - | - | - | Diffused | - | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - |