- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Housing Material | Weight | Material - Body | Base Product Number | If - Forward Current | Lens Shape | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | SwitchingFrequency | Voltage Rated | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Frequency | Termination Style | Function | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Thread Size | Adjustment Type | Terminal Type | Illumination Color | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Switching Current | Beam Angle | Product | Lamp Type | Features | Number of Stacks | Light Color | Body Style | Electrical Connection | IP Rating | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q40SN6FF600 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | - | - | - | 600 mm | - | Fixed-Field | - | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T8AP6D100Q Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -20°C ~ 55°C | T8 | - | - | - | - | 10V ~ 30V | - | NEMA 6, IEC IP67 | - | - | - | - | - | - | PNP - Light-ON | - | - | - | 500µs, 1ms | - | - | - | - | - | 3.937 (100mm) | - | Diffuse | - | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6RB Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | Photoelectric | - | - | - | - | 3 m | - | Opposed | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM31RPDQD Banner | 2166 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Photoelectric | - | Adjustable, Potentiometer | - | - | 11.811 (300mm) | - | Through-Beam | - | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS25EVQ Banner | 42 |
| - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Photoelectric | - | - | - | - | 1.2 m | - | Opposed Emitter | - | - | - | 3-Pin M8 Pig-Tail Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18UUAQ Banner | 31 | - | - | - | - | - | Thermoplastic Polyester | - | - | - | - | - | - | +60°C | - | -20°C | - | - | - | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | - | - | Analogue | 10 VDC to 30 VDC | - | - | - | - | - | - | M18 x 1 | - | 5-Pin M12 Connector | - | 30 mm to 300 mm | - | Time-of-Flight | - | - | - | Cable | - | - | 65 mA | - | - | - | - | - | - | Barrel | - | IP67 | 90.9mm | - | - | ||
![]() T18VN6URQ Banner | 2981 |
| - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | 12 V ~ 30 V | -40°C ~ 70°C | T18 | - | - | - | - | - | - | - | - | 230kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A912LV Banner | 2178 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | 24VAC ~ 250VAC | - | Adjustable | - | - | - | - | - | 24 VAC to 250 VAC | Adjustable | 78.74 (2m) | - | - | 4ms | Photoelectric | - | Adjustable | - | - | 5.91 ~ 354.33 (150mm ~ 9m) | - | Retroreflective, NonPolarized | - | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50FLGYX7PQ Banner | 50 |
| - | - | - | - | - | - | - | K50FLG | 40 mA | Dome | - | - | Banner Engineering Corporation | - | Flat Mount | Box | Active | - | - | - | - | -40°C ~ 50°C | K50 | - | Complete Unit | - | - | 18 ~ 30VDC | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | Indicators | LED | - | 2 | Green, Yellow | - | - | - | - | - | - | ||
![]() LX6RQ-74072 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50RPFF50GXDQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH80IX485QP Banner | 817 | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD45VP6LLPQ Banner | 687 |
| - | - | - | 5 | Polycarbonate | - | - | - | - | - | 20 mA | +45°C | - | -10°C | - | - | - | - | Compliant | - | - | - | - | - | - | 45 °C | -10 °C | - | - | - | - | - | - | - | PNP | 10 VDC to 30 VDC | PNP | - | 150 mA | 1 s | 200 µs | - | - | - | - | - | 200 mm to 10.6 mm | - | Polarized Retroreflective | - | - | 30 V | 5-Pin M12 Pigtail | LED | 10 V | - | - | - | - | - | - | - | - | M12 5 Pin Connector | IP54 | - | No SVHC | IP54 | ||
![]() QS18UNAE Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312DV Banner | 2955 |
| - | - | - | 5 | PBT | - | - | SME312 | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | - | - | -20°C ~ 70°C | SME312 | Cable | - | 70 °C | -20 °C | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | - | 500µs | - | - | Adjustable | - | - | 43.307 (1.1m) | - | Diffuse | - | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() QS30ELVCQ5 Banner | 2646 |
| - | - | - | - | - | - | - | QS30E | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | - | - | - | -10°C ~ 55°C | QS30 | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500µs | Photoelectric | - | Adjustable | - | - | 78.740 (2m) | - | Retroreflective, NonPolarized | - | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18UIAR Banner | 2005 |
| - | - | Cylinder, Threaded | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) | S18UI | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 60°C | S18 | - | - | - | - | 10V ~ 30V | Unshielded | IP67, NEMA 6P | - | - | Cable Leads | - | Analog Current | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | 1.181 ~ 11.811 (30mm ~ 300mm) | Ultrasonic | Time-of-Flight | LED | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX6E Banner | 952 | - | - | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm to 200 mm | Compliant | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | Emitter | - | - | - | - | - | - | - | - | No SVHC | IP65 | ||
![]() K50RPTGRYC4QPMA Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312FPMHSQD-60585 Banner | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500µs | - | - | Teaching Method | - | - | - | - | Fiber Optic | - | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - |