- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Base Product Number | Illuminated | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Type | Max Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Housing Color | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Input Type | Contact Current Rating | Response Time | Amplifier Type | Resolution | Adjustment Type | Product Type | Illumination Color | Sensing Distance | Sensor Type | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Number of Segments | Lamp Type | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Electrical Connection | IP Rating | Diameter | Height | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K50APPBGYCQP Banner | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | Illuminated | - | - | - | - | Base Mount | - | - | - | 12 VDC to 30 VDC | - | K50 | K50 Series Illuminated Multipurpose Button | - | LED Indication | - | - | 75 mA | 4-pin M12 Pigtail | Black | - | - | - | 150 mm | - | PNP | - | - | - | - | - | Beacons | Green, Yellow | - | - | - | - | - | - | - | 2 Segment | LED | Momentary | - | - | - | - | - | - | IP67, IP69K | 50 mm | 63.7 mm | - | - | ||
![]() QH236E Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | 150 mA | - | - | - | - | - | - | - | - | - | 30 V | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BA23SM1.38 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSM5AP6CV20Q7 Banner | In Stock | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() TM18VP6R Banner | 50 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | 750µs, 1.5ms | Photoelectric | - | - | - | - | 787.402 (20m) | - | Through-Beam | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M126E2LDQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM18VP6FF100IRQ8 Banner | 2619 |
| - | - | - | - | - | - | TM18VP6 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69K | - | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 3ms | Photoelectric | - | Single-Turn | - | - | 3.937 (100mm) | - | Background Suppression | - | Connector | Infrared (870nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VN6AF100Q Banner | 2312 |
| - | - | - | - | ABS | - | - | - | 25 mA | +55°C | - | 0°C | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | NPN | 10 VDC to 30 VDC | NPN | - | - | - | - | <700 μs | Photoelectric | - | - | - | - | 100 mm | - | Adjustable Background Suppression | - | 4-Pin Pico-Style Connector | LED | - | - | - | - | - | - | - | - | - | 4 Pin Connector | IP67 | - | - | - | - | ||
![]() BMRL6032A Banner | 586 |
| - | - | - | - | - | - | BMRL60 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | MINI-ARRAY® | - | - | - | 12V | IEC IP65 | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 23.622 ~ 240.157 (600mm ~ 6m) | - | - | - | - | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12SP6FPHQ Banner | 2508 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | Compliant | - | -20°C ~ 70°C | D12 | - | - | - | 10V ~ 30V | - | - | - | - | - | - | PNP | 5.984 (152.00mm) | 150 mA | - | - | 500µs | - | - | Adjustable, Potentiometer | - | - | - | - | Fiber Optic | - | Connector, M12 | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S183EQ1 Banner | 57 | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | - | Photoelectric | - | - | - | - | 20 m | - | Opposed Emitter | - | 4-Pin Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VN6AF100Q5 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | - | Photoelectric | - | - | - | - | 100 mm | - | Adjustable Background Suppression | - | 4-Pin Euro-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K30APTTMCQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5B65NU Banner | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K30RBTXGH Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K30RBTGXH Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5B65PUQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K30RBTGXHQP Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18SN6L Banner | In Stock | - | - | - | - | - | - | - | T18SN6 | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | - | -40°C ~ 70°C | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 3ms | - | - | Adjustable, Potentiometer | - | - | 78.740 (2m) | - | Retroreflective, NonPolarized | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG10A65PI Banner | In Stock | - | - | - | - | - | - | - | LG10A65 | - | - | - | Banner Engineering Corporation | - | - | Box | Obsolete | - | - | -10°C ~ 50°C | LG10 | 2D Laser Displacement Sensor | - | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73.7mm ~ 124.5mm | 0.6mm x 0.8mm | - | - | - | - | - | - | - | - | - |