- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Body | Base Product Number | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Frequency | Termination Style | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Connection Method | Light Source | Beam Angle | Contact Configuration | Supply Current | IP Rating | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q45BB6LLPQ6 Banner | 615 | - | - | - | - | - | 5 | Polyester | - | - | - | + 40 C | - | - 10 C | - | - | - | Compliant | - | - | - | - | 40 °C | -10 °C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | 100 ms | 2 ms | Photoelectric | - | 0.6 m to 40 m | - | Polarized Retroreflective | - | - | - | 5-Pin Euro-Style Quick Disconnect Connector | Visible Red | - | - | - | - | - | - | - | IP67 | ||
![]() SMA31ELQD Banner | 18 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 24VAC ~ 240VAC | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 5mA | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43 (30m) | - | Through-Beam | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | ||
![]() D12SN6FPHQ Banner | 2829 |
| - | - | - | - | 4 | ABS | - | D12SN6 | - | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | Compliant | - | -20°C ~ 70°C | D12FPH | - | 70 °C | -20 °C | 10V ~ 30V | - | NEMA 2 IEC IP11 | 35.5 mm | - | - | - | 30 V | NPN | 5.984 (152.00mm) | 150 mA | - | 500µs | - | Adjustable, Potentiometer | - | - | Fiber Optic | - | - | - | Cable with Connector | Red (660nm) | - | - | - | - | 70 mm | 12 mm | - | IP11 | ||
![]() Q10AN6DQ Banner | 2027 |
| - | - | - | - | - | - | - | Q10AN6 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | Q10 | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | - | 3ms | Photoelectric | Adjustable, Potentiometer | 19.685 (500mm) | - | Diffuse | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | ||
![]() Q45UR3LIU64CQ Banner | 2235 |
| - | - | - | Module | - | - | Thermoplastic Polyester | Q45UR3 | - | + 70 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | - | -25°C ~ 70°C | Q45 | - | - | - | 15V ~ 24V | Unshielded | IP67, NEMA 6P | - | - | Connector | Analog Current and Voltage | 15 VDC to 24 VDC | - | - | - | - | - | Photoelectric | - | 1.969 ~ 9.843 (50mm ~ 250mm) | Ultrasonic | Time-of-Flight | LED | - | - | 5-Pin M12 Connector | LED | - | - | - | - | - | - | - | - | ||
![]() T18RW3FF50Q1 Banner | 2038 |
| - | - | - | - | 4 | - | - | T18RW3 | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | -40°C ~ 70°C | T18 | - | 70 °C | -40 °C | 20 ~ 250 VAC | - | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | Dark-On | - | - | - | 16ms | - | - | 1.969 (50mm) | - | Background Suppression | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | IP67 | ||
![]() SMA91E Banner | 2271 |
| - | Cable | - | - | - | Polyester | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -40°C ~ 50°C | VALU-BEAM | - | 70 °C | -20 °C | 10V ~ 250V | - | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | 10 VAC/DC to 250 VAC/DC | SPDT - Dark-ON/Light-ON | 78.74 (2m) | - | - | 20ms | Photoelectric | Adjustable | 196.85 (60m) | - | Infrared (IR) | - | - | - | Cable | Red (650nm) | - | - | - | - | - | - | - | IP66 | ||
![]() LX6R Banner | In Stock | - | - | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | No SVHC | IP65 | ||
![]() QS18EP6DV Banner | 29 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | - | 600 mm | - | Diffused | - | - | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | ||
![]() QS18EP6DVQ8 Banner | 39 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | -20°C ~ 70°C | * | - | - | - | 10V ~ 30V | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | - | - | 600µs | Photoelectric | Teaching Method | 23.622 (600mm) | - | Diffuse | - | - | - | Connector, M12 | Red (660nm) | - | - | - | - | - | - | - | - | ||
![]() QS18ANWDL Banner | In Stock | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | - | 20 VAC/DC to 270 VAC/DC | N-MOSFET (Sinking) | - | - | - | - | Photoelectric | - | 450 mm | - | Diffused | - | - | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | ||
![]() QS18UNAEQ8 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | NPN | - | - | - | - | - | - | 50 mm to 500 mm | - | - | - | - | - | 4-Pin M12 Euro-Style Connector | - | - | - | - | - | - | - | - | - | ||
![]() Q20PRLQ5 Banner | 35 |
| - | - | - | - | - | - | - | Q20P | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | Q20 | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Photoelectric | - | 787.402 (20m) | - | Through-Beam | - | - | - | Connector | Infrared (850nm) | - | - | - | - | - | - | - | - | ||
![]() SM912F Banner | 2824 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 10V ~ 30V | - | Adjustable | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP | 78.74 (2m) | - | - | 4ms | Photoelectric | Adjustable | - | - | Fiber Optic | - | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | ||
![]() Q45BB6LLPQ Banner | 755 | - | - | - | - | - | - | - | - | - | - | + 40 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | - | - | Photoelectric | - | 0.6 m to 40 m | - | Polarized Retroreflective | - | - | - | 5-Pin Mini-Style Quick Disconnect Connector | Visible Red | - | - | - | - | - | - | - | - | ||
![]() T30UIPBQ-CRFV Banner | 556 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | 128kHz | - | - | 12 VDC to 24 VDC | PNP | - | - | - | - | - | - | 300 mm to 1 m | - | - | - | - | - | 5-Pin M12 Connector | - | - | - | - | - | - | - | - | - | ||
![]() SM31RQDP Banner | 2420 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110 (3m) | - | Through-Beam | - | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | ||
![]() SM2A30PRLQD Banner | 2908 |
| - | - | - | - | 3 | Plastic | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | - | -40°C ~ 70°C | SM30 | - | 70 °C | -40 °C | 24VAC ~ 240VAC | - | IP67, NEMA 6P | - | - | - | - | 24 VAC to 240 VAC | SPST - Light-ON | - | 500 mA | - | 10ms | Photoelectric | - | 492.13 (150m) | - | Infrared (IR) | - | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | IP67 | ||
![]() STBVR81Q Banner | 44 | - | - | - | Panel Mount | - | - | - | - | - | 69 x 74 x 51mm | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | - | 0°C ~ 50°C | STB | - | - | - | 20 ~ 30VAC, 20 ~ 30VDC | - | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 51mm | - | - | - | 20 VAC/DC to 30 VAC/DC | Relay | - | - | - | 20ms | - | - | - | - | Through-Beam | - | - | - | Connector | Green LED | - | SPDT | 75mA | IP66 | 69mm | 74mm | - | - | ||
![]() T18SN6FF50M5V Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | T18 | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | NPN - Light-ON | 78.74 (2m) | - | - | 3ms | - | - | 1.969 (50mm) | - | Background Suppression | - | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - |