- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Housing Material | Weight | Material - Body | Base Product Number | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Frequency | Termination Style | Housing Color | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Input Type | Protections | Contact Current Rating | Response Time | Amplifier Type | Thread Size | Adjustment Type | Terminal Type | Product Type | Illumination Color | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Connection Method | Light Source | Number of Segments | Detection Capability | Operating Range | Protective Height | Beam Pitch | Switching Current | Beam Angle | Product | Lamp Type | Features | Body Style | IP Rating | Diameter | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K50RPTGRYC3QP Banner | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Illuminated | - | - | - | Base Mount | - | - | - | - | - | 12 VDC to 30 VDC | - | K50 | - | K50 Series Pick to Light | - | - | LED Indication | - | - | - | - | - | 75 mA | - | 5-pin M12 | Black | - | - | - | 150 mm | - | PNP | - | - | - | - | - | - | - | Beacons | Green, Red, Yellow | - | - | - | - | - | - | - | - | 3 Segment | - | - | - | - | - | - | EZ-LIGHT Touch K50 Specialty Pick to Light | LED | - | - | IP67, IP69K | 50 mm | 35 mm | - | - | - | - | ||
![]() OTBVP6LQD Banner | In Stock | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Pin Mini-Style | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX12EQ Banner | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm to 200 mm | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | Emitter | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SE612W Banner | In Stock | - | - | Cable | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 50 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() K50ALBTRGHQP Banner | 834 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312FQDP Banner | 2481 |
| - | - | - | - | Polyester | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | 70 °C | -20 °C | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 12.2 mm | - | - | - | - | - | 30 V | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | - | 1 ms | Photoelectric | - | Adjustable, Potentiometer | - | - | - | - | - | Fiber Optic | - | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5 mm | 30.7 mm | - | IP67 | ||
![]() T8AP6D50 Banner | 2125 |
| - | Cable | - | 3 | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | - | - | -20°C ~ 55°C | T8 | Cable | - | - | - | - | 10V ~ 30V | - | NEMA 6, IEC IP67 | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74 (2m) | - | - | - | - | 500µs, 1ms | - | - | - | - | - | - | 1.969 (50mm) | - | Diffuse | - | - | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() VS2RP5RQ Banner | 2327 |
| - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP DO | - | - | - | - | - | - | Photoelectric | - | - | - | - | - | 3 m | - | Opposed Receiver | - | - | - | 3-Pin M8 Pig-Tail Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UXDCQ8 Banner | 2063 |
| - | - | Module | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 70°C | T30UX | - | - | - | - | - | 10V ~ 30V | Unshielded | IP67, NEMA 6 | - | - | - | - | Connector | - | NPN/PNP-NC/NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.811 ~ 118.11 (300mm ~ 3000mm) | Ultrasonic | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312CV2QD Banner | 2129 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 24VAC ~ 240VAC | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | - | - | 4ms | Photoelectric | - | Adjustable, Potentiometer | - | - | - | 1.693 (43mm) | - | Convergent | - | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A30PRL Banner | 2480 |
| - | Cable | - | 3 | Thermoplastic | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | Compliant | - | - | -40°C ~ 70°C | SM30 | - | - | 70 °C | -40 °C | - | 24VAC ~ 240VAC | - | IP67, NEMA 6P | - | - | - | - | - | - | - | 24 VAC to 240 VAC | SPST - Light-ON | 2 m | - | - | - | - | 10 ms | Photoelectric | - | - | - | - | - | 492.13 (150m) | - | Infrared (IR) | - | - | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() LS4ELQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | - | - | 0°C ~ 50°C | LS4 | - | - | - | - | - | 10 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 0.5m ~ 2.3m | 125mm | - | - | - | - | - | Transmitter Only | - | - | - | - | - | - | - | - | ||
![]() Q12AB6FF15Q5 Banner | 673 | - | - | - | - | 4 | Thermoplastic | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | Compliant | - | - | - | * | - | - | 55 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | Bipolar LO | - | - | - | - | - | - | Photoelectric | - | - | - | - | - | 15 mm | - | Fixed-Field | - | - | - | 4-Pin M12 Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() M126E1LDQ Banner | In Stock | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Connector | - | 60 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() SLM120B6 Banner | 2453 |
| - | Slot | - | - | - | - | - | SLM120 | - | + 60 C | Banner Engineering Corporation | - 20 C | Cable | Box | Active | - | Compliant | - | - | -20°C ~ 60°C | SLM | Cable | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 25 mA | 500µs | - | - | Adjustable, Potentiometer | - | - | - | 4.724 (120mm) | - | - | - | - | - | Cable | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() QS18EN6D Banner | 37 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | Compliant | - | - | -20°C ~ 70°C | * | - | - | - | - | - | 10V ~ 30V | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74 (2m) | 100 mA | - | - | - | 600µs | Photoelectric | - | Teaching Method | - | - | - | 31.496 (800mm) | - | Diffuse | - | - | - | Cable | Infrared (940nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | - | - | - | ||
![]() SLO30VB6 Banner | 2787 |
| - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 70°C | SLO | - | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | - | 1ms | - | - | - | - | - | - | 1.181 (30mm) | - | Through-Beam | - | - | - | Cable | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMEL1216A Banner | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | 12V | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.433 ~ 669.291 (900mm ~ 17m) | - | - | - | - | - | - | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18TIP8Q Banner | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UIPA Banner | 2758 |
| - | - | - | - | PBT | - | - | - | - | +70°C | Banner Engineering Corporation | -20°C | - | Box | Active | - | - | 12 V ~ 24 V | - | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | - | 12 → 24 V dc | - | - | 228kHz | - | - | Analogue, PNP | 12 VDC to 24 VDC | PNP | - | - | - | - | - | - | - | M30 x 1.5 | - | Cable | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | 10 mA | - | - | - | - | Barrel | IP67 | - | - | 45mm | - | - | - |