- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Light Source
- Mfr
- Output Configuration
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Dimensions | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | SwitchingFrequency | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Depth | Current Rating | Frequency | Termination Style | Housing Color | Operating Supply Voltage | Nominal Supply Current | Output Configuration | Cable Length | Output Current | Input Type | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Product Type | Illumination Color | Sensing Distance | Sensing Method | Outside Diameter | Connection Method | Light Source | Number of Segments | Switching Current | Beam Angle | Contact Configuration | Product | Lamp Type | Features | Supply Current | IP Rating | Diameter | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q45BB6RQ Banner | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | - | - | - | Photoelectric | - | - | - | 60 m | Opposed Receiver | - | 4-Pin Mini-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD45VP6C200 Banner | In Stock | - | - | - | - | - | - | - | + 45 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | - | - | - | - | 203 mm | Convergent | - | Cable | Visible Red Laser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD45VP6C200Q Banner | In Stock | - | - | - | - | - | - | - | + 45 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | - | - | - | - | 203 mm | Convergent | - | 5-Pin M12 Pigtail | Visible Red Laser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50LRGX7PQ Banner | 539 | - | - | - | Base Mount | - | - | - | + 50 C | - | - 40 C | Quick Connect | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | LED | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Red, Green | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | IP67, IP69K | - | - | - | - | - | - | ||
![]() K50LGRX7P Banner | 20 |
| - | - | Base Mount | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Panel | Bulk | Active | - | - | - | 18 VDC to 30 VDC | - | * | - | LED | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | Green, Red | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | IP69K | - | - | - | - | - | - | ||
![]() STBVR81 Banner | 16 | - | - | Cable, Panel | Panel Mount | Polyetherimide | 69 x 74 x 51mm | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | Compliant | - | - | - | 0°C ~ 50°C | STB | - | - | - | - | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 51mm | - | - | - | - | 30 V | 75 mA | Relay | 78.74 (2m) | 1 A | - | - | 20ms | - | - | - | - | - | Through-Beam | - | Cable | Green LED | - | - | - | SPDT | - | - | - | 75mA | IP66 | - | - | 69mm | 74mm | No SVHC | IP66 | ||
![]() SM312FPH Banner | 2154 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UINB Banner | 2013 |
| - | Cable | - | Polyester | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | 128 kHz | 12 V ~ 24 V | - | -20°C ~ 70°C | T30 | Cable | - | 70 °C | -20 °C | - | - | - | - | - | 128kHz | - | - | 24 V | - | NPN | - | - | - | 20 mA | - | - | - | - | - | - | - | 40 mm | Cable | - | - | 90 mA | - | - | - | - | - | - | - | 40 mm | - | 51.5 mm | - | No SVHC | IP67 | ||
![]() QS30LLP Banner | In Stock | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Bulk | Active | - | - | - | - | -10°C ~ 50°C | QS30 | - | - | - | - | - | 10V ~ 30V | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | 78.74 (2m) | - | - | - | 500µs | Laser | Teaching Method | - | - | 708.661 (18m) | Retroreflective | - | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2PBA Banner | 566 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UUPB Banner | 501 |
| - | External | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | 128 kHz | 15 V ~ 24 V | - | -20°C ~ 70°C | T30 | - | - | 70 °C | -20 °C | - | - | - | - | - | 128kHz | - | - | 15 VDC to 24 VDC | - | PNP | - | - | - | - | - | - | - | - | - | - | - | 40 mm | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SM2A912LVAGQD Banner | 2822 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | - | - | -20°C ~ 70°C | VALU-BEAM | Connector | - | - | - | - | 24VAC ~ 250VAC | Adjustable | - | - | - | - | - | 24 VAC to 250 VAC | - | Adjustable | - | - | - | - | 4ms | Photoelectric | Adjustable | - | - | 11.811 ~ 177.165 (300mm ~ 4.5m) | Retroreflective, Polarized | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() LT3PIQ Banner | 585 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50APFF100GXD Banner | 2158 |
| - | - | - | Polycarbonate (PC) | - | Illuminated | - | Banner Engineering Corporation | - | Cable | Bulk | Active | Compliant | - | - | 12 VDC to 30 VDC | - | * | - | - | - | - | LED Indication | - | - | - | 75 mA | - | Wire | Black | - | - | - | 2 m | - | PNP | - | - | - | - | Beacons | Green | - | - | - | - | - | 1 Segment | - | - | - | K50 Series Pick-to-Light | LED | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | - | - | ||
![]() PIFM1X46U Banner | 778 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 70 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 1.5 mm | - | - | ||
![]() SME312F Banner | 2096 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | 500µs | Photoelectric | Teaching Method | - | - | - | Fiber Optic | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBRSR Banner | 138 | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Compliant | - | - | - | -40°C ~ 70°C | MAXI-BEAM® | - | - | 70 °C | -40 °C | - | 10V ~ 30V | NEMA 1, 3, 4, 12, 13 | - | - | - | - | - | 12 VAC to 250 VAC | - | Dark-ON/Light-ON | - | - | - | - | - | - | Adjustable, 15-Turn Potentiometer | - | - | 177.165 (4.5m) | Through-Beam | - | Wire | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12SN6FVY Banner | 288 | - | - | Cable | - | ABS | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | Compliant | - | - | - | -20°C ~ 70°C | D12 | - | - | 70 °C | -20 °C | - | 10V ~ 30V | NEMA 2 IEC IP11 | 35.5 mm | - | - | - | - | 30 V | - | NPN | 78.74 (2m) | - | - | - | 500µs | - | Adjustable, 15-Turn Potentiometer | - | - | - | Through-Beam | - | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | 70 mm | 12 mm | - | IP11 | ||
![]() K30APTGRF2 Banner | 2243 |
| - | - | - | Polycarbonate (PC) | - | Illuminated | - | Banner Engineering Corporation | - | Base Mount | Bulk | Active | Non-Compliant | - | - | 12 VDC to 30 VDC | - | * | - | - | - | - | - | - | - | - | 55 mA | - | Wire | Black | - | - | - | 2 m | - | PNP | - | - | - | - | Beacons | Green, Red | - | - | - | - | - | 2 Segment | - | - | - | - | LED | Momentary | - | IP67, IP69K | 30 mm | 23.5 mm | - | - | - | - | ||
![]() T8AP6D50Q Banner | 2894 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 55°C | T8 | - | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP - Light-ON | - | - | - | - | 500µs, 1ms | - | - | - | - | 1.969 (50mm) | Diffuse | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |