- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | SwitchingFrequency | Voltage Rated | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Frequency | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Amplifier Type | Thread Size | Adjustment Type | Terminal Type | Operating Temperature Range | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Outside Diameter | Connection Method | Light Source | Min Supply Voltage (DC) | Switching Current | Beam Angle | Product | Body Style | IP Rating | Diameter | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI9EQ Banner | 2238 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 5 VDC to 15 VDC | - | - | - | - | - | Photoelectric | - | - | - | - | 6 m | Opposed Emitter | - | - | 4-pin M12 | Infrared | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BB6LVQ Banner | 452 | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | - | - | Photoelectric | - | - | - | - | 0.08 m to 9 m | Non-Polarized Retroreflective | - | - | 4-Pin Mini-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIRS1X166U Banner | 2484 |
| - | - | - | - | Aluminium | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | Compliant | - | - | - | * | - | - | 70 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | 15 mm | - | - | ||
![]() QT50ULBQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mm to 8 m | Ultrasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q40SP6FF600Q Banner | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | Q40 | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | Photoelectric | - | - | - | - | 600 mm | Fixed-Field | - | - | 4-Pin Euro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UUPA Banner | 2655 | - | - | - | - | - | Thermoplastic Polyester | T30UU | +70°C | Banner Engineering Corporation | -20°C | - | Box | Active | - | - | 228 kHz | 15 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | 15 → 24 V dc | - | 228kHz | Analogue, PNP | 15 VDC to 24 VDC | PNP | - | - | - | - | - | M30 x 1.5 | - | Cable | - | - | - | - | - | Cable | - | - | 90 mA | - | - | Barrel | IP67 | - | 51.5mm | - | - | - | ||
![]() QS18VN6FF100Q Banner | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | - | - | - | 100 mm | Fixed Field | - | - | M8 Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTBVN6QD Banner | 8 | - | - | - | Panel Mount | - | - | - | +50°C | - | -20°C | - | - | - | - | Compliant | - | - | - | OTB | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | 150 mA | - | - | - | - | - | - | - 20 → +50°C | - | - | 30 V | - | 4-Pin Mini-Style | - | 10 V | - | - | - | - | IP66 | - | - | - | No SVHC | - | ||
![]() T30UIPB Banner | 2104 |
| - | External | - | - | PBT | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | 128 kHz | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | 70 °C | -20 °C | - | - | - | - | 128kHz | - | 24 V | PNP | - | - | 20 mA | - | - | - | - | - | - | - | - | - | 40 mm | Cable | - | - | 10 mA | - | - | - | - | 40 mm | 45 mm | - | No SVHC | IP67 | ||
![]() DF-G1-NS-Q7 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | Plastic/Glass Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12SN6FPH Banner | 2872 |
| - | Cable | - | - | ABS | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | Compliant | - | - | -20°C ~ 70°C | D12 | - | - | 70 °C | -20 °C | 10V ~ 30V | - | - | 35.5 mm | - | - | 30 V | NPN | 78.74 (2m) | - | - | 500µs | - | - | Adjustable, Potentiometer | - | - | - | Fiber Optic | - | - | Cable | Red (680nm) | - | - | - | - | - | - | - | 70 mm | 12 mm | - | IP11 | ||
![]() T30UIPBQ Banner | 541 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | - | 128kHz | - | 12 VDC to 24 VDC | PNP | - | - | - | - | - | - | - | - | - | 300 mm to 2 m | - | - | - | 5-pin M12 | Ultrasonic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBESR Banner | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | - | -40°C ~ 70°C | MAXI-BEAM® | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 12, 13 | - | - | - | - | - | Dark-ON/Light-ON | - | - | - | - | - | - | Adjustable, 15-Turn Potentiometer | - | - | 177.165 (4.5m) | Through-Beam | - | - | Wire | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM42VP6LPQ Banner | 2394 |
| - | - | - | 4 | Zinc | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | Compliant | - | - | - | * | Connector | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() S18RW3FF50Q1 Banner | In Stock | - | - | - | - | 4 | PBT | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | Compliant | - | - | -40°C ~ 70°C | S18 | - | - | 70 °C | -40 °C | 20V ~ 250V | - | - | - | - | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | - | - | Photoelectric | - | - | - | - | 1.969 (50mm) | Background Suppression | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | IP69K | ||
![]() IA13SMETA Banner | 2304 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT7PLVQ Banner | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50ABTRGHQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q106E Banner | 42 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Photoelectric | - | - | - | - | 1.8 m | Opposed Emitter | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX9RQ Banner | 296 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mm 2 m | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - |