- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Approvals | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Temperature Range | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IVUTGPB04 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q23SP6DQ Banner | In Stock | - | - | - | 4 | ABS | - | - | - | - | - | - | - | - | Compliant | - | - | - | 55 °C | -20 °C | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | - | - | IP67 | ||
![]() IVUTGPG04 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS12VN6R Banner | In Stock | - | - | - | - | Polycarbonate | CE | - | - | - | - | - | - | - | Compliant | - | - | Cable | 55 °C | -20 °C | - | - | - | - | - | 2 m | - | - | 4 ms | - | - | - | - | - | - | - | IP67 | ||
![]() IVUTGP606 Banner | 966 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVUTGP916 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVUTGNW06 Banner | 942 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM18RP6LPQ8 Banner | In Stock | - | - | - | 4 | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | 70 °C | -40 °C | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | - | PNP - Dark-ON | - | - | - | 3ms | Photoelectric | Single-Turn | - | 18.04 (5.5m) | Retroreflective, Polarized | Connector | Red (624nm) | IP69K | ||
![]() M18TB14Q Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 10 V to 30 V | 35 mA | - | - | - | - | - | - | - | – 20 C to + 70 C | - | - | - | - | - | ||
![]() SLO30VB6YQ-65377 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312FPHQD-64522 Banner | 2643 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | Fiber Optic | Connector | Red (650nm) | - | ||
![]() BR13S Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QMT42VN6DXQ Banner | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | Photoelectric | - | - | 10 mm to 6 m | Diffused | 4-Pin M12 Euro-Style Connector | Infrared | - | ||
![]() OPBT3 Banner | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLM80B6 Banner | In Stock | - | - | Slot | - | - | - | - | + 60 C | - | - 20 C | Cable | - | - | Compliant | - | - | Cable | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | 25 mA | - | - | - | - | 80 mm | - | - | - | IP67 | ||
![]() QS30ELVC Banner | 2931 | - | - | - | - | - | - | QS30E | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | QS30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 500µs | Photoelectric | Adjustable | - | 78.740 (2m) | Retroreflective, NonPolarized | Cable | Red (660nm) | - | ||
![]() BMEL2416A Banner | 657 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mm to 6.1 m | Emitter | - | - | - | ||
![]() SBRD1MHS Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12AN6FF15-30497 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVL225PQ-91541 Banner | 2525 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |