- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | If - Forward Current | Illuminated | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Termination Style | Housing Color | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Input Type | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Product Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Number of Segments | Beam Angle | Product | Lamp Type | Features | Vf - Forward Voltage | IP Rating | Diameter | Height | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D10B2NFP Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312W Banner | 2791 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 500µs | Photoelectric | Teaching Method | - | - | - | 5.118 (130mm) | Divergent | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18RW3RQ1 Banner | 48 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | - | - | -40°C ~ 70°C | T18 | - | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | 20 VAC to 250 VAC | - | SPST - Dark-ON | - | - | - | - | 8ms, 16ms | Photoelectric | - | - | - | - | 787.402 (20m) | Through-Beam | - | Connector | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX6RSR Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm to 200 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | ||
![]() K30ABTRGH Banner | In Stock | - | - | - | - | - | 55 mA | - | Dome | - | - | - | Panel Mount | - | - | - | Non-Compliant | - | - | - | K30 | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 50 C | Green, Red | - | - | - | - | - | - | - | Indicators | - | - | 12 V to 30 V | - | - | - | - | - | ||
![]() T30UDPBQ Banner | 2133 |
| - | - | 5 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Barrel | Box | Active | - | Compliant | 12 V ~ 24 V | - | -20°C ~ 70°C | T30 | - | 70 °C | -20 °C | - | - | - | - | 128kHz | - | - | 12 VDC to 24 VDC | 90 mA | - | - | - | - | - | - | - | - | - | - | - | 300 mm to 2 m | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | IP67 | ||
![]() PIA26UMHL.60 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBDJ Banner | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Solid-State | - | - | - | - | - | - | - | - | - | - | 1.5 m | Diffused | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VN6RBQ Banner | In Stock | - | - | - | 4 | ABS | - | - | - | + 70 C | - | - 20 C | - | - | - | - | Compliant | - | - | - | QS18 | - | 70 °C | -20 °C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | 100 ms | - | - | Photoelectric | - | - | - | - | 3 m | Infrared (IR) | - | 4-Pin M8 Connector | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() M18C2.0 Banner | 2035 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 15 VDC to 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 250 mm | Time of Flight | - | - | Ultrasonic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLM180B6 Banner | In Stock | - | - | Slot | - | - | - | - | - | + 60 C | - | - 20 C | Cable | - | - | - | Compliant | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | 25 mA | - | - | - | - | - | - | 180 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() LX12E Banner | 2388 |
| - | Brackets | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | 75 mm to 200 mm | Compliant | - | - | - | * | Cable | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | Emitter | - | - | - | - | - | - | No SVHC | IP65 | ||
![]() DQ12AB6FF15Q Banner | 20 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Bipolar LO | - | - | - | - | - | Photoelectric | - | - | - | - | 15 mm | Fixed Field | - | M8 Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50LGRY2PQP Banner | In Stock | - | - | - | - | - | 50 mA | - | Dome | - | - | - | Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow | - | - | - | - | - | - | - | Indicators | - | - | - | - | - | - | - | - | ||
![]() SLO30VB6QPMA Banner | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50APLPGRCQ Banner | In Stock | - | - | - | - | Polycarbonate (PC) | - | Illuminated | - | - | - | - | Base Mount | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | LED Indication | - | - | 75 mA | - | 4-pin M12 | Black | - | - | - | - | PNP | - | - | - | - | - | Beacons | - | Green, Red | - | - | - | - | - | 2 Segment | - | - | LED | Momentary | - | IP67, IP69K | 50 mm | - | - | - | ||
![]() K50APFF100GRCQP Banner | 2723 |
| - | - | - | Polycarbonate (PC) | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Bulk | Active | - | - | - | 12 VDC to 30 VDC | - | * | - | - | - | LED Indication | - | - | 75 mA | - | 4-pin M12 Pigtail | Black | - | - | - | 150 mm | PNP | - | - | - | - | - | Beacons | - | Green, Red | - | - | - | - | - | 2 Segment | - | K50 Series Pick-to-Light | LED | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | ||
![]() QS30LDB Banner | 2052 |
| - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | - | - | - | Laser | - | - | - | - | 400 mm | Diffused | - | Cable | Visible Red Laser | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50APFF50GREQP Banner | In Stock | - | - | - | - | Polycarbonate (PC) | - | Illuminated | - | - | - | - | Base Mount | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | LED Indication | - | - | 75 mA | - | 4-pin M12 Pigtail | Black | - | - | - | 150 mm | PNP | - | - | - | - | - | Beacons | - | Green, Red | - | - | - | - | - | 2 Segment | - | K50 Series Pick-to-Light | LED | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | ||
![]() BMEL2432A Banner | 791 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | Compliant | - | - | -20°C ~ 70°C | - | - | - | - | - | 12V | IP65 | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 35.433 ~ 669.291 (900mm ~ 17m) | - | - | - | Red LED | - | - | - | - | - | - | - | - | - | - | - |