- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Base Product Number | Emissivity | For Use With | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Supply Voltage | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Accessory Type | Response Time | Amplifier Type | Adjustment Type | Temperature Range | Sensing Distance | Sensor Type | Sensing Method | Connection Method | Light Source | Product | Field of View | Input Voltage | Voltage - Output (Typ) @ Distance | Voltage - Output Difference (Typ) @ Distance | Electrical Connection | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q10AN6R Banner | 43 |
| - | - | 3 | Thermoplastic | Q10AN6 | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | Q10 | - | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | 2 m | - | - | 8ms | Photoelectric | - | - | 70.866 (1.8m) | - | Infrared (IR) | Cable | Infrared (880nm) | - | - | - | - | - | - | - | IP67 | ||
![]() RSBLVJ Banner | 2103 |
| - | - | - | - | RSBLV | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | - | - | - | 70 °C | -40 °C | - | - | - | - | - | Solid-State | - | - | Cover | 4 ms | - | - | - | 9.1 m | - | Diffused | Cable | Infrared | - | - | - | - | - | - | - | - | ||
![]() PBB Banner | 2463 |
| - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | MULTI-BEAM® | - | - | - | 210V ~ 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 VAC to 250 VAC | - | - | - | - | - | ||
![]() BA26S Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2Q45LP Banner | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric | - | - | 0.15 m to 6 m | - | Retroreflective | Cable | LED | - | - | - | - | - | - | - | - | ||
![]() SBCX1-6B Banner | In Stock | - | - | Wire | - | - | - | - | Convergent Mode Scanner Block | - | - | - | - | - | - | Compliant | - | - | Screw | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared (IR) | - | - | Convergent Mode Scanner Block | - | - | - | - | - | - | - | ||
![]() SM912D Banner | 2021 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 10V ~ 30V | Adjustable | - | - | 10 VDC to 30 VDC | NPN/PNP | 78.74 (2m) | - | - | 4ms | Photoelectric | Adjustable | - | 29.921 (760mm) | - | Diffuse | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | ||
![]() SM312WW/30' Banner | 2447 |
| - | - | 4 | Polyester | SM312 | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | MINI-BEAM® | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 5.118 (130mm) | - | Infrared (IR) | Cable | Infrared | - | - | - | - | - | - | - | IP67 | ||
![]() QS18VN6DQ Banner | 2013 |
| - | - | - | ABS | - | - | - | - | +70°C | - | -20°C | - | - | - | - | QS18 | - | - | - | - | - | - | NPN | 10 VDC to 30 VDC | NPN | - | - | - | 600 μs | Photoelectric | - | - | 450 mm | - | Diffused | 4-Pin M8 Connector | LED | - | - | - | - | - | 4 Pin Connector | IP67 | - | ||
![]() SM312CVGQD Banner | 2157 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 0.630 (16mm) | - | Convergent | Connector | Green (525nm) | - | - | - | - | - | - | - | - | ||
![]() SE612LV Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | 150 mA | - | - | Photoelectric | - | - | 5 m | - | - | Cable | - | - | - | - | - | - | - | - | - | ||
![]() SM312DBZ Banner | 2773 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 11.811 (300mm) | - | Diffuse | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | ||
![]() SM2A30SRL Banner | 2232 |
| - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | - | 24 VAC to 240 VAC | SPST - Light-ON | 78.74 (2m) | - | - | 10ms | Photoelectric | - | - | 492.13 (150m) | - | Through-Beam | Cable | Infrared LED | - | - | - | - | - | - | - | - | ||
![]() S18SN6FF100 Banner | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | S18 | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | - | 100 mm | - | Fixed-Field | Cable | Infrared | - | - | - | - | - | - | - | - | ||
![]() QT50R-EU-AFHQ Banner | 834 |
| - | - | - | Polycarbonate | - | - | - | - | + 65 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | -40°C ~ 65°C | R-GAGE® QT50R | - | 65 °C | -40 °C | - | - | - | NPN/PNP - NC/NO | 12 VDC to 30 VDC | NPN, PNP | - | - | - | 40 ms | - | - | - | 24 m | Radar Sensor | - | 5-Pin M12 Connector | - | - | - | - | - | - | - | - | IP67 | ||
![]() M18TIP14Q Banner | 27 | - | - | - | - | - | - | Fixed 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | 12 V to 30 V | - | - | - | - | 75ms | - | - | - 20 C to + 300 C | - | - | - | - | - | - | 14:1 | - | - | - | - | - | - | ||
![]() SE612CVQD Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | - | ||
![]() SBRXLJ1 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC-300AG Banner | 45 |
| - | - | - | - | - | - | - | MINI-BEAM® Series | - | Banner Engineering Corporation | - | Box | Active | - | - | MINI-BEAM® | - | - | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | Replacement Lens | - | - | - | - | - | - | - | ||
![]() ITA26SM900 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |