- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Housing Color | Operating Supply Voltage | Output Configuration | Cable Length | Input Type | Response Time | Amplifier Type | Adjustment Type | Product Type | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source | Number of Segments | Product | Lamp Type | Features | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K30RPTGXDQ Banner | In Stock | - | - | Polycarbonate (PC) | Illuminated | - | - | - | Base Mount | - | - | Non-Compliant | 12 VDC to 30 VDC | - | - | - | LED Indication | - | - | 55 mA | 4-pin M12 Euro-Style | Black | - | - | - | PNP | - | - | - | Beacons | Green | - | - | - | - | 1 Segment | EZ- LIGHT Touch K30 Series Pick-to-Light | LED | Momentary | IP67, IP69K | 30 mm | 23.5 mm | ||
![]() K50ALBTGYHQ Banner | In Stock | - | - | Polycarbonate (PC) | Illuminated | - | - | - | Base Mount | - | - | Non-Compliant | 12 VDC to 30 VDC | - | - | K50 Series Illuminated Buttons | LED Indication | - | - | 50 mA | 5-pin M12 | Black | - | - | 150 mm | PNP | - | - | - | Beacons | Green, Yellow | - | - | - | - | 2 Segment | Touch K50 Series Illuminated Button | LED | - | IP67, IP69K | 50 mm | 66 mm | ||
![]() Q45UR3BA63CQKS Banner | 531 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | 12 VDC to 24 VDC | NPN, PNP | - | - | - | Photoelectric | - | - | - | 50 mm to 250 mm | Time-of-Flight | 5-Pin Quick Disconnect | LED | - | - | - | - | - | - | - | ||
![]() K50APPBYXDQ Banner | In Stock | - | - | Polycarbonate (PC) | Illuminated | - | - | - | Base Mount | - | - | Non-Compliant | 12 VDC to 30 VDC | - | K50 | K50 Series Illuminated Multipurpose Button | LED Indication | - | - | 75 mA | 4-pin M12 | Black | - | - | - | PNP | - | - | - | Beacons | Yellow | - | - | - | - | 1 Segment | - | LED | Momentary | IP67, IP69K | 50 mm | 35 mm | ||
![]() SMA30SELMHSC Banner | 2123 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | - | - | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74 (2m) | - | - | Photoelectric | - | - | - | 492.13 (150m) | Through-Beam | Cable | Infrared LED | - | - | - | - | - | - | - | ||
![]() K50APTRYCQP Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | Beacons | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM91RAN Banner | 2859 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 10 VDC to 30 VDC | - | 78.74 (2m) | - | 28ms | - | - | - | - | 98.43 (30m) | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() K50APTGBC Banner | In Stock | - | - | Polycarbonate (PC) | Illuminated | - | - | - | Base Mount | - | - | - | 12 VDC to 30 VDC | - | K50 | K50 Series Pick to Light | LED Indication | - | - | 75 mA | Cable | Black | - | - | 2 m | PNP | - | - | - | Beacons | Green, Blue | - | - | - | - | 2 Segment | Touch K50 Series Pick to Light | LED | - | IP67, IP69K | 50 mm | 66 mm | ||
![]() S30RW3FF400Q1 Banner | 2440 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch | - | - | - | Photoelectric | - | - | - | 400 mm | Fixed-Field | 4-Pin Micro-Style Connector | Infrared | - | - | - | - | - | - | - | ||
![]() BMRL2416A Banner | In Stock | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mm to 6.1 m | Receiver | - | - | - | - | - | - | - | - | - | ||
![]() K50ANTGYCQ Banner | 2390 |
| - | Polycarbonate (PC) | Illuminated | - | Banner Engineering Corporation | - | Base Mount | Bulk | Active | Non-Compliant | 12 VDC to 30 VDC | - | * | K50 Series Pick to Light | LED Indication | - | - | 75 mA | 4-pin M12 | Black | - | - | - | NPN | - | - | - | Beacons | Green, Yellow | - | - | - | - | 2 Segment | Touch K50 Series Pick to Light | LED | - | IP67, IP69K | 50 mm | 66 mm | ||
![]() D10BFPGQ Banner | In Stock | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | - | - | Plastic Fiber Optic | - | - | - | - | - | - | - | - | - | ||
![]() K50APTGRBF2QP Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IF26SM900 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50APTRXDQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA5R600PIXMODSRLCQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA30SELMHS Banner | 2865 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | - | - | 78.74 (2m) | - | 10ms | - | - | - | - | 492.13 (150m) | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | - | - | - | ||
![]() Q40RW3LPQ1 Banner | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch DO | - | - | - | Photoelectric | - | - | - | 6 m | Polarized Retroreflective | 4-Pin Euro-Style Connector | Visible Red LED | - | - | - | - | - | - | - | ||
![]() Q45UR3LIU64CKQ Banner | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | 15 VDC to 24 VDC | - | - | - | - | Photoelectric | - | - | - | - | Time-of-Flight | 5-Pin M12 Connector | LED | - | - | - | - | - | - | - | ||
![]() S18SP6RW/30 Banner | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | - | - | 20 m | Opposed Receiver | Cable | Infrared | - | - | - | - | - | - | - |