- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | For Use With/Related Products | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Housing Color | Operating Supply Voltage | Output Configuration | Cable Length | Accessory Type | Input Type | Response Time | Amplifier Type | Adjustment Type | Product Type | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source | Number of Segments | Product | Lamp Type | Features | IP Rating | Diameter | Height | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX15RQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBP46U Banner | 15 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S30AW3FF400Q1 Banner | 2409 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch | - | - | - | - | Photoelectric | - | - | - | 400 mm | Fixed-Field | 4-Pin Micro-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() PS24-1P Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX3ESRQ Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q85BB62DL Banner | In Stock | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 48 VDC | NPN, PNP | - | - | - | - | Photoelectric | - | - | - | 1 m | Diffused | Wire | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VN6RQ5 Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | - | - | 20 m | Opposed | 4-Pin M12 Connector | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312C2QD Banner | 2747 |
| - | 3 | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | 70 °C | -20 °C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | 24 VAC to 240 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | 1.693 (43mm) | Infrared (IR) | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() UC-300C.7 Banner | 14 |
| - | - | - | MINI-BEAM® Series | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | MINI-BEAM® | - | - | - | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | - | - | Replacement Lens | - | - | - | - | - | - | - | - | ||
![]() PD45VP6C300Q Banner | In Stock | - | - | 5 | - | - | - | + 45 C | - | - 10 C | - | - | - | Compliant | - | - | - | - | 45 °C | -10 °C | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | - | - | - | 305 mm | Convergent | 5-Pin M12 Pigtail | Visible Red Laser | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() SM312LVMHS-50248 Banner | 2566 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | 5V ~ 15V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 300µs | - | Adjustable, Potentiometer | - | - | 196.850 (5m) | Retroreflective, NonPolarized | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SE61RQDP Banner | 2968 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBCT23TMB5 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 70 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.2 mm | No SVHC | - | ||
![]() K30ANTGRC Banner | In Stock | - | - | - | Polycarbonate (PC) | - | Illuminated | - | - | - | Base Mount | - | - | Non-Compliant | 12 VDC to 30 VDC | - | K30 | - | - | - | LED Indication | - | - | 55 mA | Wire | Black | - | - | 2 m | - | NPN | - | - | - | Beacons | Green, Red | - | - | - | - | 2 Segment | EZ- LIGHT Touch K30 Series Pick-to-Light | LED | Momentary | IP67, IP69K | 30 mm | 23.5 mm | - | - | - | ||
![]() SM30SRLMHS Banner | 2804 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | 1ms | Photoelectric | - | - | - | 492.13 (150m) | Through-Beam | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() K30RPTGXDQP Banner | In Stock | - | - | - | Polycarbonate (PC) | - | Illuminated | - | - | - | Base Mount | - | - | Non-Compliant | 12 VDC to 30 VDC | - | K30 | - | - | - | LED Indication | - | - | 55 mA | 4-pin M12 Pigtail | Black | - | - | 150 mm | - | PNP | - | - | - | Beacons | Green | - | - | - | - | 1 Segment | EZ- LIGHT Touch K30 Series Pick-to-Light | LED | Momentary | IP67, IP69K | 30 mm | 23.5 mm | - | - | - | ||
![]() SMBP42ASM Banner | In Stock | - | - | - | - | Light Sensors | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | - | SMB | - | - | - | Hardware | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMRL1832A Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | 600 mm to 6.1 m | Receiver | Cable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMEL6016A Banner | 919 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | 12V | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.433 ~ 669.291 (900mm ~ 17m) | - | - | Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() BMEL7232A Banner | In Stock | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | 600 mm to 6.1 m | Emitter | Cable | - | - | - | - | - | - | - | - | - | - | - |