- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Frequency | Operating Supply Voltage | Output Configuration | Cable Length | Accessory Type | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Beam Angle | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT50ULB Banner | In Stock | - | - | - | - | - | - | - | - | - | Flying Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mm to 8 m | Ultrasonic | - | - | - | - | ||
![]() Q40SN6LPQ Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 6 m | Polarized Retroreflective | 4-Pin Euro-Style Connector | Visible Red LED | - | - | ||
![]() S18RW3DL Banner | 34 | - | - | - | 3 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Compliant | - | -40°C ~ 70°C | S18 | Cable | 70 °C | -40 °C | 20V ~ 250V | - | - | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74 (2m) | - | 8ms, 16ms | Photoelectric | - | 11.811 (300mm) | Diffuse | Cable | Infrared (880nm) | - | IP67 | ||
![]() Q45BB6DQ Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | - | Photoelectric | - | 45 cm | Diffused | 4-Pin Mini-Style Connector | Infrared | - | - | ||
![]() VFT-SF.16TS Banner | 2322 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optics | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312FVQD Banner | 2566 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | - | - | ||
![]() Q45ULIU64BCRQ6 Banner | 600 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | 15 VDC to 24 VDC | PNP | - | - | - | Photoelectric | - | - | Time-of-Flight | 5-Pin M12 Quick Disconnect Connector | Ultrasonic | - | - | ||
![]() T30UINBQ Banner | 2477 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | 128kHz | 12 VDC to 24 VDC | NPN | - | - | - | - | - | 300 mm to 2 m | - | 5-pin M12 | Ultrasonic | - | - | ||
![]() SMA912DSR Banner | In Stock | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | - | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | 4ms, 4ms | - | Adjustable, Potentiometer | 15.0 (381mm) | Diffuse | Cable | Infrared (880nm) | - | - | ||
![]() SME312FVGQD Banner | 2035 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 500µs | Photoelectric | Teaching Method | - | Fiber Optic | Connector | Green (525nm) | - | - | ||
![]() Q45BW22DL Banner | 2872 |
| - | Cable | 3 | Polyester | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Compliant | - | - | * | Cable | 70 °C | -40 °C | - | - | - | 90 VAC to 250 VAC | SPST Solid-State Relay | - | - | 2 ms | Photoelectric | - | 1.8 m | Infrared (IR) | Cable | Infrared | - | IP67 | ||
![]() S30SN6FF200Q Banner | 2097 |
| - | - | 4 | PBT | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Compliant | - | - | * | Connector | 70 °C | -40 °C | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 200 mm | Infrared (IR) | 4-Pin Euro-Style Connector | Infrared | - | IP69K | ||
![]() Q45BW22R Banner | 2168 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | -40°C ~ 70°C | * | - | - | - | - | IP67, NEMA 6P | - | 90 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74 (2m) | - | 2ms | Photoelectric | Adjustable, Potentiometer | 196.85 (60m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() S18C2.0 Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | 250 mm | Time of Flight | - | Ultrasonic | - | - | ||
![]() Q12RB6LVQ Banner | In Stock | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | Bipolar DO | - | - | - | Photoelectric | - | 1.5 m | Non-Polarized Retroreflective | 4-Pin M8 Connector | Visible Red LED | - | - | ||
![]() BMRL6016A Banner | In Stock | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mm to 6.1 m | Receiver | - | - | - | - | ||
![]() NV5-Q08-AN7V1131 Banner | 2721 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q453EQ Banner | In Stock | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | - | Photoelectric | - | 60 m | Opposed Emitter | 3-Pin Mini-Style Connector | Infrared | - | - | ||
![]() SMA912DSRQD Banner | 2807 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | - | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | - | 4ms | - | Adjustable, Potentiometer | 15.0 (381mm) | Diffuse | Connector | Infrared (880nm) | - | - | ||
![]() SE61RNC Banner | 20 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |