- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Sensing Distance
- Series
- Sensing Method
- Connection Method
- Output Configuration
- Light Source
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Body | Base Product Number | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Depth | Current Rating | Output | Termination Style | Current - Supply (Max) | Approval Agency | Actuator Type | Housing Color | Output Type | Operating Supply Voltage | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Type, Color | Operating Supply Current | Output Configuration | Cable Length | Input Type | Turn On Delay Time | Current - Supply | Response Time | Amplifier Type | Adjustment Type | Product Type | Illumination Color | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Connection Method | Light Source | Number of Segments | Resolution (Bits) | Product | Lamp Type | Features | Voltage - Output (Typ) @ Distance | Voltage - Output Difference (Typ) @ Distance | Electrical Connection | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VN6CV45Q Banner | 56 |
| - | - | - | - | 4 | ABS | - | QS18VN6 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | QS18 | Connector | - | 70 °C | -20 °C | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 600µs | Photoelectric | Adjustable, Potentiometer | - | - | 1.693 (43mm) | - | Convergent | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() LT3PU Banner | In Stock | - | - | Cable | - | - | 8 | - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | Cable | Box | Active | Compliant | - | 0°C ~ 50°C | LT3 | - | - | 50 °C | - | - | 12V ~ 24V | - | - | - | - | - | - | - | - | - | - | Digital | 12 VDC to 24 VDC | - | - | - | - | 108 mA | - | 2 m | - | - | 108 mA | - | - | - | - | - | 11.81 ~ 196.85 (30 ~ 500cm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | IP67 | ||
![]() Q85VR3DL-T9-B Banner | 2862 |
| - | - | - | - | - | - | - | Q85V | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | - | -25°C ~ 55°C | Q85 | - | - | - | - | - | 24 ~ 240VAC, 12 ~ 240VDC | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | - | - | - | - | - | - | - | - | - | 24 VAC to 240 VAC, 12 VDC to 240 VDC | - | - | - | - | - | SPDT | - | - | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | - | - | 39.370 (1m) | - | Diffuse | - | - | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6LPQPMA Banner | 2757 |
| - | - | - | - | - | - | - | QS18VP6 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | QS18 | - | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 600µs | Photoelectric | Adjustable, Potentiometer | - | - | 11.48 (3.5m) | - | Retroreflective, Polarized | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA31EQD Banner | 2827 |
| - | - | - | - | 3 | Polyester | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | 70 °C | -20 °C | - | 24VAC ~ 240VAC | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1ms, 2ms | - | Adjustable, Potentiometer | - | - | 118.110 (3m) | - | Infrared (IR) | - | - | Connector | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() T30AW3FF400 Banner | 2899 |
| - | - | - | - | 3 | PBT | - | - | - | +70°C | Banner Engineering Corporation | -40°C | - | Box | Active | Compliant | - | -40°C ~ 70°C | T30 | Cable | - | 70 °C | -40 °C | - | 20V ~ 250V | - | NEMA 6P, IEC IP69 | - | - | - | - | - | - | - | - | Relay | 20 VAC to 250 VAC | - | - | - | - | - | SPST - Light-ON | 78.74 (2m) | - | - | - | 16 ms | Photoelectric | - | - | - | 15.748 (400mm) | - | Background Suppression | - | - | Cable | Infrared | - | - | - | - | - | - | - | Cable | IP69K | - | - | - | - | IP67, IP69K | ||
![]() SM312DMS12-27146 Banner | 2298 |
| - | - | - | - | - | Polyester | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | 70 °C | -20 °C | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 14.961 (380mm) | - | Infrared (IR) | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() K30APTRGF2Q Banner | 2777 |
| - | - | Panel Mount, Front | - | - | Polycarbonate (PC) | - | K30APT | Illuminated | - | Banner Engineering Corporation | - | Base Mount | Box | Active | Non-Compliant | 12 VDC to 30 VDC | -40°C ~ 50°C | K30 | - | - | - | - | - | 12 ~ 30VDC | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 55 mA | - | Connector (M12) | - | CE, cULus | Round, Button, Domed | Black | - | - | SPST-NO | Off-Mom | Circular - 22.00mm Dia | LED, Green/Red | - | - | - | PNP | - | - | 150ms | - | - | Beacons | Red, Green | - | - | - | - | - | - | - | 2 Segment | - | - | LED | - | - | - | - | IP67, IP69K | 30 mm | 23.5 mm | - | - | - | ||
![]() QC50A3N6XDWQ Banner | 959 |
| - | - | - | Module | - | - | - | QC50A3 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -10°C ~ 55°C | QC50 | - | - | - | - | - | 10 V ~ 30 V | - | - | - | - | NPN | - | 40mA @ 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAR4216NX485Q Banner | 583 |
| - | - | - | - | - | - | - | MAR4216 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | - | - | - | - | - | - | 16V ~ 30V | - | IEC IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50ANFF100GREQ Banner | 2324 |
| - | - | Panel Mount, Front | - | - | Polycarbonate (PC) | - | K50AN | Illuminated | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | 12 VDC to 30 VDC | -40°C ~ 50°C | K50 | - | - | - | - | LED Indication | 12 ~ 30VDC | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 75 mA | - | Connector (M12) | - | CE, cULus | Round, Button, Domed | Black | - | - | SPST-NO | Off-Mom | Circular - 30.00mm Dia | LED, Green/Red | - | - | - | NPN | - | - | 3ms | - | - | Beacons | Green, Red | - | - | - | - | - | - | - | 2 Segment | - | K50 Series Pick-to-Light | LED | - | - | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | - | ||
![]() T18AW3R Banner | 7 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | T18 | - | - | - | - | - | 20V ~ 250V | - | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | Solid State - Light-ON | 78.74 (2m) | - | - | - | 8ms, 16ms | Photoelectric | - | - | - | 787.402 (20m) | - | Through-Beam | - | - | Cable | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3AP5XLV Banner | 2775 |
| - | - | - | - | - | - | - | VS3AP5 | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | VS3 | - | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP - Light-ON | 78.74 (2m) | - | - | - | 1ms | - | - | - | - | 9.843 (250mm) | - | Retroreflective, NonPolarized | - | - | Cable with Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50ANFF100GXDQ Banner | In Stock | - | - | - | Panel Mount, Front | - | - | Polycarbonate (PC) | - | K50AN | Illuminated | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | 12 VDC to 30 VDC | -40°C ~ 50°C | K50 | - | K50 Series Illuminated Multipurpose Button | - | - | LED Indication | 12 ~ 30VDC | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 75 mA | - | Connector (M12) | - | CE, cULus | Round, Button, Domed | Black | - | - | SPST-NO | Off-Mom | Circular - 30.00mm Dia | LED, Green | - | - | - | NPN | - | - | 3ms | - | - | Beacons | Green | - | - | - | - | - | - | - | 1 Segment | - | K50 Series Pick-to-Light | LED | - | - | - | - | IP67, IP69K | 50 mm | 36.8 mm | - | - | - | ||
![]() T30UXDBQ8 Banner | 2781 | - | - | - | - | Module | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | T30UX | - | - | - | - | - | 10V ~ 30V | Unshielded | IP67, NEMA 6 | - | - | - | Connector | - | - | - | - | NPN/PNP-NC/NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.874 ~ 78.740 (200mm ~ 2m) | Ultrasonic | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T86EVQ Banner | 6 |
| - | - | - | - | 3 | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 55°C | T8 | - | - | 55 °C | -20 °C | - | 10V ~ 30V | - | IP67, NEMA 6P | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | 100 ms | - | 10.5 ms | Photoelectric | - | - | - | 78.740 (2m) | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() SM91R Banner | 2824 |
| - | - | - | - | - | Polyester | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | SM912 | - | - | 70 °C | -20 °C | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | 196.85 (60m) | - | Infrared (IR) | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() SME312FVW Banner | 2480 |
| - | - | - | - | - | - | - | SME312 | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | SME312 | - | - | - | - | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 500µs | Photoelectric | Adjustable | - | - | - | - | Fiber Optic | - | - | Cable | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12SN6FPY1 Banner | 2633 |
| - | - | - | - | - | - | - | D12SN6 | - | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | - | -20°C ~ 70°C | D12 | - | - | - | - | - | 10V ~ 30V | - | NEMA 2 IEC IP11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | 500µs | - | Adjustable, Potentiometer | - | - | - | - | Fiber Optic | - | - | Connector, M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312FMHS Banner | 2958 |
| - | - | - | - | - | Polyester | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | 70 °C | -20 °C | - | 10V ~ 30V | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 12.2 mm | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | - | 1 ms | Photoelectric | Adjustable, Potentiometer | - | - | - | - | Fiber Optic | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | 57.5 mm | 30.7 mm | IP67 |