- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DQ12AB6FF30 Banner Engineering Corporation | In Stock | - | - | DQ12AB6 | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 55°C | DQ12 | - | 10V ~ 30V | IEC IP67 | - | NPN/PNP | 78.74" (2m) | 1.3ms | - | - | 1.181" (30mm) | Background Suppression | Cable | Red (645nm) | ||
![]() QM42VP6RQ Banner Engineering Corporation | In Stock | - | - | QM42VP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | - | 1ms | - | Adjustable, Potentiometer | 32.81' (10m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() PVA100N6Q Banner Engineering Corporation | In Stock | - | - | PVA100 | + 55 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | 0°C ~ 50°C | PVA | - | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | NPN | 78.74" (2m) | 20ms | - | - | 78.740" (2m) | Through-Beam | Cable with Connector | Green LED | ||
![]() SMW95R W/30 Banner Engineering Corporation | In Stock | - | - | SMW95 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | SMW915 | - | 12 ~ 28VAC, 12 ~ 28VDC | - | - | Relay | - | - | - | - | - | Through-Beam | Cable with Connector | - | ||
![]() SLM80B6 W/30 Banner Engineering Corporation | In Stock | - | - | SLM80B6 | + 60 C | Banner Engineering Corporation | - 20 C | Cable | Box | Active | - | -20°C ~ 60°C | SLM | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 500μs | - | Adjustable, Potentiometer | 3.150" (80mm) | - | Cable | LED | ||
![]() SE61R W/30 Banner Engineering Corporation | In Stock | - | - | SE61R | - | Banner Engineering Corporation | - | - | Box | Active | - | - | SE61 | - | 10V ~ 30V | - | - | - | - | - | - | - | 70.866" (1.8m) | - | - | - | ||
![]() S30AW3FF400 W/30 Banner Engineering Corporation | In Stock | - | - | S30AW3 | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | S30 | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | - | Light-On | 354.33" (9m) | 16ms | - | - | 15.748" (400mm) | Background Suppression | Cable | Infrared (880nm) | ||
![]() PBT41TMB5 Banner Engineering Corporation | In Stock | - | - | PBT41 | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PBT4 | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() SMA31EL Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Cable | Infrared LED | ||
![]() PBCL22T Banner Engineering Corporation | In Stock | - | - | PBCL22 | - | Banner Engineering Corporation | - | - | Box | Active | - | 70°C | PBCL2 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Retroreflective, Diffuse | - | - | ||
![]() SM312WQDB Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | - | Adjustable, Potentiometer | 5.118" (130mm) | Divergent | Connector | Infrared LED | ||
![]() SM31EQD-34727 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 1ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T18GYX7NQ Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | T18 | - | 10V ~ 30V | IP67 | - | NPN | 78.74" (2m) | - | - | - | - | Diffuse | Connector | Green LED, Yellow LED | ||
![]() T30SP6REQ Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T30 | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | 1.5ms, 3ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | ||
![]() SMW915F Banner Engineering Corporation | In Stock | - | - | SMW915 | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | SMW915 | - | 12 ~ 28VAC, 12 ~ 28VDC | - | 90 VAC to 130 VAC | Relay | - | - | Photoelectric | - | - | Fiber Optic | - | - | ||
![]() SMA91EJQD Banner Engineering Corporation | In Stock | - | - | SMA91 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | SM912 | - | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 10 VAC/DC to 250 VAC/DC | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() VSM5AN6CV20 Banner Engineering Corporation | In Stock | - | - | VSM5AN6 | - | Banner Engineering Corporation | - | - | Box | Obsolete | Compliant | 0°C ~ 55°C | VSM | - | 10V ~ 30V | IP67 | - | NPN - Light-ON | 78.74" (2m) | 2.5ms | - | - | 0.787" (20mm) | Diffuse | Cable | Infrared | ||
![]() PBFP46U Banner Engineering Corporation | In Stock | - | - | PBFP46 | - | Banner Engineering Corporation | - | - | Box | Active | - | 85°C | PBFP4 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() QS18EN6CV15Q5 Banner Engineering Corporation | In Stock | - | - | QS18EN6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 600μs | Photoelectric | Adjustable | 0.630" (16mm) | Convergent | Connector | Red (630nm) | ||
![]() T186E-60891 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | T18 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | 78.74" (2m) | - | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared (950nm) |